"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20" "","","718670","","Allied Telesis","AT-MC1008/SP-20","718670","","Network Media Converters","1008","","","1000T Gigabit Ethernet to fiber SFP converter","20231121151001","ICECAT","1","23919","https://images.icecat.biz/img/norm/high/718670-7303.jpg","600x237","https://images.icecat.biz/img/norm/low/718670-7303.jpg","https://images.icecat.biz/img/norm/medium/718670-7303.jpg","https://images.icecat.biz/thumbs/718670.jpg","","","Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter network media converter 1000 Mbit/s","1000T Gigabit Ethernet to fiber SFP standalone media converter","Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter, 1000 Mbit/s, 1000Base-TX, IEEE 802.3, IEEE 802.3u, EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825, 6 W, 270 g","Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000Base-TX. Compliance industry standards: IEEE 802.3, IEEE 802.3u, Safety: EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825. Power consumption (typical): 6 W. Weight: 270 g. Dimensions (WxDxH): 105 x 95 x 25 mm, Interface: SFP, Power requirements: 100-120/220-240V AC, 50/60Hz","Our media converters allow you to connect disparate cable types in your network. SC fiber connectors are used primarily for Fast Ethernet and Gigabit, while ST fiber connectors are used primarily for Ethernet and Fast Ethernet. Media conversion offers you the ability to:\r\n\r\n-Extend network distances by adding fiber only where it is needed.\r\n-Add new devices without replacing costly cable.\r\n-Keep pace with changing technology.\r\n-Integrate high-bandwidth devices into the network.","https://images.icecat.biz/img/norm/high/718670-7303.jpg|https://images.icecat.biz/img/gallery/img_718670_high_1470884164_5723_29052.jpg","600x237|200x200","|","","","","","","","","","Network","Maximum data transfer rate: 1000 Mbit/s","Cabling technology: 1000Base-TX","Design","Compliance industry standards: IEEE 802.3, IEEE 802.3u","Safety: EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825","Power","Power consumption (typical): 6 W","Weight & dimensions","Weight: 270 g","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -25 - 70 °C","Operating altitude: 0 - 3048 m","Other features","Dimensions (WxDxH): 105 x 95 x 25 mm","Interface: SFP","Power requirements: 100-120/220-240V AC, 50/60Hz","Electromagnetic emissions: FCC A, EN 55022 A, VCCI A, C-TICK","I/O ports: 1xRJ45"