"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","53979","","Canon","8609A003","53979","","Data Projectors","567","","","LV-5200 BODY SVGA","20221021101407","ICECAT","1","57781","https://images.icecat.biz/img/norm/high/53979-4457.jpg","2480x1999","https://images.icecat.biz/img/norm/low/53979-4457.jpg","https://images.icecat.biz/img/gallery_mediums/img_53979_medium_1480675646_143_2323.jpg","https://images.icecat.biz/thumbs/53979.jpg","","","Canon LV-5200 BODY SVGA data projector 1700 ANSI lumens SVGA (800x600)","LV-5200 BODY SVGA 1400-1700 LM","Canon LV-5200 BODY SVGA, 1700 ANSI lumens, SVGA (800x600), 350:1, 85%, 15 - 80 kHz, 50 - 100 Hz","Canon LV-5200 BODY SVGA. Projector brightness: 1700 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 350:1. Light source type: Lamp, Lamp power: 180 W. Focus: Auto, Digital zoom: 1,5x. Noise level: 34 dB, Dot clock scanning frequency: 140 MHz. Display diagonal: 2,03 cm (0.8"")","\r\nHigh 1700 ANSI lumens Silent mode (only 34db) \r\nWide angle lens \r\n1.5 zoom ratio projects on a 100"" screen from 3.2m \r\nOptional SCART VGA adapter cable for home use \r\nMulti-scan system and PC adjustment function \r\nVertical keystone correction \r\n\r\n \r\n \r\n\r\n \r\n \r\n\r\n\r\nBrighter and quieter\r\nEnjoy exceptional image quality, whether for daylight viewing or dimmer conditions, thanks to a high 1700 ANSI lumens – plus a high 400 to 1 contrast ratio. And also take advantage of a special silent mode (only 34db) which ensures whisper-quiet viewing even in the smallest rooms. \r\n\r\nSuits small or large spaces\r\nClassroom, conference room, living room, anywhere… the LV-5200 suits all spaces. Canon's wide angle lens ensures close-up viewing. Plus a high 1.5 zoom ratio allows projection on a on a large 100-inch screen from just 3.2 meters. Overall projection distances vary from 1.1 to 9.7 meters on screen sizes ranging from 24 to 300 inches. Giving picture perfection in all situations.\r\n\r\nSeamless multimedia support\r\nConnect a video or DVD player, computer and other multimedia hardware to the LV-5200 with complete ease. It features digital and analogue RGB switching – with extensive support for colour systems and video input signals. Plus an optional SCART VGA adapter cable provides high quality projection for home cinema use, digital camcorders, game consoles, etc.\r\n\r\nEasy set up, simple to use\r\nSetting up and operating the LV-5200 is super simple. There's a multi-scan system plus an automatic PC adjustment function. Vertical keystone correction rectifies any image distortion if the LV-5200 is slightly tilted from the screen. And a practical remote control provides a menu display on screen in a choice of 12 languages.\r\n\r\nFully featured operation\r\nA range of convenient features can be automatically selected from the remote control. These include digital zoom, image freeze, gamma adjustment, a presentation timer and much more. What's more, auto greyscale creates sharper black & white image, and auto fleshtone makes portraits look livelier. While automatic power management reduces your running costs.","https://images.icecat.biz/img/norm/high/53979-4457.jpg","2480x1999","","","","","","","","","","","Projector","Projector brightness: 1700 ANSI lumens","Projector native resolution: SVGA (800x600)","Contrast ratio (typical): 350:1","Uniformity: 85%","Horizontal scan range: 15 - 80 kHz","Vertical scan range: 50 - 100 Hz","Light source","Light source type: Lamp","Lamp power: 180 W","Lens system","Focus: Auto","Digital zoom: 1,5x","Features","Noise level: 34 dB","Dot clock scanning frequency: 140 MHz","Plug and Play: Yes","Multimedia","Number of built-in speakers: 1","Display","Display diagonal: 2,03 cm (0.8"")","Power","Power consumption (typical): 300 W","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -10 - 60 °C","Weight & dimensions","Weight: 4,3 kg","Other features","Dimensions (WxDxH): 331,5 x 89,5 x 244,1 mm","Horizontal resolution: 500 lines"