"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","449345","","Lenovo","40Y7859","449345","","Data Projectors","567","","","M500 Projector","20200121153910","ICECAT","","227418","https://images.icecat.biz/img/norm/high/449345-8037.jpg","416x379","https://images.icecat.biz/img/norm/low/449345-8037.jpg","https://images.icecat.biz/img/gallery_mediums/img_449345_medium_1480928500_6414_26509.jpg","https://images.icecat.biz/thumbs/449345.jpg","","","Lenovo M500 Projector data projector 1700 ANSI lumens DLP XGA (1024x768)","M500 Projector","Lenovo M500 Projector, 1700 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1,5 - 10 m, 16.78 million colours","Lenovo M500 Projector. Projector brightness: 1700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: P-VIP. Throw ratio: 1.8 - 2.1:1. Noise level: 36 dB, Certification: FCC Class B, UL, C-UL, CE, CB, TUV-CB, CCC. Power consumption (typical): 190 W, Power consumption (standby): 8 W","Make a big impact with the lightweight and stylish Lenovo M500 Projector that is a perfect complement to your ThinkPad. The Lenovo M500 is the ideal solution for all your mobile projection needs, whether on the road, in classrooms, conference rooms or at home.","https://images.icecat.biz/img/norm/high/449345-8037.jpg","416x379","","","","","","","","","","Projector","Projector brightness: 1700 ANSI lumens","Projection technology: DLP","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 2000:1","Projection distance: 1,5 - 10 m","Number of colours: 16.78 million colours","Horizontal scan range: 15,31 - 90 kHz","Vertical scan range: 50 - 85 Hz","Light source","Light source type: Lamp","Service life of light source: 4000 h","Lamp type: P-VIP","Lamp power: 156 W","Lens system","Throw ratio: 1.8 - 2.1:1","Video","Full HD: Yes","Features","Noise level: 36 dB","Plug and Play: Yes","Certification: FCC Class B, UL, C-UL, CE, CB, TUV-CB, CCC","Multimedia","Number of built-in speakers: 1","Power","Power consumption (typical): 190 W","Power consumption (standby): 8 W","Weight & dimensions","Weight: 1,1 kg","Other features","Aspect ratio: 4:3, 16:9","Bandwidth: 0,140 GHz","Dimensions (WxDxH): 195 x 162 x 53 mm","Power supply type: 100~240V @ 1.8A 50-60Hz","Digital keystone correction: +/- 15°","I/O ports: 1 x USB\n1 x Audio-in\n1 x Video/S-Video\n1 x DVI-I"