"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","4139","","Canon","7290A019","4139","","Inkjet Printers","234","","","S750","20190404035354","ICECAT","1","62554","https://images.icecat.biz/img/norm/high/4139-2568.jpg","200x193","https://images.icecat.biz/img/norm/low/4139-2568.jpg","https://images.icecat.biz/img/gallery_mediums/img_4139_medium_1480669778_3357_2323.jpg","https://images.icecat.biz/thumbs/4139.jpg","","","Canon S750 inkjet printer Colour 600 x 600 DPI","S750 INKJET PRINTER (NMS) A4 20 PPM 2400 X 1200DPI NL (NMS)","Canon S750, Colour, 600 x 600 DPI, 4, 20 ppm","Canon S750. Colour, Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm","Delivering a class-leading 20 ppm in mono and 13 ppm in colour, the S750 takes your productivity to unprecedented levels. Thanks to bi-directional printing, an extremely efficient paper handling technique and Canon's advanced print head, which includes Precision Colour Distribution Technology, you get ultimate speed and quality in one.\r\n
\r\nThe Bubble Jet S750 is also equipped with 2400 x 1200 dpi, advanced MicroFine Droplet Technology and vibrant High Colour inks, delivering permanent, microscopic 5 pl drops accurately and consistently with unbelievable results. You can be assured of outstanding colour and photo quality performance even on plain paper.\r\n
\r\nEquipped with one-click image enhancing technologies, including Vivid Photo for advanced colour processing, plus Single Ink, ink low and ink out detectors and a networking option make the S750 the number one choice for business.","https://images.icecat.biz/img/norm/high/4139-2568.jpg","200x193","","","","","","","","","","Features","Colour: Yes","Number of print cartridges: 4","Printing","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Print resolution colour: 2400 x 1200 DPI","Print speed (colour, normal quality, A4/US Letter): 13 ppm","Input & output capacity","Maximum input capacity: 100 sheets","Performance","Buffer size: 248 KB","Design","Market positioning: Business","System requirements","Mac compatibility: Yes","Minimum system requirements: Windows 95/98: 486, 16 MB RAM, 15 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA display.Windows Millennium Edition: Pentium 150 MHz or greater, 32 MB RAM, 15 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA display. Windows XP Professional or Home Edition: Pentium 300 MHz or greater, 128 MB RAM, 25 MB free HD space, CD-ROM drive, Parallel or USB interface, SVGA display. Windows NT 4.0:Pentium, 16 MB RAM, 25 MB free HD space, CD-ROM drive, Parallel interface, VGA display. Windows 2000:Pentium 133 MHz or greater, 32 MB RAM for Professional, 64 MB RAM for Server, 25 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA display.","Minimum system requirements for Macintosh: Mac OS 8.6 - 9.x: Macintosh with USB, 12 MB available RAM, 30 MB free HD space. Mac OS X9: Macintosh with USB, 128 MB or more installed RAM, 100MB free HD space.","Other features","Printer management: ICM v2.0, ColorSync 2.5 or later, Exif 2.2 (via Easy-PhotoPrint)","Dimensions (WxDxH): 430 x 294 x 177 mm","Type: inkjet","Networking features: N","Features","Print head nozzles: 320 black, 256 each cyan, magenta, and yellow","Paper handling","Media weights by paper path: 64 to 105 g/m2 and supported Canon special media up to 245 g/m2","Paper handling: Build-in sheet feeder","Standard media sizes: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4""x 6"" and custom size","Other features","Compatible ink types, supplies: BCI-3Bk Black Ink Tank, BCI-3C Cyan Ink Tank, BCi-3M Magenta Ink Tank, BCI-3Y Yellow Ink Tank","Colour printing technology: Bubble Jet ink-on-demand with advanced MicroFine Droplet Technology"