"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103"
"","","37882976","","Philips","19S4LSB/62","37882976","8712581625184","Computer Monitors","222","Brilliance","","19S4LSB/62","20240531093537","ICECAT","1","","https://images.icecat.biz/img/gallery/img_13526679_high_1482440323_1444_3788.jpg","1587x2400","https://images.icecat.biz/img/gallery_lows/img_13526679_low_1482440326_1117_3788.jpg","https://images.icecat.biz/img/gallery_mediums/img_13526679_medium_1482440324_7392_3788.jpg","https://images.icecat.biz/img/gallery_thumbs/img_13526679_thumb_1482440327_2913_3788.jpg","","","Philips Brilliance 19S4LSB/62 LED display 48,3 cm (19"") 1280 x 1024 pixels SXGA LCD Black","19"" TFT-LCD, 1280 x 1024, 20000000:1, 5 ms, 250 cd/m², DVI-D, VGA, 3 kg","Philips Brilliance 19S4LSB/62, 48,3 cm (19""), 1280 x 1024 pixels, SXGA, LED, 5 ms, Black","Philips Brilliance 19S4LSB/62. Display diagonal: 48,3 cm (19""), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black","LED technology ensures natural colors\n\nWhite LED's are solid state devices which light up to full, consistent brightness faster saving startup time. LED's are free from mercury content which allows for eco-friendly recycling and disposal process. LED's allow for better dimming control of LCD backlight, resulting in super high contrast ratio. It also gives superior color reproduction thanks to consistent brightness across the screen.\n\nSmartImage presets for easy optimized image settings\n\nSmartImage is an exclusive leading edge Philips technology that analyzes the content displayed on your screen and gives you optimized display performance. This user friendly interface allows you to select various modes like Office, Photo, Movie, Game, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimizes the contrast, color saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time with the press of a single button!\n\nSmartContrast gives enhanced rich black details\n\nSmartContrast is a Philips technology that analyzes the contents you are displaying, automatically adjusting colors and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.\n\nTrueVision ensures lab quality images\n\nTrueVision is a proprietary Philips technology that uses advanced algorithm for testing and aligning monitor display which gives you the ultimate display performance that is 4 times more stringent than Windows sRGB requirements. Only Philips ensures each and every monitor that leaves the factory is fine tuned with this process so you can get consistent color and picture quality.\n\n25% recycled material with EPEAT Gold\n\nPhilips EPEAT GOLD certified monitors ensure protection for human health and environment, and are highly energy efficient ensuring low emissions of climate changing green house gases. EPEAT program helps purchasers evaluate, compare and select Monitors based on 51 environmental criteria supported by US EPA. GOLD certification ensures that at least 30% of plastic used is Post Consumer Resin, which ensures reduction in use of toxic and hazardous materials. EPEAT Gold is valid only where Philips registers the product.\n\nZero mercury content\n\nPhilips monitors with LED backlighting are free of Mercury content, one of the most toxic natural substances which affects humans and animals. This allows for a eco-friendly display through out its life-cycle from manufacturing to disposal.\n\nSmartPower: Up to 50% power saving\n\nSmartPower is an artificial intelligent technology which dynamically analyzes the content of the screen image to achieve power saving. The backlight intensity can be controlled automatically and pre-set by the system to reduce the power consumption by up to 50%, which saves substantially on energy costs\n\nSmartControl for easy performance tuning\n\nPC software for fine tuning display performance and settings. Philips offers users two choices for display setting adjustment. Either navigate the multilevel On Screen Display menu through buttons on the display itself or use the Philips SmartControl software to easily adjust the various display settings in a familiar way\n\nModern Touch controls\n\nTouch controls are intelligent, touch sensitive icons that replace protruding buttons that lets the user adjust the monitor to their requirement. Responding to your lightest touch,Touch control gives the monitor a modern feel\n\nPVC-BFR free housing\n\nThis Philips monitor housing is free from brominated flame retardant and polyvinyl chloride (PVC-BFR free)\n\n100% recyclable packaging\n\n""Philips is committed to use sustainable, eco-friendly materials across its monitor range. All body plastic parts, metal chassis parts and packing materials use 100% recyclable materials. In some selected models we utilize upto 65% post consumer recycled plastics. Strict adherence to RoHS standards ensure substantial reduction or elimination of toxic substances like Lead, for example. Mercury content in monitors with CCFL backlight has been reduced significantly, while eliminated in monitors with LED backlight completely.\n\n* EPEAT Gold is valid only where Philips registers the product.","https://images.icecat.biz/img/gallery/img_13526679_high_1482440323_1444_3788.jpg|https://images.icecat.biz/img/gallery/img_13526679_high_1482440318_5638_3788.jpg","1587x2400|1739x1795","|","","","","","","","","","S Line|19"" (48.3 cm)|1280 x 1024","Display","Display diagonal: 48,3 cm (19"")","Display resolution: 1280 x 1024 pixels","Native aspect ratio: 5:4","Display technology: LCD","Touchscreen: No","HD type: SXGA","Panel type: TFT","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Backlight type: W-LED","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1280 x 1024 (SXGA)","Aspect ratio: 5:4","Contrast ratio (dynamic): 20000000:1","Dynamic contrast ratio marketing name: SmartContrast","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0,294 x 0,294 mm","Viewable size, horizontal: 37,6 cm","Viewable size, vertical: 30,1 cm","Digital horizontal frequency: 30 - 83 kHz","Digital vertical frequency: 56 - 75 Hz","Sync-on-green (SOG): Yes","DDC/CI: Yes","Colour gamut standard: sRGB","3D: No","Separate H/V sync: Yes","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Black","Feet colour: Black","Heavy metals free: Hg (mercury), Pb (lead)","Certification: BSMI, CE Mark, FCC Class B, GOST, SASO, SEMKO, TCO 5.2, TUV Ergo, TUV/GS, UL/cUL, WEEE, RoHS, TCO 5.2","Ports & interfaces","Built-in USB hub: No","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: No","VESA mounting interfaces: 100 x 100 mm","Cable lock slot type: Kensington","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, German, English, Spanish, French, Italian, Portuguese, Russian","Plug and Play: Yes","LED indicators: Operation, Stand-by","Power","Power consumption (typical): 17,6 W","Power consumption (standby): 0,1 W","Power consumption (off): 0,1 W","Power consumption (PowerSave): 11,3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Width (with stand): 404 mm","Depth (with stand): 188 mm","Height (with stand): 419 mm","Weight (with stand): 3,72 kg","Width (without stand): 404 mm","Depth (without stand): 55 mm","Height (without stand): 347 mm","Weight (without stand): 3 kg","Packaging data","Package width: 446 mm","Package depth: 136 mm","Package height: 457 mm","Package weight: 5,09 kg","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Recycling data","Recyclable material: 25%","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No","Dimensions (W x D x H) with stand: 404 x 419 x 188 mm","Package dimensions (WxDxH): 446 x 457 x 136 mm","Effective viewing area: 376,32 x 301,06 mm","Power consumption (economy mode): 11,3 W","Recyclable packaging material: 100%","Mean time between failures (MTBF): 30000 h","Power consumption (active): 17,6 W"