"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22"
"","","373076","","Allied Telesis","AT-SPZX80/1490","373076","","Network Media Converters","1008","","","1000ZX (LC) SFP, 80km, 1490nm","20221021101432","ICECAT","1","26486","https://images.icecat.biz/img/norm/high/373076-1387.jpg","164x135","https://images.icecat.biz/img/norm/low/373076-1387.jpg","https://images.icecat.biz/img/gallery_mediums/img_373076_medium_1480942116_7973_26422.jpg","https://images.icecat.biz/thumbs/373076.jpg","","","Allied Telesis 1000ZX (LC) SFP, 80km, 1490nm network media converter 1250 Mbit/s","1000ZX (LC) SFP, 80km, 1490nm","Allied Telesis 1000ZX (LC) SFP, 80km, 1490nm, 1250 Mbit/s, Wired, 80000 m, 1490 nm, -5 - 70 °C, -40 - 85 °C","Allied Telesis 1000ZX (LC) SFP, 80km, 1490nm. Maximum data transfer rate: 1250 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 80000 m, Wavelength: 1490 nm. Transmit power range: 0 / 2 / -3 (min/typ/max), Data link protocols: Gigabit Ethernet, Interface: 1000ZX","Industry Standard\r\nThe AT-SP series offers the latest industry\r\nstandard in flexible, full-duplex Gigabit Ethernet\r\nconnectivity.These hot-swappable, fiber\r\ninterfaces simply plug into a SFP slot on\r\nAllied Telesis SFP compatible products.\r\nConfigurations can be optimized to meet varied\r\ndistance and service requirements.\r\n\r\nProduct Compatibility\r\nThe AT-SP series SFPs are compatible with all\r\nthe Allied Telesis range of products that support\r\nSFP uplink connections.","https://images.icecat.biz/img/norm/high/373076-1387.jpg","164x135","","","","","","","","","","","Network","Maximum data transfer rate: 1250 Mbit/s","Ports & interfaces","Connectivity technology: Wired","Performance","Maximum transfer distance: 80000 m","Wavelength: 1490 nm","Management features","Hot-swap: Yes","Plug and Play: Yes","Operational conditions","Operating temperature (T-T): -5 - 70 °C","Storage temperature (T-T): -40 - 85 °C","Operating relative humidity (H-H): 0 - 85%","Storage relative humidity (H-H): 0 - 85%","Other features","Transmit power range: 0 / 2 / -3 (min/typ/max)","Data link protocols: Gigabit Ethernet","Interface: 1000ZX","Connector(s): LC","Full duplex: Yes","Fiber type: SMF"