"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","316039","","Canon","MVX200I","316039","","Camcorders","584","","","MVX200I","20240307153452","ICECAT","","119717","https://images.icecat.biz/img/norm/high/128840-4675.jpg","200x129","https://images.icecat.biz/img/norm/low/128840-4675.jpg","https://images.icecat.biz/img/gallery_mediums/img_128840_medium_1480685328_4878_2323.jpg","https://images.icecat.biz/thumbs/128840.jpg","","","Canon MVX200I camcorder 1,33 MP CCD","MVX200","Canon MVX200I, 1,33 MP, CCD, 25,4 / 4,5 mm (1 / 4.5""), 6,35 cm (2.5""), LCD, 490 g","Canon MVX200I. Total megapixels: 1,33 MP, Sensor type: CCD, Optical sensor size: 25,4 / 4,5 mm (1 / 4.5""). Optical zoom: 14x, Digital zoom: 240x, Focal length range: 3.5 - 49 mm. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 6,35 cm (2.5""), Display: LCD. Minimum illumination: 1,5 lx","Features\r\n \r\nStylish, compact design 1/4.5"" 1.33 megapixel CCD 14x optical zoom DIGIC DV High Resolution 16:9 Mode Image Stabilizer Night Mode Extended Motion JPEG recording Digital still functionality Direct Print and PictBridge compatible USB Connectivity & DV Out PC Connection Kit with DV Messenger\r\n \r\n \r\nSmart looks, smart technology…smart choice.\r\n \r\n \r\nStylish and ergonomic With a sleek, compact body that fits easily in your hand, the MVX200 is ergonomically designed and beautifully balanced. It's easy to operate, with key controls positioned at your fingertips. \r\n\r\nCapture the detail\r\nThe MVX200 provides superior image resolution thanks to a 1.33 megapixel CCD. Whether recording movies or stills, images are consistently sharp and detailed.\r\n\r\nColours as you remember them\r\nCanon's remarkable DIGIC DV processor means recorded colours are just as you remember them. Blue skies aren't washed out, green grass is natural, while 'hot' colours such as reds and oranges lose none of their intensity. Importantly, skin tones remain beautifully neutral.\r\n\r\nPowerful zoom and blur-free images\r\nThe 14x optical zoom gives you a large magnification range which increases to 280x in combination with the digital zoom. You won't have to worry about image-blur either, since the camcorder is equipped with Canon's unique Image Stabilizer, virtually eliminating the effects of camera-shake. Image Stabilization is so effective you can even shoot from a moving car with no noticeable loss of definition.\r\n\r\nShooting at night\r\nNight Mode means you can shoot at night - the camcorder automatically adjusting to the darkness. \r\n\r\nStills as well as movies\r\nThe MVX200 lets you shoot superb stills in the same way as a digital camera. Photos are genuine digital shots in that a mechanical shutter is used - eliminating the blur that's a common occurrence in conventional camcorder stills. You can also shoot stills at the same time as you're shooting a movie. \r\n\r\nDirect Print\r\nPrinting your digital stills is completely straightforward. With the help of a Print/Share button that lights up to indicate successful connection, all you do is connect the MVX200 to a Canon printer (or any PictBridge-compatible printer) and select the image you want and print. There's no need for a PC. \r\n\r\nSharing with friends and family\r\nThe MVX200 also features a Motion JPEG recording function, which means that short movies can be recorded onto a memory card making it easy to download to a personal computer or send via email - just connect, download and send. Depending on the memory card capacity, up to 60 minutes of either QVGA or QQVGA formats can be recorded straight to card. You can now also transfer movies from the mini DV tape to Mulitmedia or SD Memory Card.","https://images.icecat.biz/img/norm/high/128840-4675.jpg","200x129","","","","","","","","","","","Image sensor","Total megapixels: 1,33 MP","Sensor type: CCD","Optical sensor size: 25,4 / 4,5 mm (1 / 4.5"")","Lens system","Optical zoom: 14x","Digital zoom: 240x","Image stabilizer: Yes","Focal length range: 3.5 - 49 mm","Shutter","Camera shutter speed: 1/2 - 1/2000 s","Display","Display diagonal: 6,35 cm (2.5"")","Display: LCD","Camera","Minimum illumination: 1,5 lx","Battery","Battery type: Li-ion","Weight & dimensions","Weight: 490 g","Width: 73,6 mm","Depth: 78 mm","Height: 130,1 mm","Other features","Resolution: 1280 x 960 pixels","Lens system: 3.5 - 49mm, 240x, 14x"