"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115"
"","","30043449","","Canon","0924C012","30043449","","Digital Cameras","575","PowerShot","","G9 X","20190402124416","ICECAT","1","24977","https://images.icecat.biz/img/gallery/30043449_3256374186.jpg","675x450","https://images.icecat.biz/img/gallery_lows/30043449_3256374186.jpg","https://images.icecat.biz/img/gallery_mediums/30043449_3256374186.jpg","https://images.icecat.biz/img/gallery_thumbs/30043449_3256374186.jpg","http://objects.icecat.biz/objects/mmo_30043449_1475662225_8688_19268.pdf","http://objects.icecat.biz/objects/mmo_30043449_1475669014_7578_23238.pdf","Canon PowerShot G9 X 1"" Compact camera 20,2 MP CMOS 5472 x 3648 pixels Brown, Silver","20.2MP, 1.0"" CMOS, 3x Optical Zoom, Full HD Video, Wi-Fi 802.11b/g/n, NFC, Micro USB B, Micro HDMI, SD/SDHC/SDXC, 3.0"" TFT LCD","Canon PowerShot G9 X, 20,2 MP, 5472 x 3648 pixels, CMOS, 3x, Full HD, Brown, Silver","Canon PowerShot G9 X. Camera type: Compact camera, Megapixel: 20,2 MP, Image sensor size: 1"", Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Optical zoom: 3x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3""), Touchscreen. Weight: 185 g. Product colour: Brown, Silver","Slim Brilliance\nImpressive image quality. Stunning videos. A camera that's slim and comfortable. The PowerShot G9 X camera is all this and more, featuring a 20.2 Megapixel*, 1.0-inch High-Sensitivity CMOS sensor, Canon's powerful DIGIC 6 Image Processor and a fast, f/2.0-4.9 lens that helps you capture inspiring images - even in low light - with detail and color to match. Whether you carry it in your hand, a bag or inside a pocket, the PowerShot G9 X can accompany you anywhere you go and is slim enough to quickly be in your grasp when opportunity knocks. Subjects in the distance become closer with a 3x Optical Zoom lens (28-84mm equivalent). Movement can be captured in stunning Full HD video, or frozen in beautiful increments with up to 6.0 fps continuous shooting. Should you find yourself gazing at the stars, switch into Star Mode and admire the view. With a convenient control ring for quick adjustments on the fly, built-in Wi-Fi and NFC for simple sharing and its appealing portability, the PowerShot G9 X is ready when you are, where you are.\n\n1.0-inch, 20.2 Megapixel High-Sensitivity CMOS Sensor\nAt 1.0 inch, the image sensor on the PowerShot G9 X camera is larger than the ones on most other compact cameras. This allows it to capture a greater range of light, so bright areas of the image, like clouds on a sunny day, can be more detailed and less likely to be washed or blown out. With low-light scenes, like when you're indoors or outside at night, an ISO range of 125–12800 lets you use fast shutter speeds to help keep photos sharp and virtually unaffected by camera shake. The 20.2 Megapixel* resolution is outstandingly high, giving you the option of printing out bigger photos or cropping in to highlight the best part\n\nCanon DIGIC 6 Image Processor \nThe PowerShot G9 X camera is powered by the latest iteration of Canon's proprietary processor, the DIGIC 6 Image Processor, which takes still and video image quality to a beautiful level. Improved light sensitivity allows for higher resolution with less noise when shooting in dark conditions, and Dynamic IS now detects and compensates for tilt and parallel movement (shift blur) to create video that's exceptionally free of distortion. The DIGIC 6 Image Processor also enhances the performance capabilities of the PowerShot G9 X, powering full-resolution high-speed continuous still shooting (even in P, Av, Tv and M modes) and the advanced star shooting modes. The processor allows for MP4 video recording for better compatibility with mobile devices and tablets. Highly compressed MP4 video not only preserves space on your memory card but also improves playback on mobile devices. The processor also supports an MF Peaking function, giving you a pro-level focusing tool.\n\nCanon HS SYSTEM \nThe Canon HS SYSTEM lets you take bright, clear photos as they happen. Beautiful low-light shots are possible with minimal noise and truly impressive detail in both highlight and shadow areas. The system is the result of two technologies in the PowerShot G9 X camera: the large format 1.0-inch High-Sensitivity CMOS sensor, which captures more light; and the DIGIC 6 Image Processor, which actively reduces noise at high ISO speeds up to 12800 and processes images at high speed, even at full resolution. Experience the freedom of using higher shutter speeds in far more situations, allowing you to capture images with exceptional clarity and detail\n\nIntelligent IS \nEquipped with Canon's innovative Intelligent IS, the PowerShot G9 X camera helps you capture clear, steady images - even in low light without using a tripod. The system automatically analyzes camera movement and applies the best shake correction method for the shooting situation - allowing you to focus on framing and capturing your shot. For stills, the system selects from Normal IS, Panning IS, Macro (Hybrid) IS and Tripod modes. When shooting video, the system selects from Dynamic IS, Powered IS, Macro (Hybrid) IS and Active Tripod IS modes. Icons clearly mark the image stabilization mode, whether you're shooting still images or video\n\nPocket-size Camera \nAt only 7.37 ounces (209g), the PowerShot G9 X is a compact camera that's not much bigger than a deck of cards, and can easily fit into a pocket or purse. Despite its size, it packs a large, high-quality image sensor and fast f/2.0 lens. These work together with features such as the DIGIC 6 Image Processor to help create high quality photos, even in low light. This means you can have a camera within easy reach that's able to deliver detailed images that show the texture of clothing fabric, the colors of a sunset or the moment a player kicks a ball at the goal\n\n3.0-inch LCD Touch Panel \nThe 3.0-inch touch panel is designed to take advantage of both hands while holding the camera so you can make adjustments while still being ready to snap a photo. The menus are customizable, meaning the settings you adjust frequently are easily accessible. You're also able to swipe quickly through photos you've taken, and tap the screen to easily adjust picture options and change what the camera is focusing on. In addition, the control ring around the lens can be rotated with your fingers to make adjustments to various settings, simplifying the process even further.","https://images.icecat.biz/img/gallery/30043449_3256374186.jpg|https://images.icecat.biz/img/gallery/30043449_4386131782.jpg|https://images.icecat.biz/img/gallery/30043449_2695396906.jpg|https://images.icecat.biz/img/gallery/30043449_4563182986.jpg","675x450|440x293|675x450|1750x1400","|||","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 20,2 MP","Sensor type: CMOS","Maximum image resolution: 5472 x 3648 pixels","Image sensor size: 1""","Still image resolution(s): 16:9 Large: 5472 x 3080; Medium 1: 4320 x 2432; Medium 2: 1920 x 1080; Small: 720 x 408\n3:2 – Large: 5472 x 3648, Medium 1: 4320 x 2880, Medium 2: 2304 x 1536, Small: 720 x 480\n4:3 – Large: 4864 x 3648, Medium 1: 3840 x 2880, Medium 2: 2048 x 1536, Small: 640 x 480\n1:1 – Large: 3648 x 3648; Medium 1: 2880 x 2880; Medium 2: 1536 x 1536; Small: 480 x 480","Image stabilizer: Yes","Image formats supported: JPG, RAW","Supported aspect ratios: 1:1, 3:2, 4:3, 16:9","Total megapixels: 20,9 MP","Lens system","Optical zoom: 3x","Digital zoom: 4x","Focal length range: 10.2 - 30.6 mm","Minimum focal length (35mm film equiv): 28 mm","Maximum focal length (35mm film equiv): 84 mm","Minimum aperture number: 2","Maximum aperture number: 4,9","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Continuous Auto Focus, Servo Auto Focus","Normal focusing range (tele): 0.35 - ∞","Normal focusing range (wide): 0.05 - ∞","Macro focusing range (wide): 0.05 - 0.5 m","Auto Mode focusing range (tele): 0.35 - ∞","Auto Mode focusing range (wide): 0.05 - ∞","Manual focusing range (tele): 0.35 - ∞","Manual focusing range (wide): 0.05 - ∞","Exposure","ISO sensitivity (min): 125","ISO sensitivity (max): 12800","Light exposure modes: Auto, Manual","Light exposure correction: ± 3EV (1/2EV; 1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400, 12800, Auto","Light exposure control: Program AE","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 30 s","Flash","Flash modes: Auto, Flash off, Flash on, Red-eye reduction, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0,5 - 6 m","Flash range (tele): 0,5 - 2,4 m","Flash sync-speed: 1/2000 s","Flash exposure compensation: Yes","Flash exposure correction: ±2EV (1/3 EV step)","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Analog signal format system: NTSC, PAL","Video formats supported: AVC, H.264, MP4, MPEG4","Audio","Built-in microphone: Yes","Voice recording: Yes","Audio system: stereo","Audio formats supported: LC-AAC","Memory","Compatible memory cards: SD, SDHC, SDXC","Memory slots: 1","Display","Display: TFT","Touchscreen: Yes","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 1040000 pixels","Display aspect ratio: 3:2","Vari-angle LCD display: No","Field of view: 100%","Ports & interfaces","PictBridge: Yes","USB version: 2.0","HDMI: Yes","USB connector: Micro-USB B","HDMI connector type: Micro","Network","Bluetooth: No","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fine, Flash, Fluorescent, Fluorescent H, Shade, Tungsten","Scene modes: Fireworks, Night landscape, Portrait, Landscape","Shooting modes: Aperture priority, Auto, Manual, Shutter priority","Photo effects: Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid","Self-timer delay: 2,10 s","Camera playback: Highlights, Movie, Single image, Slide show","Image editing: Crop, Resizing, Rotating","GPS (satellite): No","Camera file system: DCF, DCF 2.0, DPOF, DPOF 1.1, Exif 2.3, RAW","Design","Product colour: Brown, Silver","Battery","Battery life (CIPA standard): 220 shots","Battery type: NB-13L","Battery recharge time: 5 h","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 98 mm","Depth: 30,8 mm","Height: 57,9 mm","Weight: 185 g","Weight (including battery): 209 g","Packaging content","Wrist strap included: Yes","Cables included: USB","Battery charger included: Yes","Other features","Power source type: Battery"