"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126" "","","30021637","","Canon","0924C002","30021637","4549292051841","Digital Cameras","575","PowerShot","","G9 X","20240110134614","ICECAT","1","96087","https://images.icecat.biz/img/gallery/30021637_4678.jpg","675x450","https://images.icecat.biz/img/gallery_lows/30021637_4678.jpg","https://images.icecat.biz/img/gallery_mediums/30021637_4678.jpg","https://images.icecat.biz/img/gallery_thumbs/30021637_4678.jpg","","","Canon PowerShot G9 X 1"" Compact camera 20,2 MP CMOS 5472 x 3648 pixels Brown, Silver","20.2MP, 1.0"" CMOS, f=10.2-30.6mm, 3x Optical Zoom, Full HD Video, Wi-Fi 802.11b/g/n, NFC, Micro USB B, Micro HDMI, SD/SDHC/SDXC, 3.0"" TFT LCD Touchscreen","Canon PowerShot G9 X, 20,2 MP, 5472 x 3648 pixels, CMOS, 3x, Full HD, Brown, Silver","Canon PowerShot G9 X. Camera type: Compact camera, Megapixel: 20,2 MP, Image sensor size: 1"", Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Optical zoom: 3x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3""), Touchscreen. Weight: 185 g. Product colour: Brown, Silver","Slim Brilliance\n\nImpressive image quality. Stunning videos. A camera that’s slim and comfortable. The PowerShot G9 X camera is all this and more, featuring a 20.2 Megapixel, 1.0-inch High-Sensitivity CMOS sensor, Canon’s powerful DIGIC 6 Image Processor and a fast, f/2.0–4.9 lens that helps you capture inspiring images – even in low light – with detail and color to match. Whether you carry it in your hand, a bag or inside a pocket, the PowerShot G9 X can accompany you anywhere you go and is slim enough to quickly be in your grasp when opportunity knocks. Subjects in the distance become closer with a 3x Optical Zoom lens (28–84mm equivalent). Movement can be captured in stunning Full HD video, or frozen in beautiful increments with up to 6.0 fps continuous shooting. Should you find yourself gazing at the stars, switch into Star Mode and admire the view. With a convenient control ring for quick adjustments on the fly, built-in Wi-Fi and NFC for simple sharing and its appealing portability, the PowerShot G9 X is ready when you are, where you are.","https://images.icecat.biz/img/gallery/30021637_4678.jpg|https://images.icecat.biz/img/gallery/30021637_5395.jpg|https://images.icecat.biz/img/gallery/30021637_6711.jpg|https://images.icecat.biz/img/gallery/30021637_4087.jpg|https://images.icecat.biz/img/gallery/30021637_6581.jpg|https://images.icecat.biz/img/gallery/30021637_5178.jpg","675x450|675x450|675x450|675x450|675x450|675x450","|||||","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 20,2 MP","Sensor type: CMOS","Maximum image resolution: 5472 x 3648 pixels","Image sensor size: 1""","Still image resolution(s): 16:9 - L: 5472 x 3080; M: 4320 x 2432, 1920 x 1080; S: 720 x 408\n\n3:2 - L: 5472 x 3648, M: 4320 x 2880, 2304 x 1536, S: 720 x 480\n\n4:3 - L: 4864 x 3648, M: 3840 x 2880, 2048 x 1536, S: 640 x 480\n\n1:1 - L: 3648 x 3648; M: 2880 x 2880, 1536 x 1536; S: 480 x 480","Image stabilizer: Yes","Image formats supported: JPG, RAW","Supported aspect ratios: 1:1, 3:2, 4:3, 16:9","Total megapixels: 20,9 MP","Lens system","Optical zoom: 3x","Digital zoom: 4x","Focal length range: 10.2 - 30.6 mm","Minimum focal length (35mm film equiv): 28 mm","Maximum focal length (35mm film equiv): 84 mm","Minimum aperture number: 2","Lens structure (elements/groups): 8/6","Extra/Smart zoom: 6x","Combined zoom: 12x","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Continuous Auto Focus, Servo Auto Focus","Normal focusing range (tele): 0.35 - ∞","Normal focusing range (wide): 0.05 - ∞","Normal focusing range: 0.05 - ∞","Macro focusing range (wide): 0.05 - 0.5 m","Closest focusing distance: 0,05 m","Auto Focus (AF) points: 31","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 125","ISO sensitivity (max): 12800","Light exposure modes: Auto, Manual","Light exposure correction: ± 3EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400, 12800","Light exposure control: Program AE","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 30 s","Flash","Flash modes: Auto, Flash off, Flash on, Red-eye reduction, Second curtain synchro, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0,5 - 6 m","Flash range (tele): 0,5 - 2,4 m","Flash sync-speed: 1/2000 s","Flash exposure compensation: Yes","Flash exposure correction: ±2EV (1/3 EV step)","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Resolution at capture speed: 640x424@30fps, 1920x1080@15fps, 1920x1080@30fps, 1920x1080@60fps","Analog signal format system: NTSC, PAL","Video formats supported: AVC, H.264, MP4, MPEG4","Audio","Built-in microphone: Yes","Audio system: stereo","Audio formats supported: LC-AAC","Memory","Compatible memory cards: SD, SDHC, SDXC","Memory slots: 1","Display","Display: TFT","Touchscreen: Yes","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 1040000 pixels","Display aspect ratio: 3:2","Vari-angle LCD display: No","Field of view: 100%","Ports & interfaces","PictBridge: Yes","USB version: 2.0","HDMI: Yes","USB connector: Micro-USB B","HDMI connector type: Micro","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Data network: Not supported","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Fluorescent H, Shade, Tungsten, Underwater","Scene modes: Fireworks, Night, Portrait, Landscape","Shooting modes: Aperture priority, Auto, Manual, Shutter priority","Photo effects: Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid","Self-timer delay: 2,10 s","Camera playback: Highlights, Movie, Single image, Slide show","Histogram: Yes","Image editing: Crop, Resizing, Rotating","Camera file system: DCF 2.0, Exif 2.3","Image processor: DIGIC 6","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Design","Product colour: Brown, Silver","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 220 shots","Battery type: NB-13L","Battery recharge time: 5 h","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 32 - 104 °F","Weight & dimensions","Width: 98 mm","Depth: 30,8 mm","Height: 57,9 mm","Weight: 185 g","Weight (including battery): 209 g","Packaging content","Hand strap: Yes","Battery charger included: Yes","Batteries included: Yes","Bundled software: CameraWindow DC\nMap Utility\nImage Transfer Utility\nCamera Connect\nDigital Photo Professional","Other features","Power source type: Battery","Technical details","Self-timer: Yes"