"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48"
"","","29390816","","LG","LGW150.AITAPG","29390816","8806084985118","Smartwatches & Sport Watches","2647","","","W150","20221021103210","ICECAT","1","84866","https://images.icecat.biz/img/gallery/29390816_8480.jpg","450x370","https://images.icecat.biz/img/gallery_lows/29390816_8480.jpg","https://images.icecat.biz/img/gallery_mediums/img_29390816_medium_1480600259_9505_26035.jpg","https://images.icecat.biz/img/gallery_thumbs/29390816_8480.jpg","","","LG W150 3,3 cm (1.3"") P-OLED Digital 320 x 320 pixels Touchscreen Gold Wi-Fi","1.3"" P-OLED (320 x 320), Qualcomm Snapdragon 400 1.2 GHz, 512 MB RAM, 4 GB eMMC, Bluetooth, Wi-Fi 802.11 b/g/n, 410 mAh, IP67, 64 g","LG W150, 3,3 cm (1.3""), P-OLED, Touchscreen, 4 GB, Wi-Fi, 64 g","LG W150. Display diagonal: 3,3 cm (1.3""), Display technology: P-OLED, Display resolution: 320 x 320 pixels, Touchscreen. Processor frequency: 1200 MHz, RAM capacity: 512 MB, Flash memory: 4 GB. Wi-Fi. Battery capacity: 410 mAh. Weight: 64 g. Waterproof up to: 1 m, Band colour: Black","Design of the time\nLG Watch Urbane has a full metal body with an interchangeable stitched genuine leather strap. The stainless steel body is accentuated with a narrow bezel that gives the device the sleek lines of a classic timepiece. A device fit for any occasion—dust tight and water resistant to wear everywhere, without a second thought.\n\nPhone Free\nYour watch can connect to your phone via the cloud, so you don't always need your phone with you to stay connected.\n\nHands Free\nScroll up or down without lifting a finger. You can scroll between cards with the simple flick of your wrist.\n\nMake calls from your wrist\nAccess recent calls and the favorite contacts list on the connected smartphone to dial out directly from the LG Watch Urbane. When connected to a Bluetooth headset, there is no need to remove the phone from one’s pocket to place a call.\n\nGreater Security\nThe screen on the LG Watch Urbane can now be set to lock automatically when it is removed from the wrist.\n\nNavigational Prompts\nWhether en route or just beginning your journey, the LG Watch Urbane will show you the way.\n\nSmart Notifications\nStay sharp and keep current with Time Reminders, Schedule Alerts, and Location Reminders.\n\nAlways on\nThe LG Watch Urbane includes always-on apps to keep the display from going dark when running, navigating or even grocery shopping. The screen is only full colour when you're actively looking at it—so you get the info you need, and you save on battery life.","https://images.icecat.biz/img/gallery/29390816_8480.jpg|https://images.icecat.biz/img/gallery/29390816_1974.jpg|https://images.icecat.biz/img/gallery/29390816_1088.jpg|https://images.icecat.biz/img/gallery/29390816_3271.jpg|https://images.icecat.biz/img/gallery/29390816_9778.jpg|https://images.icecat.biz/img/gallery/29390816_6796.jpg|https://images.icecat.biz/img/gallery/29390816_0976.jpg|https://images.icecat.biz/img/gallery/29390816_4795.jpg|https://images.icecat.biz/img/gallery/29390816_2666.jpg","450x370|450x370|450x370|450x370|450x370|450x370|450x370|450x370|450x370","||||||||","","","","","","","","","","Display","Display type: Digital","Display resolution: 320 x 320 pixels","Touchscreen: Yes","Display diagonal: 3,3 cm (1.3"")","Display technology: P-OLED","Design","Market positioning: Smartwatch","Watch case colour: Gold","Band colour: Black","Shape: Round","Protection features: Water resistant, Dust resistant, Waterproof","International Protection (IP) code: IP67","Waterproof up to: 1 m","Performance","Built-in microphone: Yes","Built-in speaker(s): Yes","Built-in camera: No","Mobile operating systems supported: Android 4.3, Android 4.4","Compatible memory cards: Not supported","RAM capacity: 512 MB","Flash memory: 4 GB","Processor manufacturer: Qualcomm","Processor model: Snapdragon 400","Processor frequency: 1200 MHz","Languages support: German, English, Spanish, French, Italian","Features","Heart rate monitor: Yes","Accelerometer: Yes","Gyroscope: Yes","Magnetometer: Yes","Short Message Service (SMS): Yes","Vibrating motor: Yes","Social network services supported: Facebook","Personal info management (PIM): Alarm clock, Calendar, Events reminder","Ports & interfaces","Wi-Fi: Yes","Bluetooth version: 4.1","Bluetooth: Yes","Bluetooth Low Energy (BLE): Yes","Power","Battery capacity: 410 mAh","Battery life (max): 36 h","Weight & dimensions","Width: 45,5 mm","Depth: 52,2 mm","Thickness: 1,09 cm","Weight: 64 g"