"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87"
"","","27114957","","Samsung","LH75DMEPLGC","27114957","8806086891059","Signage Displays","2672","","","LH75DMEPLGC","20240527120515","ICECAT","1","276529","https://images.icecat.biz/img/gallery/27114957_8590465465.jpg","1604x1230","https://images.icecat.biz/img/gallery_lows/27114957_8590465465.jpg","https://images.icecat.biz/img/gallery_mediums/27114957_8590465465.jpg","https://images.icecat.biz/img/gallery_thumbs/27114957_8590465465.jpg","","http://objects.icecat.biz/objects/mmo_27114957_1474959533_3135_1219.pdf","Samsung LH75DMEPLGC signage display Digital signage flat panel 190,5 cm (75"") LED Wi-Fi 450 cd/m² Full HD Black 24/7","75"" (190.5cm) D-LED, 1920 x 1080, 16:9, 450cd/m², 4ms, VGA, DVI-D, DP, USB, RJ45, RS232C, 2x 10W RMS, 34.1 kg","Samsung LH75DMEPLGC, Digital signage flat panel, 190,5 cm (75""), LED, 1920 x 1080 pixels, Wi-Fi, 24/7","Samsung LH75DMEPLGC. Product design: Digital signage flat panel. Display diagonal: 190,5 cm (75""), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Product colour: Black","Achieve your business goals with vivid and reliable digital signage designed for 24/7 operation\nDME Series displays deliver industry-leading performance, proven Samsung technology and a wide array of sizing options for adaptable and dependable business usage to meet various business needs. These attributes make DME Series the smart choice for any business or retail establishment. The displays offer durable and extended 24/7 usage to ensure that your business messages are conveyed whenever and wherever they are most impactful. And, with high 450 nit brightness and crystal clear image quality, your promotions and information are sure to captivate viewers. Samsung’s unique Picture Quality Enhancer function optimises the colour, detail, contrast and colour temperature for your environment with rich colour and detailed textures. Viewing is maximised by eliminating factors that can interrupt visibility from light reflection, and reducing glare and haze to only 2%. Plus, connectivity options are enhanced with two HDMI ports for easier enriched content display.\n\nEasily manage digital signage with a simplified Home UI\nHeighten efficiency and productivity with a newly designed Home Menu UI that displays frequently used functions in a new, large-button matrix design. Simplify usage with a selection of customisable menu configurations that allow ready access to repeatedly used menus. Generate content more easily and conveniently than ever with the Home Menu’s newly designed templates for various vertical markets including grocery stores, QSRs, terminals and lobbies. Leverage these sharp, professional template layouts to produce and design content in either portrait or landscape orientation. And, turn the Home Menu into a touch-activated user experience by adding an optional Touch Overlay.\n\nConveniently and simply manage a rich array of content with an advanced platform\n3rd Generation Samsung SMART Signage Platform (SSSP) features a media player embedded inside the display as a powerful Quad Core System on Chip (SoC). 3rd Generation SSSP integrated hardware and software solution streamlines digital signage configuration and management by eliminating the need for an additional PC unit. And, the internal memory enhancement from 4 GB to 8 GB provides robust performance.\n\nEnhanced 3rd Generation SSSP enables you to create, deploy and manage content more easily than the previous version with an enhanced UI and UX. Because 3rd Generation SSSP is an open platform that is compatible with myriad third-party software, it’s flexible and easy to use with other applications.\n\nTransform your business messaging with a brilliant, yet simple content creator featuring free fonts, convenient stickers, dynamic effects and a weather widget\nBoost revenues with professionally polished display content generated with a content management solution, MagicInfo S3, embedded within the new 3rd generation SSSP. Along with widgets and stickers, the solution provides 6 different types of free fonts in 23 styles. New MagicInfo S3 eliminates single-font formatting limitations with the upgraded ability to select from various free fonts or add your own. Use handy stamps and either preset or self-created, text-editable stickers to update your promotional information and price tags for convenient and straightforward content changes. Create eye-catching transitions with Dynamic Effect, a feature that enables slideshow-type effects, such as fade, fly-on and zoom. Plus, you can leverage a drag-and-drop widget solution to simply add widgets such as AccuWeather that displays daily and weekly weather for the ultimate in professional content presentation.\n\nEngage viewers with an attractive design that is optimised for the environment\nEnhance any display environment with a chic and streamlined design and captivating appearance. For convenient and efficient mechanical compatibility, DME Series displays maintain the same stunning design as previous Samsung D-Series SMART Signage. To elevate your décor, the displays feature slim and elegant black hairline deco-bezels or white colour deco-bezels. A flexible, tag-type spacer with a logo is designed for either portrait or landscape installations to create a polished, professional look in any space.","https://images.icecat.biz/img/gallery/27114957_8590465465.jpg|https://images.icecat.biz/img/gallery/27114957_1191076215.jpg|https://images.icecat.biz/img/gallery/27114957_9767662185.jpg|https://images.icecat.biz/img/gallery/27114957_7020809126.jpg|https://images.icecat.biz/img/gallery/27114957_5243317001.jpg|https://images.icecat.biz/img/gallery/27114957_6895327591.jpg|https://images.icecat.biz/img/gallery/27114957_4048601044.jpg|https://images.icecat.biz/img/gallery/27114957_3815282458.jpg|https://images.icecat.biz/img/gallery/27114957_7794832113.jpg|https://images.icecat.biz/img/gallery/27114957_0846379344.jpg","1604x1230|1604x1230|1604x1230|1604x1230|1604x1230|1604x1230|724x978|719x979|493x931|210x975","|||||||||","","http://objects.icecat.biz/objects/27114957_3630.pdf|http://objects.icecat.biz/objects/27114957_2521212.jpeg","http://objects.icecat.biz/objects/mmo_27114957_1467030282_3717_11686.pdf","","","","","","Display","Display diagonal: 190,5 cm (75"")","Display technology: LED","Display resolution: 1920 x 1080 pixels","Display brightness: 450 cd/m²","HD type: Full HD","Touchscreen: No","LED backlighting type: Direct-LED BLU","Native aspect ratio: 16:9","Response time: 4 ms","Contrast ratio (typical): 5000:1","Contrast ratio (dynamic): 50000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display number of colours: 1.073 billion colours","Pixel pitch: 0,2865 x 0,8595 mm","Active display area (W x H): 1650,24 x 928,26 mm","Display diagonal (metric): 190,5 cm","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 48 - 75 Hz","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Colour gamut: 72%","Ports & interfaces","HDMI ports quantity: 2","DVI port: Yes","DisplayPorts quantity: 2","Ethernet LAN: Yes","Wi-Fi: Yes","DVI-D ports quantity: 1","VGA (D-Sub) input ports: 1","DisplayPort version: 1.2","Ethernet LAN (RJ-45) ports: 1","Component video (YPbPr/YCbCr) in: 1","RS-232C: Yes","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","RMS rated power: 20 W","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","VESA mounting interfaces: 400 x 400 mm","Bezel width (bottom): 1,73 cm","Bezel width (side): 1,2 cm","Bezel width (top): 1,2 cm","Performance","TV tuner integrated: No","Picture-in-Picture: Yes","Operating hours (hours/days): 24/7","Power","Power consumption (typical): 230 W","Power consumption (standby): 0,5 W","Power consumption (sleep): 0,5 W","Power consumption (max): 308 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Computer system","Computer system: Yes","Computer system type: System on Chip (SoC)","Weight & dimensions","Width: 1676,2 mm","Depth: 57,7 mm","Height: 959,5 mm","Weight: 34,1 kg","Packaging data","Package width: 1810 mm","Package depth: 250 mm","Package height: 1085 mm","Package weight: 44,1 kg","Packaging content","Handheld remote control: Yes","Batteries included: Yes","Cables included: AC, VGA","Warranty card: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Certificates","Certification: FCC (USA): Teil 15, Unterteil B Klasse A, CE (Europa): EN55022: 2006 + A1:2007, EN55024: 1998 + A1: 2001 + A2: 2003, VCCI (Japan): VCCI V-3 / 2010.04 Klasse A, KCC / EK (Korea): Tuner: KN13 / KN20, ohne Tuner: KN22 / KN24, BSMI (Taiwan): CNS13438 (ITE EMI) Klasse A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital), C-Tick (Australien): AS / NZS CISPR22: 2009, CCC (China): GB9254-2008, GB17625.1-2012, GOST (Russland / GUS): GOST R 51317 Serie, GOST 22505-97, EN55022: 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003\r\nCB (Europa): IEC60950-1 / EN60950-1, CCC (China): GB4943.1-2011, PSB (Singapur): PSB + IEC60950-1, NOM (Mexiko): NOM-001-SCFI-1993, IRAM (Argentinien): IRAM + IEC60950-1, SASO (Saudi Arabien): SASO + IEC60950-1, BIS (Indien): IEC60950-1 / IS13252, NOM (Mexiko): Tuner: NOM-001-SCFI-1993, ohne Tuner: NOM-019-SCFI-1998, KC (Korea): K 60950-1, EAC (Russland): EAC + IEC60950-1, INMETRO (Brasilien): INMETRO + IEC60950-1, BSMI (Taiwan): BSMI + IEC60950-1, RCM (Australien): IEC60950-1 / AS / NZS 60950-1, CSA (Kanada): cUL, UL (USA) : cUL60950-1, TUV (Deutschland): CE, NEMKO (Norwegen): CE","Other features","System on Chip (SoC) type: Samsung SMART Signage Platform (SSSP) Gen 3","Quick start guide: Yes","Dot clock scanning frequency: 148,5 MHz","Number of products included: 1 pc(s)","Energy efficiency class (old): B"