"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74" "","","24482569","","Lenovo","70CK9000WW + 4X ST3000VN000","24482569","","NAS & Storage Servers","932","","","Lenovo EMC px4-400r + 4x ST3000VN000","20240307153452","ICECAT","","16649","https://images.icecat.biz/img/gallery/21751522_9097.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/21751522_9097.jpg","https://images.icecat.biz/img/gallery_mediums/21751522_9097.jpg","https://images.icecat.biz/img/gallery_thumbs/21751522_9097.jpg","","","Lenovo EMC px4-400r + 4x ST3000VN000 NAS Rack (1U) Ethernet LAN Black, Silver D2701","","Lenovo EMC px4-400r + 4x ST3000VN000, NAS, Rack (1U), Intel Atom®, D2701, 12 TB, Black, Silver","Lenovo EMC px4-400r + 4x ST3000VN000. Total installed storage capacity: 12 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: Intel Atom®, Processor model: D2701, Processor frequency: 2,13 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB/Rally (Microsoft), NFS (Linux/UNIX), AFP/Bonjour (Apple), FTP, SFTP, TFTP, HTTP, HTTPS,.... Chassis type: Rack (1U), Product colour: Black, Silver","","https://images.icecat.biz/img/gallery/21751522_9097.jpg|https://images.icecat.biz/img/gallery/24482573_76.jpg","1060x596|1060x596","|","","","","","","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 12 TB","Number of storage drives installed: 4","Number of storage drives supported: 4","Installed storage drive type: HDD","Supported storage drive types: HDD & SSD","Storage drive capacity: 3 TB","Storage drive interface: Serial ATA III","RAID support: Yes","Storage drive size: 3.5""","Hard drive speed: 5900 RPM","Maximum supported storage capacity: 16 TB","RAID levels: 0, 1, 5, 10","Hot-swap drive bays: Yes","Processor","Processor family: Intel Atom®","Processor model: D2701","Processor frequency: 2,13 GHz","Processor cores: 2","L2 cache: 1 MB","Memory","Internal memory: 2 GB","Internal memory type: DDR3","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","iSCSI support: Yes","Wake-on-LAN ready: Yes","Supported network protocols: CIFS/SMB/Rally (Microsoft), NFS (Linux/UNIX), AFP/Bonjour (Apple), FTP, SFTP, TFTP, HTTP, HTTPS, WebDAV, Windows DFS, SNMP","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","eSATA ports quantity: 1","HDMI ports quantity: 1","Design","Chassis type: Rack (1U)","Product colour: Black, Silver","Performance","Type: NAS","Device class: Small & Medium Business","Backup function: Yes","Backup features: Cloud, iSCSI LUN","Multilingual support: Yes","Number of users: 75 user(s)","Noise level: 42,5 dB","Software","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Power","Power consumption (max): 73,72 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width: 520,7 mm","Depth: 435 mm","Height: 43,9 mm","Weight: 10 kg","Package width: 870 mm","Package depth: 599,9 mm","Package height: 224 mm","Package weight: 17,2 kg","Packaging content","Cables included: AC, LAN (RJ-45)","Quick start guide: Yes","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Operating relative humidity (H-H): 8 - 85%","Storage temperature (T-T): -40 - 60 °C","Storage relative humidity (H-H): 5 - 95%","Operating altitude: 0 - 2286 m"