"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","2370081","","Tripp Lite","P502-010","2370081","0037332146939|037332146939","VGA Cables","2921","","","P502-010 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 10 ft. (3.05 m)","20240219212108","ICECAT","1","139801","https://images.icecat.biz/img/gallery/2370081_3321962922.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/2370081_3321962922.jpg","https://images.icecat.biz/img/gallery_mediums/2370081_3321962922.jpg","https://images.icecat.biz/img/gallery_thumbs/2370081_3321962922.jpg","http://objects.icecat.biz/objects/mmo_2370081_1708374043_3552_1796672.pdf","","Tripp Lite P502-010 VGA cable 3,05 m VGA (D-Sub) Black","VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 10 ft. (3.05 m)","Tripp Lite P502-010, 3,05 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black","Tripp Lite P502-010. Cable length: 3,05 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Height: 203,2 mm, Width: 254 mm. Weight: 360 g, Package width: 254 mm, Package depth: 12,7 mm. Master (outer) case width: 457,2 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 406,4 mm","The P502-010 VGA Coaxial High-Resolution Monitor Cable (M/M) allows you to connect your VGA-enabled computer and monitor up to 10-ft. (3.05 m) apart. Constructed from mini-coaxial (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting.\n\nFoil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.","https://images.icecat.biz/img/gallery/2370081_3321962922.jpg","1200x1200","","","","","","","","","","Supports video resolutions up to 2048 x 1536, including 1080p|Made from mini-coaxial (RGB) and paired video wire|Foil and braid shielding blocks hazardous EMI/RFI line noise|Gold-plated connectors and contacts for maximum conductivity|Integral strain relief protects against cable stress and cracking","Features","Cable length: 3,05 m","Connector 1: VGA (D-Sub)","Connector 2: VGA (D-Sub)","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Maximum resolution: 2048 x 1536 pixels","Connector contacts plating: Gold","Magnetically shielded: Yes","Country of origin: China","Other features","Height: 203,2 mm","Width: 254 mm","Weight & dimensions","Weight: 360 g","Package width: 254 mm","Package depth: 12,7 mm","Package height: 203,2 mm","Package weight: 360 g","Technical details","Sustainability certificates: RoHS","Logistics data","Master (outer) case GTIN (EAN/UPC): 10037332146936","Harmonized System (HS) code: 84733080","Master (outer) case width: 457,2 mm","Master (outer) case length: 25,4 mm","Master (outer) case height: 406,4 mm","Master (outer) case weight: 3,76 kg","Quantity per master (outer) case: 10 pc(s)"