"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","21838387","","Tripp Lite","U223-007-IND","21838387","0037332181428|037332181428","Interface Hubs","243","","","U223-007-IND 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Mountable","20240603163825","ICECAT","1","108891","https://images.icecat.biz/img/gallery/bc8c6b7f387bc3300da6b416e4778c09b8aba271.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/eb6cda6dc26c354ccac526574f75aaaf7935a57d.jpg","https://images.icecat.biz/img/gallery_mediums/5367d41a72c9f18993700a2aec04ee002a1e68fa.jpg","https://images.icecat.biz/img/gallery_thumbs/3fa6290da2aae46786d38dc423b7127f5679ffea.jpg","http://objects.icecat.biz/objects/mmo_21838387_1708373465_8826_1671455.pdf","","Tripp Lite U223-007-IND interface hub 480 Mbit/s Black","7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Mountable","Tripp Lite U223-007-IND, USB 2.0, 480 Mbit/s, Black, Metal, China, 139,7 mm","Tripp Lite U223-007-IND. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Housing material: Metal. Width: 139,7 mm, Depth: 63,5 mm, Height: 25,4 mm. Package width: 231,1 mm, Package depth: 160 mm, Package height: 71,1 mm. Master (outer) case width: 485,1 mm, Master (outer) case length: 337,8 mm, Master (outer) case height: 383,5 mm","Industrial-Grade USB 2.0 Hub Adds up to 7 USB Devices to Your Computer\nThis USB 2.0 hub with a heavy-duty all-metal housing connects as many as seven USB devices, such as external hard drives, industrial printers, barcode scanners, serial devices and sensors, to your host PC, server or thin client. The durable metal housing withstands harsh physical conditions in industrial and commercial applications, such as factories, construction sites, supply rooms and warehouses. The hub supports USB 2.0 data transfer rates up to 480 Mbps and is backward compatible with USB 1.1 devices.\n\nProtects Your Devices against Electrostatic Discharge (ESD) and Overcurrent\nMachines on the shop floor can generate electrostatic discharges, wiping out data and damaging sensitive electronics. This seven-port hub includes ESD protection to ±15 kV, reducing potential static damage to your connected peripherals. This feature works in tandem with overcurrent protection to safeguard your connected devices against damage and data loss from power surges.\n\nPlug-and-Play Hub Offers Flexible Power and Mounting Options\nThe U223-007-IND requires no software or drivers to download and install. It draws power from the connected computer through the included USB cable. You can also plug the included 3-wire terminal block into the hub to draw power from a power terminal, or connect a compatible 5V 3A DC power supply (not included) to a standard AC outlet. The hub mounts easily to a wall or DIN rail using the included hardware.","https://images.icecat.biz/img/gallery/bc8c6b7f387bc3300da6b416e4778c09b8aba271.jpg|https://images.icecat.biz/img/gallery/0b7da48eab6314c74ae6161149b35269c5fb65e0.jpg|https://images.icecat.biz/img/gallery/a2c66b1abb16d6f12dda04a45da6702a297549f1.jpg|https://images.icecat.biz/img/gallery/190190d5618e9d06352956872b35efa483becb70.jpg|https://images.icecat.biz/img/gallery/6c6279d36b9060d3d8f29ce634f719ef6f1320eb.jpg|https://images.icecat.biz/img/gallery/20ac46dee84d6fd26c5d32dd2d5b7843bc86bd09.jpg|https://images.icecat.biz/img/gallery/0c79c95eddd55fb0f5e7378f06ff44e57ada069f.jpg|https://images.icecat.biz/img/gallery/48f40fda6c5469b7afa0a21e4f4af2135271619e.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||","","","","","","","","","Adds barcode scanner, serial device, sensor—up to 7 devices—to your host computer|Supports USB 2.0 speeds up to 480 Mbps to ensure reliable data transfers|Rugged metal housing designed to withstand harsh warehouse and factory environments|ESD protection to ±15 kV cuts potential static damage to your connected peripherals|Plug-and-play operation with no software required for easy, immediate installation","Ports & interfaces","Ports quantity: 7","Hub interfaces: USB 2.0","USB 2.0 ports quantity: 8","Features","Data transfer rate: 480 Mbit/s","Product colour: Black","Housing material: Metal","Plug and Play: Yes","Country of origin: China","Weight & dimensions","Width: 139,7 mm","Depth: 63,5 mm","Height: 25,4 mm","Weight: 320 g","Packaging data","Package width: 231,1 mm","Package depth: 160 mm","Package height: 71,1 mm","Package weight: 540 g","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Operating relative humidity (H-H): 5 - 95%","Logistics data","Master (outer) case width: 485,1 mm","Master (outer) case length: 337,8 mm","Master (outer) case height: 383,5 mm","Master (outer) case weight: 11,9 kg","Quantity per master (outer) case: 20 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332181425","Harmonized System (HS) code: 84719000"