"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56" "","","2061978","","TP-Link","TL-WN821N","2061978","6935364050368|6935364090050","Network Cards","182","","","TL-WN821N","20231005160506","ICECAT","1","551954","https://images.icecat.biz/img/gallery/5227bf4594e89be0d008274e1c4e0fee.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/5227bf4594e89be0d008274e1c4e0fee.jpg","https://images.icecat.biz/img/gallery_mediums/5227bf4594e89be0d008274e1c4e0fee.jpg","https://images.icecat.biz/img/gallery_thumbs/5227bf4594e89be0d008274e1c4e0fee.jpg","","","TP-Link TL-WN821N network card WLAN 300 Mbit/s","Wireless N USB Adapter, Atheros chipset, 2T2R, 2.4Ghz, 802.11n Draft 2.0, 802.11g/b","TP-Link TL-WN821N, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, Black, White","TP-Link TL-WN821N. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). USB powered. Product colour: Black, White","The TL-WN821N Wireless N USB Adapter complies with IEEE 802.11n (Draft 2.0), IEEE 802.11g, and IEEE 802.11b standards. Wireless transmission rates can reach up to 300Mbps. The adapter employs MIMO technology and has internal Intelligent Antennas providing even better wireless performance, transmission rates, stability and coverage. At the same time, CCA technology automatically avoids channel conflicts using its channel selection feature. This product supports 64/128-bit WEP encryptions, as well as WPA/WPA2 and WPA-PSK/WPA2-PSK encryptions and mechanisms in addition to the adapter’s QSS (Quick Secure Setup) feature, allowing users to quickly and easily setup wireless security. This product can also simultaneously operate bandwidth intensive applications such as voice, and video. Applications using a lot of bandwidth that are sensitive to interruptions such as voice and video applications are given priority in order to assure quality. It also works well with other 11g and 11n protocol wireless products.\r\n- Provides two methods of operation: Infrastructure and Ad-Hoc\r\n- Adopts MIMO technology for wireless rates of up to 300Mbps\r\n- Adopts CCA technology which automatically avoids channel conflicts using its channel selection feature\r\n- Quick Secure Setup, complies with WPS for worry free wireless security\r\n- Supports 64/128-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X\r\n- Simple Configuration and monitoring\r\n- Supports Roaming technology, guaranteeing efficient wireless connections.\r\n- Supports Windows 2000/XP/Vista OS","https://images.icecat.biz/img/gallery/5227bf4594e89be0d008274e1c4e0fee.jpg|https://images.icecat.biz/img/gallery/17ace57df2421ffcd4c1b82f664bc874.jpg|https://images.icecat.biz/img/gallery/f6c758eb02172e79e9f29c3728e2f188.jpg|https://images.icecat.biz/img/gallery/54de6f4acf3a09196d8a3f44b28606c8.jpg|https://images.icecat.biz/img/gallery/2e435aac8d44291a3b7afe9b063d23ee.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000","||||","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Interface: WLAN","Network","Maximum data transfer rate: 300 Mbit/s","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2,4 - 2,4835 GHz","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","WLAN data transfer rates supported: 11,54,300 Mbit/s","Modulation: 16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM","Supported network protocols: CSMA/CA, ACK","Design","Internal: No","Component for: PC/Laptop","Product colour: Black, White","Antenna: Yes","Antenna design: Internal","Transmitting power (CE): 20 dBm","Transmitting power (FCC): 20 dBm","WPS push button: Yes","Operating modes: Infrastructure mode","Power","USB powered: Yes","System requirements","Windows operating systems supported: Windows 7 Professional x64, Windows 8.1 Pro, Windows 10, Windows 7 Starter, Windows 8.1 Pro x64, Windows 10 Education, Windows 7 Starter x64, Windows 8.1 x64, Windows 10 Education x64, Windows 7 Ultimate, Windows 10 Enterprise, Windows 7 Ultimate x64, Windows 10 Enterprise x64, Windows 7 x64, Windows 10 Home, Windows 8, Windows 10 Home x64, Windows 7, Windows 8 Enterprise, Windows 10 IOT Core, Windows 7 Enterprise, Windows 8 Enterprise x64, Windows XP, Windows 10 IoT Enterprise, Windows 7 Enterprise x64, Windows 8 Pro, Windows XP Home, Windows 10 Pro, Windows 7 Home Basic, Windows 8 Pro x64, Windows XP Home x64, Windows 10 Pro x64, Windows 7 Home Basic x64, Windows 8 x64, Windows XP Professional, Windows 10 x64, Windows 7 Home Premium, Windows 8.1, Windows XP Professional x64, Windows 7 Home Premium x64, Windows 8.1 Enterprise, Windows 7 Professional, Windows 8.1 Enterprise x64","Mac operating systems supported: Mac OS X 10.15 Catalina","Linux operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), RoHS","Weight & dimensions","Width: 86 mm","Depth: 26 mm","Height: 12 mm","Packaging data","Package width: 148 mm","Package depth: 137 mm","Package height: 42 mm","Package weight: 150 g","Packaging content","Cables included: USB","Resource CD: Yes","Quick installation guide: Yes","Logistics data","Harmonized System (HS) code: 85176990","Other features","Quick start guide: Yes"