"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","1984982","","Brother","HL-6050D","1984982","","Laser Printers","235","","","HL-6050D","20240307153452","ICECAT","1","129186","https://images.icecat.biz/img/norm/high/1984982-2420.jpg","270x266","https://images.icecat.biz/img/norm/low/1984982-2420.jpg","https://images.icecat.biz/img/gallery_mediums/img_1984982_medium_1481014968_1268_12184.jpg","https://images.icecat.biz/thumbs/1984982.jpg","","","Brother HL-6050D laser printer 1200 x 1200 DPI A4","Mono Laser Printer with Automatic Duplex Printing - A4, 24ppm, 1200 x 1200dpi, USB 2.0 & Parallel IEEE1284 ports","Brother HL-6050D, Laser, 1200 x 1200 DPI, A4, 24 ppm, Duplex printing","Brother HL-6050D. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing","The HL-6050D printer delivers the perfect balance of quality and durability and is the ideal printing solution for individual and small workgroups alike. Built–in double sided printing and 3 colour LCD status indicator are just two of this printer’s extensive list of features.\r\n\r\nFeatures:\r\n- Up to 24ppm monochrome printing speed\r\n- First print in under 11 seconds\r\n- Up to 1200 x 1200dpi print resolution\r\n- Hi-speed USB 2 and Parallel connection\r\n- Automatic duplex printing\r\n- Up to 500 sheet paper standard capacity\r\n- Up to 100 sheet multi-purpose tray\r\n- Up to 250 sheet output tray\r\n- Up to 500 sheet optional paper capacity\r\n- PCL6 and BR-Script 3 emulation\r\n- 32MB memory expandable up to 160MB\r\n- 3 colour LCD screen","https://images.icecat.biz/img/norm/high/1984982-2420.jpg|https://images.icecat.biz/img/gallery/img_610513_high_1470834684_5505_29052.jpg","270x266|250x250","|","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Time to first page (black, normal): 11 s","Features","Page description languages: PCL 6","Input & output capacity","Total input capacity: 500 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum input capacity: 500 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5, B6","Multi-Purpose Tray media weight: 60 - 161 g/m²","Media weight (tray 1): 60 - 105 g/m2","Network","Network ready: No","Supported network protocols (IPv4): TCP/IP, AppleTalk, IPX/SPX, DLC/LLC, NetBEUI","Performance","Internal memory: 32 MB","Maximum internal memory: 160 MB","Built-in processor: Yes","Processor model: Aurora SPARClite","Processor frequency: 200 MHz","Sound pressure level (printing): 52 dB","Sound power level (standby): 39 dB","Power","Power consumption (printing): 600 W","Power consumption (standby): 110 W","Power consumption (off): 8 W","Weight & dimensions","Weight: 20,8 kg","Dimensions (WxDxH): 400 x 425 x 310 mm","Other features","Mac compatibility: Yes","Printer management: BRAdmin Professional, Web BRAdmin","Compatibility: PC & Mac","Networking features: Ethernet 10/100BaseTx","Compatible operating systems: Windows 95/98/Me/NT 4.0/2000/XP & Vista.\nMac OS 8.6-9.2, OS X 10.1-10.2\nLinux","Custom media sizes: (69.9 - 215.9mm) x (116 - 406.4mm)","Wireless option type: 802.11b/g"