"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11" "","","18126436","","HP","D8F30AA","18126436","0887758280003|887758280003","Internal Solid State Drives","1563","","","512GB SATA Solid State Drive","20240311091446","ICECAT","1","606578","https://images.icecat.biz/img/gallery/12240002_7447390041.jpg","5000x3039","https://images.icecat.biz/img/gallery_lows/12240002_7447390041.jpg","https://images.icecat.biz/img/gallery_mediums/12240002_7447390041.jpg","https://images.icecat.biz/img/gallery_thumbs/12240002_7447390041.jpg","","","HP D8F30AA internal solid state drive 512 GB Serial ATA III","512GB SATA 6Gb/s Solid State Drive (2.5"" SSD in 3.5"" frame)","HP D8F30AA, 512 GB, 6 Gbit/s","HP D8F30AA. Solid-state drive capacity: 512 GB, Data transfer rate: 6 Gbit/s","SSDs emulate HDDs such that the operating system thinks it is talking to a hard drive. However the physical data mapping is quite different. In fact the SSD intelligently manages the physical location of data on the drive in the background via wear leveling algorithms that maximize the life of the SSD. The extremely fast access times of SSDs permit the SSD to move the data around as needed for wear leveling without impacting the performance. The net result is that defragmenting is not needed and defragmenting will not improve the performance. In fact, defragmentation should be turned off.\n\nAll of these SSDs benefit from the Microsoft Windows 7 TRIM command. The TRIM command is focused on maintaining MLC SSD write performance by erasing no longer used (released) logical blocks (aka files deleted from the Windows recycle bin) from the SSD automatically in the background. Note that TRIM is not supported with SSDs in a RAID array.","https://images.icecat.biz/img/gallery/12240002_7447390041.jpg","5000x3039","","","","","","","","","","Features","Solid-state drive capacity: 512 GB","Interface: Serial ATA III","Data transfer rate: 6 Gbit/s","Windows operating systems supported: Yes","Linux operating systems supported: Yes","HP segment: Business","Logistics data","Harmonized System (HS) code: 84717070","Other features","Internal: Yes"