"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","17282230","","StarTech.com","PCIUSB3S4","17282230","0065030849517|065030849517","Interface Cards/Adapters","175","","","4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power","20240306094641","ICECAT","1","273623","https://images.icecat.biz/img/gallery/17282230_8825484622.jpg","600x600","https://images.icecat.biz/img/gallery_lows/17282230_8825484622.jpg","https://images.icecat.biz/img/gallery_mediums/17282230_8825484622.jpg","https://images.icecat.biz/img/gallery_thumbs/17282230_8825484622.jpg","","","StarTech.com PCIUSB3S4 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)","StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA/SP4 Power - Quad Port PCI USB 3 Controller Card","StarTech.com PCIUSB3S4, PCI, USB 3.2 Gen 1 (3.1 Gen 1), Red, CE, FCC, TAA, REACH, Renesas/NEC - µPD720202, 5 Gbit/s","StarTech.com PCIUSB3S4. Host interface: PCI, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Red, Certification: CE, FCC, TAA, REACH. Chipset: Renesas/NEC - µPD720202, Data transfer rate (max): 5 Gbit/s. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows.... Width: 20 mm, Depth: 133 mm, Height: 65 mm","Add 4 SuperSpeed USB 3.0 ports to a computer through a PCI slot
The PCIUSB3S4 4-Port PCI to USB 3.0 Card enables legacy PCI slots to support the SuperSpeed USB 3.0 standard, which is capable of data transfer rates up to 5 Gbps. Using USB 3.0 devices with this card will increase data transfer rates with up to 1.3 Gbps of available bandwidth (PCI bus limit) - more than doubling performance compared to a USB 2.0 connection.
This versatile USB 3.0 adapter includes an optional SATA power connector which allows each USB port to deliver up to 900mA of power to connected USB 3.0 devices - suitable for even the most power hungry devices.
A perfect solution for older PCI-based systems or computers with only PCI expansion slots remaining, the card allows those systems to stay relevant and up-to-date with the latest USB technology. The card is also backward compatible with USB 2.0 and 1.x devices, so it will not only work with any future USB 3.0 devices, but will also support older devices.
The PCIUSB3S4 4-Port PCI USB 3.0 Card is backed by StarTech.com lifetime warranty and free lifetime technical support.
The StarTech.com Advantage
- Increased data transfer rates (up to 1.3 Gbps PCI bus limit) with USB 3.0 compatible devices
- Suitable for installation in standard-sized and Small Form Factor computers
- Supports bus-powered USB 3.0 devices","https://images.icecat.biz/img/gallery/17282230_8825484622.jpg|https://images.icecat.biz/img/gallery/17282230_0937685337.jpg|https://images.icecat.biz/img/gallery/17282230_9965808936.jpg|https://images.icecat.biz/img/gallery/17282230_7016146988.jpg|https://images.icecat.biz/img/gallery/17282230_7239807350.jpg","600x600|600x600|600x600|600x600|600x600","||||","","","","","","","","","ADD 4x SUPERSPEED USB 3.0 PORTS: This PCI/PCI-X Universal (3.3V & 5V, 32-bit) card adds four USB-A 3.2 Gen 1 ports to your computer or server through a PCI slot; Supports USB 3.0/3.1 Gen 1/USB 3.2 Gen 1x1|TRANSFER SPEEDS: USB PCI card with UASP achieves speeds up to the maximum of your PCI bus (1.3Gbps); Ideal for older computers with only PCI slots available like Dell OptiPlex 7010/HP Compaq dc7800; Backward compatible with USB 2.0/1.1/1.0|OPTIONAL POWER: USB PCI expansion card features SATA & SP4 power ports to supply additional power to the USB ports (when motherboard power is insufficient); Power can be connected to SATA or SP4 port to provide up to 5V 0.9A/4.5W per USB Type-A port|STANDARD & LOW PROFILE BRACKET: PCI USB card comes with a full-profile (standard) bracket pre-installed and a low-profile (half height) bracket included for versatile installation in both low-profile and full-profile computer systems|COMPATIBILITY: This card is Windows only; Supported versions: Windows XP and up, Windows Server 2003 and up; USB card is only compatible with PCI/PCI-X slots and is NOT COMPATIBLE with PCI-Express (PCIe); See PEXUSB3S4V for a PCIe solution","Ports & interfaces","Host interface: PCI","Output interface: USB 3.2 Gen 1 (3.1 Gen 1)","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","Internal SATA ports quantity: 1","Design","Internal: Yes","Product colour: Red","Certification: CE, FCC, TAA, REACH","Features","Chipset: Renesas/NEC - µPD720202","Data transfer rate (max): 5 Gbit/s","UASP support: Yes","Operational conditions","Operating temperature (T-T): 5 - 50 °C","Storage temperature (T-T): -25 - 70 °C","Operating relative humidity (H-H): 15 - 90%","System requirements","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019","Technical details","Sustainability certificates: RoHS","Weight & dimensions","Width: 20 mm","Depth: 133 mm","Height: 65 mm","Weight: 72 g","Packaging data","Mounting brackets included: Yes","Drivers included: Yes","Manual: Yes","Package width: 175 mm","Package depth: 145 mm","Package height: 33 mm","Package weight: 165 g","Logistics data","Harmonized System (HS) code: 84733020"