"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","14961533","","MSI","N680GTX-PM2D2GD5","14961533","4719072257415","Graphics Cards","170","","","N680GTX-PM2D2GD5","20200312174521","ICECAT","1","42219","https://images.icecat.biz/img/norm/high/14532342-6169.jpg","1000x800","https://images.icecat.biz/img/norm/low/14532342-6169.jpg","https://images.icecat.biz/img/norm/medium/14961533-3480.jpg","https://images.icecat.biz/thumbs/14532342.jpg","","","MSI N680GTX-PM2D2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5","N680GTX-PM2D2GD5 - GeForce GTX 680, PCI Express x16 3.0, 2048MB GDDR5, 256 bits, 2 x DVI, HDMI","MSI N680GTX-PM2D2GD5, GeForce GTX 680, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0","MSI N680GTX-PM2D2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 680, Processor frequency: 1006 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)","Afterburner Overclocking Utility\n- Support GPU/Memory Clock offset and Power limit control.\n- Support in-game video recording.\n- Support wireless control by android/iOS handheld devices.\n- Support built-in DX11 effect test.\n28nm GPU with PCI Express 3.0\n- 1st NVIDIA 28nm GPU.\n- Support NVIDIA GPU Boost Technology.\n- Support PCI Express 3.0\nAll Solid Capacitor\n- 10 years ultra long lifetime (under full load).\n- Lower temperature and higher efficiency.\n- Aluminum core without explosion.\n3DVision Surround\n- Support 3 displays in full stereoscopic 3D with a single card.\n- Support up to 4 displays with a single card.","https://images.icecat.biz/img/norm/high/14532342-6169.jpg|https://images.icecat.biz/img/gallery/img_14961533_high_1472547394_218_26430.jpg|https://images.icecat.biz/img/gallery/img_14961533_high_1472547394_781_26430.jpg|https://images.icecat.biz/img/gallery/img_14961533_high_1472547395_1724_26430.jpg","1000x800|640x613|640x416|640x579","|||","","","","","","","","","","Processor","Graphics processor family: NVIDIA","Graphics processor: GeForce GTX 680","Maximum resolution: 2560 x 1600 pixels","CUDA: Yes","Processor frequency: 1006 MHz","Parallel processing technology support: 2-Way SLI, 3-Way SLI","Processor boost clock speed: 1058 MHz","Graphics card RAMDAC: 400 MHz","Memory","Discrete graphics card memory: 2 GB","Graphics card memory type: GDDR5","Memory bus: 256 bit","Memory clock speed: 6008 MHz","Ports & interfaces","Interface type: PCI Express 3.0","HDMI ports quantity: 1","DVI-D ports quantity: 1","DVI-I ports quantity: 1","DisplayPorts quantity: 1","Performance","TV tuner integrated: No","DirectX version: 11","OpenGL version: 4.2","Dual Link DVI: Yes","PhysX: Yes","HDCP: Yes","NVIDIA 3D Vision: Yes","Design","Cooling type: Active","Number of fans: 1 fan(s)","Other features","HDMI: Yes","Dimensions (WxDxH): 270 x 111,15 x 38,75 mm"