"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144"
"","","14733036","","HP","BA6E85EA3X","14733036","","Laptops","151","","","NOTEBOOK BUNDEL (A6E85EA+A6E85EA+A6E85EA) 3x 630 S Pentium B960","20240307153452","ICECAT","1","75367","https://images.icecat.biz/img/norm/high/15743_11803308-4668.jpg","850x592","https://images.icecat.biz/img/norm/low/15743_11803308-4668.jpg","https://images.icecat.biz/img/norm/medium/15743_11803308-4668.jpg","https://images.icecat.biz/thumbs/11803308.jpg","","","HP NOTEBOOK BUNDEL (A6E85EA+A6E85EA+A6E85EA) 3x 630 S Pentium B960 Intel® Pentium® 39,6 cm (15.6"") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium","Intel Pentium B960 (2.2GHz, 2MB L3), 15.6"" LED HD (1366 x 768), 4GB DDR3 SDRAM, 320GB 5400 rpm SATA II, DVD+/-RW SuperMulti DL, Intel HD Graphics, 802.11b/g/n, Bluetooth 3.0, Windows 7 Home Premium 64","HP NOTEBOOK BUNDEL (A6E85EA+A6E85EA+A6E85EA) 3x 630 S Pentium B960, Intel® Pentium®, 2,2 GHz, 39,6 cm (15.6""), 1366 x 768 pixels, 4 GB, 320 GB","HP NOTEBOOK BUNDEL (A6E85EA+A6E85EA+A6E85EA) 3x 630 S Pentium B960. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2,5 kg","Stylish performance. Watch, present, video conference, and multitask on this durable, stylish notebook. This versatile and secure HP 630 boasts a 39,6 cm (15.6"") diagonal HD monitor to make an impression in and out of the office.\n\nFeatures\n\nEquipped to get the job done\n- Optimized for Genuine Windows® 7 Professional, you gain strong processor capabilities, wireless functionality and a 39,6 cm (15.6"") diagonal HD display.\n\nStylish design\n- This notebook has a sophisticated ID design with smooth matte surface in an understated pewter color for a clean professional look.\n\nSystem recovery\n- Your data is important. With HP Recovery Manager preinstalled in image, you can quickly recover and get back to work when your operating system is corrupted.\n\nEasily stay productive\n- With optional Wi-Fi CERTIFIED™ WLAN you can send and receive e-mails or access the Internet – at work, at home and at your favorite hotspots.\n\nCrystal clear collaboration\n- Reduce your communication costs and improve your productivity with the webcam for video conferencing, digital microphones and Altec Lansing speaker for better sound quality.\n\nThe best of both worlds\n- With Switchable Graphics (on select models), you can get high performance from discrete graphics or the long battery life of integrated graphics in the same notebook.","https://images.icecat.biz/img/norm/high/15743_11803308-4668.jpg|https://images.icecat.biz/img/gallery/img_13829691_high_1472545143_4864_26430.jpg|https://images.icecat.biz/img/gallery/12852681_5585.jpg|https://images.icecat.biz/img/gallery/12852681_6045.jpg","850x592|400x400|510x379|277x246","|||","","","","","","","","","","Design","Country of origin: China","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: B960","Processor frequency: 2,2 GHz","Processor cores: 2","Processor threads: 2","System bus rate: 5 GT/s","Processor cache: 2 MB","Processor cache type: L3","Processor socket: Socket 988","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium B900 Series for Mobile","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: Q0","Thermal Design Power (TDP): 35 W","Tjunction: 85 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 22","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 320 GB","Storage media: HDD","Optical drive type: DVD Super Multi DL","Total HDDs capacity: 320 GB","Number of hard drives installed: 1","Hard drive interface: SATA II","Hard drive speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Audio","Audio system: HD Audio","Number of built-in speakers: 1","Built-in microphone: Yes","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 3.0+HS","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: Yes","TV-out: No","Performance","Motherboard chipset: Intel® HM65 Express","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard layout: QWERTY","Software","Operating system installed: Windows 7 Home Premium","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5x37.5 (rPGA988B)","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SR07V","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 59836","Conflict-Free processor: No","Integrated 4G WiMAX: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery life (max): 5 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2,5 kg","Width: 376 mm","Depth: 247 mm","Height: 31,8 mm","Other features","Infrared data port: No","Graphics card family: Intel"