"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19" "","","140642","","Vertiv","AMX5120-202","140642","","KVM Switches","282","","","AMX5120 User Station","20240307153452","ICECAT","","36965","https://images.icecat.biz/img/norm/high/69977-6690.jpg","240x121","https://images.icecat.biz/img/norm/low/69977-6690.jpg","https://images.icecat.biz/img/gallery_mediums/img_69977_medium_1480677659_8132_2323.jpg","https://images.icecat.biz/thumbs/69977.jpg","","","Vertiv AMX5120 User Station KVM switch","AMX user station for single user, UTP connection, desktop user station with local PC port","Vertiv AMX5120 User Station, 1600 x 1200 pixels","Vertiv AMX5120 User Station. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Weight: 2 kg. Connectivity technology: Wired, Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 292 x 279 x 44 mm","The Avocent AMX5120 desktop user station doubles as a monitor stand and provides access from the desk to one matrix switch and one local computer.The AMX5120 user station connects to the user’s multi-platform KVM peripherals and sends the KVM signals over an industry standard UTP cable to Avocent’s AMX matrix switch.Avocent's AutoTuning technology allows the AMX5120 stattion to automatically compensate for varying cable types and lengths, including CAT 5, CAT 5e and CAT 6 and adjust for signal losses each time a switch is made to a server. The AMX5120 user station works with the OSCAR on-screen interface to assist with configuration and server selection.\r\n\r\n-Allows a desktop user to access a local computer, using an AMIQ server interface module, and matrix computers – all from one user interface \r\n-Supports multi-platform peripherals: PS/2 and Sun \r\n-Video Display - Optimal video resolutions up to 1280 x 1024 at 300 metres\r\n-Connectivity - End-to-end UTP cable, including CAT 5, CAT 5e, CAT 6\r\n-Automatically compensates for varying cable types (CAT 5, CAT 5e and CAT 6 including GigaFlex) and lengths \r\n-Offers video resolutions up to 1024 x 768 at 300 metres\r\n-Works with OSCAR GUI to assist with configuration and server selection\r\n-Enables switching of stereo speakers and mono microphone\r\n-Provides serial switching up to 38.4Kbps\r\n-Flash Upgrade - simultaneously applies flash updates for all connected devices\r\n-Local PC Access - user stations allow a local computer to be used for the same AMX user interface\r\n\r\nSUPPORTED HARDWARE\r\n- Computer: PS/2, Sun and USB \r\n- Monitor: VGA, SVGA, XGA, SXGA, up to 1600 x 1200 @ 75Hz resolution\r\n- Peripherals: PS/2 keyboard, PS/2 mouse, IntelliMouse (PS/2 only), Sun Type 5 and Type","https://images.icecat.biz/img/norm/high/69977-6690.jpg","240x121","","","","","","","","","","","Ports & interfaces","Number of computers controlled: 1","Keyboard port type: PS/2","Mouse port type: PS/2","Video port type: VGA","Performance","Maximum resolution: 1600 x 1200 pixels","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 50 °C","Weight & dimensions","Weight: 2 kg","Other features","Connectivity technology: Wired","Power supply type: 100 - 240 VAC","Dimensions (WxDxH): 292 x 279 x 44 mm","Compliance industry standards: UL,CUL,FCC,VCCi,CE","Ports quantity: 1","I/O ports: 2 x KVM RJ-45\n1 x VGA (HD-15)\n1 x keyboard 6 pin mini-DIN (PS/2)\n1 x mouse 6 pin mini-DIN (PS/2)\n1 x keyboard / mouse 8 PIN mini-DIN\n1 x 9 pin D-Sub (DB-9)"