"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","1349701","","Linksys","WAP54G-UK","1349701","","Wireless Access Points","909","","","Wireless Access Point 802.11g","20221021101432","ICECAT","1","50427","https://images.icecat.biz/img/norm/high/1349701-7447.jpg","200x182","https://images.icecat.biz/img/norm/low/1349701-7447.jpg","https://images.icecat.biz/img/gallery_mediums/img_1349701_medium_1480991142_6117_5955.jpg","https://images.icecat.biz/thumbs/1349701.jpg","","","Linksys Wireless Access Point 802.11g 54 Mbit/s","Wireless Access Point 802.11g","Linksys Wireless Access Point 802.11g, 54 Mbit/s, 2.4 GHz, 256 user(s), WEP, WPA, 12 V, FCC","Linksys Wireless Access Point 802.11g. Maximum data transfer rate: 54 Mbit/s, Frequency band: 2.4 GHz, Number of users: 256 user(s). Security algorithms: WEP, WPA. AC input voltage: 12 V. Certification: FCC. Compatible operating systems: Windows 98SE, Me, 2000, XP, Minimum system requirements: Minimum processor: 200 MHz, 64 MB RAM","The Linksys Wireless-G Access Point lets you connect Wireless-G (802.11g) or Wireless-B (802.11b) devices to your wired network so you can add PCs to the network with no cabling hassle. Create a ""wireless bubble"" in that hard-to-wire home or office space, and save the time, hassle, and expense of running cables. Plus, notebook PCs can travel around your home or office and stay connected wherever they go. Since both standards are built in, you can protect your investment in existing Wireless-B infrastructure, and migrate your network devices to screaming fast Wireless-G standard as your needs grow. \r\nYou can also use the Wireless-G Access Point as a kind of ""cable-less cable"" to connect remote areas together. Maybe Shipping is all the way across the warehouse from Receiving. Or maybe you want to set up a home office in your detached garage. With one Wireless-G Access Point in the garage and another one in the house, you're connected at up to 54Mbps – with no cable to run. \r\n\r\nThe new push button setup feature makes it easy to configure your wireless devices. Just push the button on the Access Point and on your other SecureEasySetup-enabled wireless device to automatically create an encryption-secured wireless connection. Wi-Fi Protected Access™ (WPA) protects your data and privacy with up to 128-bit industrial-strength encryption. You can use the MAC Address filter to decide exactly who has access to your wireless network. And for the ultimate in wireless protection, the Wireless-G Access Point comes with built-in access to the Linksys Wireless Guard service (free trial included), which gives small businesses the security of WPA-RADIUS, without the hassle of building an authentication server. Access Point configuration is a snap with the web browser-based configuration utility. \r\n\r\nThe Linksys Wireless-G Access Point is the best way to add wireless capability to your existing home or small office network. \r\n\r\n- Add high-speed Wireless-G access to your wired home or office network. \r\n- Data rates up to 54Mbps in Wireless-G (802.11g) mode, and up to 11Mbps in Wireless-B (802.11b). \r\n- Push button setup feature makes wireless configuration secure and simple. \r\n- Advanced wireless security: 128-bit WPA encryption, MAC filtering, and free trial of maximum security Linksys Wireless Guard WPA-RADIUS service.","https://images.icecat.biz/img/norm/high/1349701-7447.jpg","200x182","","","","","","","","","","Features","2.4 GHz: Yes","Maximum data transfer rate: 54 Mbit/s","Frequency band: 2.4 GHz","Number of users: 256 user(s)","Security","Security algorithms: WEP, WPA","MAC address filtering: Yes","Power","AC input voltage: 12 V","Design","Certification: FCC","Performance","Compatible operating systems: Windows 98SE, Me, 2000, XP","Minimum system requirements: Minimum processor: 200 MHz, 64 MB RAM","Weight & dimensions","Dimensions (WxDxH): 186 x 169 x 48 mm","Weight: 460 g","Other features","Indoor range: 100 m","Outdoor range: 450 m","Compliance industry standards: IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u","Networking features: LAN, WLAN,VPN","Operational conditions","Operating relative humidity (H-H): 10 - 80%","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Storage relative humidity (H-H): 5 - 90%","Other features","I/O ports: 1 x 10/100 Auto-Cross Over (MDI/MDI-X) \npower","Connectivity LEDs: Y"