"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","128862","","CLUB3D","CGA-PX86VTVD","128862","","Graphics Cards","170","","","ATI Radeon X800PRO VIVO","20190404043746","ICECAT","","23100","https://images.icecat.biz/img/norm/high/128862-9347.jpg","400x429","https://images.icecat.biz/img/norm/low/128862-9347.jpg","https://images.icecat.biz/img/gallery_mediums/img_128862_medium_1480685334_5269_2323.jpg","https://images.icecat.biz/thumbs/128862.jpg","","","CLUB3D ATI Radeon X800PRO VIVO GDDR3","ATI Radeon X800PRO VIVO","CLUB3D ATI Radeon X800PRO VIVO, GDDR3, 256 bit, 2048 x 1536 pixels, AGP 8x","CLUB3D ATI Radeon X800PRO VIVO. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x","The Club 3D Radeon X800 is the fastest and most advanced Graphics Processor on the market. With up to 16 pixelpipelines, 6 vertexpipes, 256 bit GDDR3 memory interface, 1536 shader instructions, up to 5 floating point Shader instructions and up to 12 VertexShader Operations per clock cycle it will bring the best Gaming Experience ever met. New techniques as 3Dc, Temporal Multi Sampling Anti Aliasing will bring unmatched image quality to games on an extremely high frame rates. \r\nThe Radeon X800 is based on the latest TSMC 0.13 micron copper low-k manufacturing process, to achieve higher clockspeeds without the huge power consumption.\r\n\r\nFeatures:\r\n• DirectX 9.x compliant\r\n• VertexShaders 2.x\r\n• PixelShaders 2.x\r\n• High Dimension Floating-Point Textures\r\n• Multiple Render Targets\r\n• Up to 16x Anisotropic Filtering\r\n• Up to 6x Multi Sampling Anti Aliasing\r\n• Up to 12x Temporal Multi Sampling Anti Aliasing\r\n• Full Screen Anti Aliasing Gamma Correction\r\n• Video Gamma Correction\r\n• 3Dc Normal Map Compression \r\n• Video In, Video Out","https://images.icecat.biz/img/norm/high/128862-9347.jpg","400x429","","","","","","","","","","","Processor","Maximum resolution: 2048 x 1536 pixels","Graphics card RAMDAC: 400 MHz","Memory","Graphics card memory type: GDDR3","Memory bus: 256 bit","Ports & interfaces","Interface type: AGP 8x","System requirements","Minimum system requirements: AGP (4x/8x) slot\nCD-ROM drive \n350W Power Supply","Minimum processor: Intel Pentium","Minimum RAM: 128 MB","Other features","Mac compatibility: No","Power requirements: 58W","Compatible operating systems: • Windows XP/MCE/2000 \n• Linux\n","Processor","Graphics card bus clock speed: 475 MHz","Ports & interfaces","I/O ports: 1x Video In\n1x Video Out\n","Other features","External video modes refresh rate (max): 200 Hz"