"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108"
"","","12257374","","Sony","NEX-7K","12257374","","Digital Cameras","575","","","NEX-7 Body with standard zoom lens","20240307153452","ICECAT","1","180054","https://images.icecat.biz/img/norm/high/10905059-Sony.jpg","1000x391","https://images.icecat.biz/img/norm/low/10905059-Sony.jpg","https://images.icecat.biz/img/norm/medium/10905059-Sony.jpg","https://images.icecat.biz/thumbs/10905059.jpg","","","Sony NEX-7K + 18-55mm MILC 2,4 MP 6000 x 4000 pixels Black","24.3MP, Full HD AVCHD, 25/50p, OLED Tru-Finder, 10fps, 7.5cm LCD, built-in flash, 18-55mm lens, HDMI, USB2.0, black","Sony NEX-7K + 18-55mm, 2,4 MP, 6000 x 4000 pixels, HD, Black","Sony NEX-7K + 18-55mm. Camera type: MILC, Megapixel: 2,4 MP, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 16000. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. HD type: HD, Maximum video resolution: 1440 x 1080 pixels. Display diagonal: 7,62 cm (3""). Viewfinder type: Electronic. Product colour: Black","Professional quality in your pocket with interchangeable lenses\n\n- 24.3 effective megapixel DSLR-quality images.\n- Must-have styling with light magnesium body.\n- Full HD movies with AF tracking and manual control.\n\nIconic style, professional quality\n\nFollow your creative passion wherever it leads you. Capture stunning images with the versatility of interchangeable lenses – all without the size and weight of a DSLR. Don't compromise with ultra-desirable styling and serious photo features.\n\nExtraordinary picture quality\nThe ultra-high resolution 24.3 megapixel Exmor APS HD CMOS sensor offers phenomenal imaging performance: like a DSLR camera, but without the size and weight. You'll see the difference with richly detailed, low-noise pictures, even in low light.\n\nAmazing HD movies\nCapture smoothly detailed Full HD videos with quick autofocus to track the action - even while you're zooming. Beautiful background defocus effects add an extra dimension to creative movie shooting.\n\nPrecision electronic viewfinder\nFrame and shoot - even in bright sunshine - with the camera's viewfinder held close to your eye. The Tru-Finder gives an ultra-clear, high contrast view of the scene. It's great for composing still photos and HD video with confidence.\n\nPowerful creative control\nMake quick, intuitive adjustments of exposure, focus mode and other settings. The new Tri-Navi interface gives you full creative control with two large mechanical dials\n\nPick the perfect lens\nWhy compromise your artistic vision? Select from a choice of compact E-mount lenses - from ultra-slim wide angle to powerful telephoto zoom. Or add an optional mount adaptor and enjoy the limitless possibilities of your A-mount lens collection.","https://images.icecat.biz/img/norm/high/10905059-Sony.jpg|https://images.icecat.biz/img/gallery/10905059-Sony-NEX7B.CEH-8262.jpg|https://images.icecat.biz/img/gallery/10905060-Sony-NEX7KB.CEH-3125.jpg|https://images.icecat.biz/img/gallery/10905059-Sony-NEX7B.CEH-8264.jpg|https://images.icecat.biz/img/gallery/10905060-Sony-NEX7KB.CEH-3127.jpg","1000x391|1000x391|1000x391|1000x391|1000x449","||||","","","","","","","","","","Picture quality","Camera type: MILC","Megapixel: 2,4 MP","Maximum image resolution: 6000 x 4000 pixels","Still image resolution(s): 3008 x 2000,4240 x 2826","Image stabilizer: No","Image sensor size (W x H): 23,5 x 15,6 mm","Lens system","Focal length range: 18 - 55 mm","Minimum aperture number: 3,5","Maximum aperture number: 5,6","Lens mount interface: Sony E","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Continuous Auto Focus, Flexible Spot Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus","Auto Focus (AF) points: 25","Smile detection: Yes","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 16000","Light exposure modes: Aperture priority AE, Auto, Manual, Shutter priority AE","Light exposure correction: ± 5EV (1/3EV step)","Light exposure control: Program AE","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/4000 s","Slowest camera shutter speed: 30 s","Camera shutter type: Electronic","Flash","Flash modes: Auto, Fill-in, Flash off, Slow synchronization","Flash exposure lock: Yes","Flash guide number: 6 m","Flash recharging time: 4 s","Flash sync-speed: 0.00625 s","Flash metering modes: Wireless triggering","Video","Video recording: Yes","Maximum video resolution: 1440 x 1080 pixels","HD type: HD","Video resolutions: 640 x 480,1280 x 720,1440 x 1080,1920 x 1080","Motion JPEG frame rate: 30 fps","Video formats supported: AVCHD, H.264, MP4, MPEG4","Audio","Audio formats supported: AAC, AC3","Memory","Compatible memory cards: MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC","Display","Display: LCD","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 921,600 pixels","Vari-angle LCD display: Yes","Viewfinder","Viewfinder type: Electronic","Magnification: 1,09x","Ports & interfaces","PictBridge: No","USB version: 2.0","DC-in jack: Yes","Camera","White balance: Cloudy, Daylight, Fluorescent, Incandescent, Shade","Scene modes: Portrait, Sunset, Landscape","Photo effects: Black&White, Sepia, Vivid","Brightness adjustment: Yes","Saturation adjustment: Yes","Camera playback: Movie, Single image","Dioptre correction: Yes","Histogram: Yes","Live view: Yes","3D: Yes","Image editing: Rotating","Camera file system: DCF 2.0, DPOF 1.1, Exif 2.3, RAW","Image quality adjustment: Saturation, Sharpness","Anti-dust function: Yes","Design","Product colour: Black","Battery","Battery technology: Lithium","Battery type: NP-FW50","Number of batteries supported: 1","Battery level indicator: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Width: 119,9 mm","Depth: 42,6 mm","Height: 66,9 mm","Packaging content","AC adapter included: Yes","Battery charger included: Yes","Batteries included: Yes","Handheld remote control: No","Other features","Video capability: Yes","Built-in flash: Yes","Digital SLR: Yes","HDMI ports quantity: 1","Power source type: AC, Battery","Aperture priority AE: Yes","Display tilting: Yes","Electrical viewfinder: Yes","Number of HDMI outputs: 1","Manual exposure: Yes","Panorama: Yes","Rotating: Yes","Shutter priority AE: Yes","USB 2.0 connectors: Yes"