"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16"
"","","1193644","","Zyxel","AG120","1193644","","Network Cards","182","","","AG-120 54 Mb Dual Band Wireless Cardbus Adapter 802.11 a/g","20221021101432","ICECAT","","20140","https://images.icecat.biz/img/norm/high/1193644-1356.jpg","250x250","https://images.icecat.biz/img/norm/low/1193644-1356.jpg","https://images.icecat.biz/img/gallery_mediums/img_1193644_medium_1480990240_0148_5647.jpg","https://images.icecat.biz/thumbs/1193644.jpg","","","Zyxel AG-120 54 Mb Dual Band Wireless Cardbus Adapter 802.11 a/g 54 Mbit/s","AG-120 54 Mb Dual Band Wireless Cardbus Adapter 802.11 a/g","Zyxel AG-120 54 Mb Dual Band Wireless Cardbus Adapter 802.11 a/g, Wireless, CardBus, 54 Mbit/s","Zyxel AG-120 54 Mb Dual Band Wireless Cardbus Adapter 802.11 a/g. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 54 Mbit/s","Dual-band Universal Wireless Network Access\r\n- Complies with IEEE 802.11a/b/g\r\n- Wireless security with 64/128/256-bit WEP Encryption and WPA/WPA2\r\n- Software Access Point (AP) support\r\n- Instant wireless network setup and connection with One Touch Intelligent Security Technology (OTIST)\r\n- Supports WMM for higher throughput and QoS\r\n- Supports Window XP 64-Bit Edition \r\n\r\nUniversal Wireless Client Adapters\r\nZyXEL's IEEE 802.11a/b/g dual-band wireless client adapter connects your desktop or computer to three wireless standard networks (A, B and G). To avoid interference, you can use auto frequency band selection or switch to IEEE 802.11a connection mode. Unlike IEEE 802.11b/g networks which use the 2.4GHz band, IEEE 802.11a uses the 5GHz frequency range specifically for high-speed transmission. In addition, with IEEE 802.11a, you don't have to worry about interference from Bluetooth systems or home appliances (such as microwave ovens and cordless phones).\r\n \r\nWireless Client and Access Point Operating Modes\r\nZyXEL's wireless network adapter series works as a wireless client or access point. With the built-in AP function, you can instantly create your wireless network without buying an additional AP. Or, use the wireless adapter to connect to existing wireless networks easily. \r\n \r\nEnhanced Wireless Security\r\nIn addition to basic 64/128/256-bit WEP encryption, ZyXEL's wireless network adapters feature the latest, enhanced wireless security mechanisms such as IEEE 802.1x authentication and Wi-Fi Protected Access (WPA/WPA2). The enhanced security functions protect wireless communication and only allow authorized users access to your network. This protects your network from malicious break-ins and information theft. \r\n \r\nEasy Installation and Intuitive User Interface\r\nThe auto setup wizard helps you install and set up a wireless connection without hassle. Moreover, the intuitive user interface guides you through the configuration with the language of your choice.","https://images.icecat.biz/img/norm/high/1193644-1356.jpg","250x250","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: CardBus","Network","Maximum data transfer rate: 54 Mbit/s","Design","Certification: CE, FCC, RoHS","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Operating relative humidity (H-H): 20 - 95%","Weight & dimensions","Weight: 40 g","Other features","Compliance industry standards: IEEE 802.11b, IEEE 802.11a, IEEE 802.11g, Wi-Fi","Dimensions (WxDxH): 53 x 115 x 6 mm","Supported data transfer rates: 54/48/36/24/18/12/11/9/6/5.5/2/1 Mbps"