"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27"
"","","102439","","APC","SYA8K16IXR","102439","0731304221562|731304221562","Uninterruptible Power Supplies (UPSs)","817","","","SYA8K16IXR","20240304081126","ICECAT","1","175277","https://images.icecat.biz/img/norm/high/102439-8254.jpg","331x500","https://images.icecat.biz/img/norm/low/102439-8254.jpg","https://images.icecat.biz/img/gallery_mediums/img_102439_medium_1480681493_6237_2323.jpg","https://images.icecat.biz/thumbs/102439.jpg","","","APC SYA8K16IXR uninterruptible power supply (UPS) 8 kVA 5600 W","APC Symmetra LX 8kVA Scalable to 16kVA N+1 Ext. Run Tower, 220/230/240V or 380/400/415V","APC SYA8K16IXR, 8 kVA, 5600 W, 57,4 min, 122,6 min, SYBT5, 0 - 40 °C","APC SYA8K16IXR. Output power capacity: 8 kVA, Output power: 5600 W. Typical backup time at full load: 57,4 min, Typical backup time at half load: 122,6 min, Replacement battery cartridge: SYBT5. Weight: 474 g. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, Smart-Slot, Output connections: (1) Hard Wire 3-wire (H N + G)","APC Symmetra LX, 8000VA/5600W, Input 230V, 400V 3PH/Output 230V, Interface Port DB-9 RS-232, Smart-Slot, Extended runtime model
\r\nIncludes: CD with software, Documentation CD, User Manual, Web/SNMP Management Card
\r\n\r\nGeneral Features:
\r\nAudible Alarms, \r\nAutomatic internal bypass, \r\nAutomatic restart of loads after UPS shutdown, \r\nAutomatic self-test, \r\nBattery modules connected in parallel, \r\nCold-start capable, \r\nConfigurable for N+1 internal redundancy, \r\nDisconnected battery notification, \r\nField-replaceable power distribution panel, \r\nFrequency and voltage regulation, \r\nGenerator Compatible, \r\nHot-swappable batteries, \r\nHot-swappable intelligence modules, \r\nHot-swappable power modules, \r\nInfraStruXure Manager Compatible, \r\nInput Power Factor Correction, \r\nIntelligent Battery Management, \r\nLCD display, \r\nManageable external batteries, \r\nModular design, \r\nNetwork manageable, \r\nPlug-and-Play external batteries, \r\nPower conditioning, \r\nPower Modules connected in parallel, \r\nPredictive failure notification, \r\nProgrammable Frequency, \r\nRack/Tower Convertible, \r\nRedundant Intelligence Modules, \r\nRemovable input/output wiring tray, \r\nResettable circuit breakers, \r\nSafety-agency approved, \r\nScalable Power Capacity, \r\nScalable runtime, \r\nShippable with modules installed, \r\nSmartSlot, \r\nUser-replaceable batteries, \r\nUser-replaceable intelligence modules, \r\nUser-replaceable power modules. \r\n","https://images.icecat.biz/img/norm/high/102439-8254.jpg","331x500","","","","","","","","","","","Features","Output power capacity: 8 kVA","Output power: 5600 W","Emergency Power Off (EPO): Yes","Battery","Typical backup time at full load: 57,4 min","Typical backup time at half load: 122,6 min","Replacement battery cartridge: SYBT5","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 474 g","Logistics data","Harmonized System (HS) code: 85078000","Other features","Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof","Interface: DB-9 RS-232, Smart-Slot","Output connections: (1) Hard Wire 3-wire (H N + G)","Input connection type: Hard Wire 3 wire (1PH+N+G), Hard Wire 5-wire (3PH + N + G)","Dimensions (WxDxH): 730 x 480 x 1520 mm","Nominal output voltage: 230 V","Output voltage note: Configurable for 220: 230 or 240 nominal output voltage","I/O ports: Available Smart Slot Interface Quantity - 1 \nPre-Installed SmartSlot Cards - AP9619\n"