"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","102190683","","Tripp Lite","U038AB-006-S-LB","102190683","0037332276773|037332276773","USB Cables","1158","","","U038AB-006-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.8 m)","20240219222822","ICECAT","1","23655","https://images.icecat.biz/img/gallery/49b4fc2d3ee2ef2afcd696969776e99a.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/49b4fc2d3ee2ef2afcd696969776e99a.jpg","https://images.icecat.biz/img/gallery_mediums/49b4fc2d3ee2ef2afcd696969776e99a.jpg","https://images.icecat.biz/img/gallery_thumbs/49b4fc2d3ee2ef2afcd696969776e99a.jpg","http://objects.icecat.biz/objects/mmo_102190683_1708378090_7806_131471.pdf","","Tripp Lite U038AB-006-S-LB USB cable 1,83 m USB 2.0 USB A USB C Blue","Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.8 m)","Tripp Lite U038AB-006-S-LB, 1,83 m, USB A, USB C, USB 2.0, 480 Mbit/s, Blue","Tripp Lite U038AB-006-S-LB. Cable length: 1,83 m, Connector 1: USB A, Connector 2: USB C, USB version: USB 2.0, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel, Product colour: Blue","USB Cable Charges and Syncs Your Phone or Other USB-C Mobile Device\nThis USB sync/charge cable (M/M) connects your smartphone, tablet, MacBook Pro, Windows laptop or other USB-C device to the USB-A port on a computer, wall charger or car charger. It supports power output up to 20V/3A (60W), which is sufficient for fast charging and powering most mobile devices. It also simultaneously synchronizes and transfers data at USB 2.0 speeds up to 480 Mbps.\n\nInnovative Soft Cable Jacket Prevents Tangles, Allows Flexible Bends\nVery flexible for convenient on-the-go connections, this ultra-soft silicone-layered jacket avoids nasty tangles in your backpack or laptop bag and feels nice to the touch. Plus, it bends easily for connecting to devices in tight spaces or around obstacles.\n\nProvides Extra Protection Against Certain Bacteria\nThe molded connectors and jacket are constructed using an antibacterial material that is effective in inhibiting Escherichia coli (E. coli) and Staphylococcus aureus (staph). This added protection makes this Safe-It™ cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.\n\nLight Blue Jacket Helps Avoid Misidentification That Can Cause Costly Downtime\nThe USB cable has a light blue jacket, which is easy to identify quickly in a crowded charging station and helps prevent the cable from becoming accidentally disconnected.","https://images.icecat.biz/img/gallery/49b4fc2d3ee2ef2afcd696969776e99a.jpg|https://images.icecat.biz/img/gallery/296a4d756ba8f7fb74fd3f3f2b9dcd42.jpg|https://images.icecat.biz/img/gallery/872cbb2faf16e5a711aacaf35a7ae784.jpg|https://images.icecat.biz/img/gallery/36bbe9b87ac3ed44bb19757951596c81.jpg|https://images.icecat.biz/img/gallery/8411a8fac06076cb59e7653b1f4da247.jpg|https://images.icecat.biz/img/gallery/48ca06c7a1f89aa15d275b1ef99a01ee.jpg|https://images.icecat.biz/img/gallery/f141e56301271bad336c2ccc6449ab1f.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Features","Cable length: 1,83 m","USB version: USB 2.0","Connector 1: USB A","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Blue","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel","Cable jacket material: Silicone","Maximum data transfer rate: 480 Mbit/s","Country of origin: Vietnam","Weight & dimensions","Cable diameter: 4,1 mm","Weight: 60 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177,8 mm","Package depth: 12,7 mm","Package height: 228,6 mm","Package weight: 90 g","Package type: Polybag","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS, UKCA","Operational conditions","Operating temperature (T-T): -10 - 60 °C","Storage temperature (T-T): -20 - 60 °C","Logistics data","Harmonized System (HS) code: 8544,42,2000","Master (outer) case width: 348 mm","Master (outer) case length: 25,4 mm","Master (outer) case height: 398,8 mm","Master (outer) case weight: 640 g","Quantity per master (outer) case: 10 pc(s)","Other features","Depth: 12,7 mm","Height: 228,6 mm","Width: 177,8 mm"