"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121" "","","97449654","","DELL","P2423DE","97449654","","Computer Monitors","222","P Series","","Dell 24 USB-C Hub Monitor - P2423DE","20240527161200","ICECAT","1","21832","https://images.icecat.biz/img/gallery/97308070_7422482402.jpg","5000x5000","https://images.icecat.biz/img/gallery_lows/97308070_7422482402.jpg","https://images.icecat.biz/img/gallery_mediums/97308070_7422482402.jpg","https://images.icecat.biz/img/gallery_thumbs/97308070_7422482402.jpg","","http://objects.icecat.biz/objects/mmo_97449654_1701954749_0639_160.pdf","DELL P Series P2423DE LED display 60.5 cm (23.8"") 2560 x 1440 pixels Quad HD LCD Black","60.5cm (23.8"") Quad HD 2560 x 1440 W-LED IPS, 16:9, 300cd/m², 16.7M, 5ms, 178°/178°, 1000:1","DELL P Series P2423DE, 60.5 cm (23.8""), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black","DELL P Series P2423DE. Display diagonal: 60.5 cm (23.8""), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black","Experience pure productivity on a 23.8-inch QHD monitor featuring extensive connectivity and ComfortView Plus.","https://images.icecat.biz/img/gallery/97308070_7422482402.jpg|https://images.icecat.biz/img/gallery/97308070_4252052924.jpg|https://images.icecat.biz/img/gallery/97308070_1850278104.jpg|https://images.icecat.biz/img/gallery/97308070_0067269105.jpg|https://images.icecat.biz/img/gallery/97308070_4784111159.jpg|https://images.icecat.biz/img/gallery/97308070_6909383876.jpg|https://images.icecat.biz/img/gallery/97247749_4926681504.jpg","5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000","||||||","","http://objects.icecat.biz/objects/mmo_97449654_1701954748_86_160.pdf|http://objects.icecat.biz/objects/97449654_36738208.jpeg","http://objects.icecat.biz/objects/mmo_97449654_1701954748_9119_160.pdf","","","","","A QHD hub monitor optimized for productivity|http://images.icecat.biz/img/bullets/97449654-6571c4bd2bfb2664735643.jpg|QHD Screen:\nOptimized to deliver high performance details and clarity.\n\nExtensive connectivity:\nEasily connect to your devices with DisplayPort (in), DisplayPort (out), USB-C, RJ45, HDMI, 4x SuperSpeed USB 5Gbps and more.\n\nComfortable and efficient productivity|http://images.icecat.biz/img/bullets/97449654-6571c4bd2cca8458434894.jpg|Designed with wellness in mind:\nComfortView Plus—an always-on, built-in low blue light screen—reduces potentially harmful blue light emissions without compromising color.\n\nColor consistency comes standard:\nSee consistent, vibrant colors across a wide viewing angle enabled by In-Plane Switching (IPS) technology. With 99% sRGB coverage, you get precise colors right out of the box.\n\nMoves with you:\nOptimize your monitor’s orientation by tilting, swiveling and pivoting the height to a maximum of 150mm.\n\nTurn your workspace into an organized productivity hub|http://images.icecat.biz/img/bullets/97449654-6571c4bd2d1d0836828215.jpg|Extensive connectivity:\nEasily connect to your devices with DisplayPort (in), DisplayPort (out), USB-C, HDMI, 4x SuperSpeed USB 5Gbps and more.\n\nClutter-free setup:\nYour monitor serves as your own productivity hub with RJ45 for wired Ethernet connectivity and USB-C providing up to 90W power delivery, all in a clutter-free setup.\n\nJumpstart productivity:\nSimply press the monitor power button and the power sync feature seamlessly starts your monitor and connected Dell PC, even when the laptop lid is closed. Compatible with select Dell PCs.\n\nAdvanced multitasking with Dell Display Manager|http://images.icecat.biz/img/bullets/97449654-6571c4bd2d6bf685305986.jpg|Productivity at every level:\nEasy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.\n\nSeamless transitions:\nThe auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.\n\nThe key to convenience:\nShortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.\n\nMore ways to manage:\nAsset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.\n\nGreen thinking: for today and tomorrow|http://images.icecat.biz/img/bullets/97449654-6571c4bd2dbc3335203596.jpg|Environmental standards:\nThis monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design and meets the latest environmental standards such as EnergyStar®, and TCO Certified Edge, and is EPEAT® Gold registered.\n\nEco-conscious packaging:\nDesigned with the environment in mind, Dell commercial monitors come in 100% recyclable cardboard packaging.\n\nEnergy conservation:\nSave energy with PowerNap, a feature that dims or puts your monitor to sleep when your monitor is not in use.","Display","Display diagonal: 60.5 cm (23.8"")","Display resolution: 2560 x 1440 pixels","Native aspect ratio: 16:9","Display technology: LCD","Touchscreen: No","HD type: Quad HD","Panel type: IPS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colors: 16.7 million colors","Backlight type: W-LED","Display brightness (typical): 300 cd/m²","Response time: 5 ms","Anti-glare screen: Yes","Supported video modes: 480p, 576p, 720p, 1080i, 1080p, 1440p","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Response time (fast): 8 ms","Pixel pitch: 0.2058 x 0.2058 mm","Pixel density: 123 ppi","Horizontal scan range: 29 - 113 kHz","Vertical scan range: 49 - 75 Hz","Viewable size, horizontal: 52.7 cm","Viewable size, vertical: 29.6 cm","Viewable size diagonal: 60.5 cm","Display diagonal (metric): 60.45 cm","High Dynamic Range (HDR) supported: No","sRGB coverage (typical): 99%","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Low Blue Light technology: Yes","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product color: Black","Front bezel color: Black","Detachable stand: Yes","Feet color: Silver","Heavy metals free: Hg (mercury)","Ports & interfaces","Built-in USB hub: Yes","HDMI: Yes","Headphone out: No","USB upstream port type: USB Type-C","Number of USB Type-C upstream ports quantity: 1","USB Type-A downstream ports quantity: 4","USB Type-C DisplayPort Alternate Mode: Yes","USB Power Delivery up to: 90 W","HDMI ports quantity: 1","HDMI version: 1.4","DisplayPorts quantity: 2","DisplayPort version: 1.4","HDCP: Yes","AC (power) in: Yes","Network","Wi-Fi: No","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 15 cm","Pivot: Yes","Pivot angle: 90 - 90°","Swiveling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: -5 - 21°","On Screen Display (OSD): Yes","Plug and Play: Yes","LED indicators: Yes","Power","Energy efficiency class (SDR): F","Energy efficiency class (HDR): Not available","Energy consumption (SDR) per 1000 hours: 20 kWh","Power consumption (typical): 20 W","Power consumption (standby): 0.3 W","Power consumption (max): 170 W","Power consumption (off): 0.3 W","AC input voltage: 100 - 240 V","Input current: 2 A","Power supply type: Internal","Energy efficiency scale: A to G","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 5 - 90%","Operating altitude: 0 - 5000 m","Non-operating altitude: 5000 - 12192 m","Packaging content","Stand included: Yes","Cables included: AC, DisplayPort, USB Type-A to USB Type-C, USB Type-C to USB Type-C","Quick start guide: Yes","Weight & dimensions","Width (with stand): 537.8 mm","Depth (with stand): 179.6 mm","Height (with stand): 496.1 mm","Weight (with stand): 5.55 kg","Width (without stand): 537.8 mm","Depth (without stand): 52.1 mm","Height (without stand): 318.5 mm","Weight (without stand): 3.92 kg","Bezel width (side): 5.48 mm","Bezel width (top): 5.42 mm","Bezel width (bottom): 1.67 cm","Packaging data","Package weight: 7.97 kg","Sustainability","Sustainability certificates: ENERGY STAR, RoHS, TCO","Doesn't contain: PVC/BFR","European Product Registry for Energy Labelling (EPREL) code: 1057583","Logistics data","Harmonized System (HS) code: 85285210","Other features","Ethernet LAN (RJ-45) ports: 1"