"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78"
"","","96137","","HP","L1576A","96137","0829160052816|829160052816|0829160475929|829160475929|0829160052809|829160052809|0829160052823|829160052823|0829160052830|829160052830|0829160052847|829160052847|0829160052854|829160052854|0829160052861|829160052861|0829160052878|829160052878|0829160052885|829160052885|0829160052892|829160052892","Data Projectors","567","","","xp8020","20240309141900","ICECAT","1","91893","https://images.icecat.biz/img/gallery/96137_0804109082.jpg","3000x1496","https://images.icecat.biz/img/gallery_lows/96137_0804109082.jpg","https://images.icecat.biz/img/gallery_mediums/96137_0804109082.jpg","https://images.icecat.biz/img/gallery_thumbs/96137_0804109082.jpg","","","HP xp8020 data projector Standard throw projector 3100 ANSI lumens DLP XGA (1024x768) White","xp8020, 1024 x 768, DLP, 800:1, VGA, S-Video, BNC, 3.5mm, RJ-45, RS-232","HP xp8020, 3100 ANSI lumens, DLP, XGA (1024x768), 1000:1, 4:3, 4:3","HP xp8020. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 4000 h. Focal length range: 28.6 - 34.3 mm, Aperture range (F-F): 2 - 2.4, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i. Serial interface type: RS-232, USB connector type: USB Type-A","Present with confidence using advanced features which are easy to understand and use.\n- Take the stress out of presenting as the projector’s intuitive interface facilitates set-up and use, and settings are simple.\n- Maximise the impact of presentations with the video and audio options which are easy to find, set and run.\n- Keep control with the intuitive, laser-equipped remote control which provides access to all the features the projector offers.\n- Top-loading means the lamp is easy to reach and replace as needed, no matter where the projector is mounted.\n\nFlexible networking connectivity lets you manage and run presentations to and from almost anywhere.\n- Present wirelessly from a PC or pocket PC, over the network, or directly from a CompactFlash™ memory card3.\n- Work with anyone on your LAN using internet-based collaborative tools.\n- Protect your equipment from theft with an automatic e-mail alert as soon as the projector is removed from network or power.\n- Data content is protected by an enhanced-security wireless protocol.\n- Manage projectors over the network; adjust settings, receive automatic warnings, set passwords, update firmware from anywhere.","https://images.icecat.biz/img/gallery/96137_0804109082.jpg|https://images.icecat.biz/img/gallery/54125_7801310736.jpg|https://images.icecat.biz/img/norm/high/96137-HP.jpg","3000x1496|3000x1342|170x190","||","","","","","","","","","","Projector","Projector brightness: 3100 ANSI lumens","Projection technology: DLP","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 1000:1","Native aspect ratio: 4:3","Supported aspect ratios: 4:3","Projection distance: 1.5 - 14 m","Number of colors: 16.78 million colors","Keystone correction, horizontal: 34°","Keystone correction, vertical: 80°","Matrix size: 1.78 cm (0.7"")","Light source","Light source type: Lamp","Service life of light source: 2000 h","Service life of light source (economic mode): 4000 h","Lamp type: P-VIP","Lamp power: 300 W","Lens system","Focal length range: 28.6 - 34.3 mm","Aperture range (F-F): 2 - 2.4","Zoom capability: Yes","Zoom type: Manual","Optical zoom: 1.2x","Offset: 100%","Video","Analog signal format system: NTSC, PAL, SECAM","Full HD: No","3D: No","Supported graphics resolutions: 1024 x 768 (XGA), 1600 x 1200 (UXGA), 640 x 480 (VGA)","Supported video modes: 1080i","Ports & interfaces","VGA (D-Sub) ports quantity: 3","Composite video in: 1","Component video (YPbPr/YCbCr) in: 1","DVI port: Yes","USB 2.0 ports quantity: 2","Audio (L/R) in: 1","Serial interface type: RS-232","S-Video inputs quantity: 1","PC in (D-Sub): Yes","USB connector type: USB Type-A","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN (RJ-45) ports: 1","Storage","Card reader integrated: No","Features","Noise level: 34 dB","On Screen Display (OSD): Yes","Multimedia","Built-in speaker(s): Yes","RMS rated power: 5 W","Number of built-in speakers: 1","Design","Product type: Standard throw projector","Product color: White","Placement: Desktop","Display","Built-in display: No","Color depth: 24 bit","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Weight & dimensions","Weight: 6.1 kg","Width: 400 mm","Depth: 275 mm","Height: 130 mm","Package width: 584 mm","Package depth: 457 mm","Package height: 432 mm","Packaging content","Handheld remote control: Yes","Other features","RS-232 ports: 1","Maximum analog resolution: 1024 x 768 pixels","USB version: 2.0"