"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50"
"","","902094","","Canon","010B007","902094","","Inkjet Printers","234","PIXMA","","iP6600D","20200129153245","ICECAT","1","131718","https://images.icecat.biz/img/norm/high/902094-9947.jpg","200x181","https://images.icecat.biz/img/norm/low/902094-9947.jpg","https://images.icecat.biz/img/gallery_mediums/img_902094_medium_1480981833_5031_5647.jpg","https://images.icecat.biz/thumbs/902094.jpg","","","Canon PIXMA iP6600D inkjet printer Color 9600 x 2400 DPI A4","PIXMA iP6600D","Canon PIXMA iP6600D, Color, 9600 x 2400 DPI, 6, A4, 18 ppm, LCD","Canon PIXMA iP6600D. Color, Number of print cartridges: 6. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Display: LCD","Print directly from memory cards, digital cameras and camera phones via the 8.9cm colour LCD viewer. Features include DVD/CD printing, double-sided printing, 2 paper trays and a Single Ink system.\r\n \r\n \r\nFeatures\r\n- Direct photo printing: PictBridge, memory cards, camera phones* \r\n- Photo quality: max. 9600* x 2400dpi, 6-ink system \r\n- ChromaLife100 system for long lasting photos** \r\n- Photo lab quality 10 x 15cm borderless photo in approx. 46 sec.* \r\n- 8.9cm colour LCD \r\n \r\nThe ultimate quality direct photo printer with large 8.9cm colour LCD screen\r\n \r\nDirect PC-less photo printing\r\nPrint photos directly from PictBridge compatible digital cameras, camcorders and from popular memory cards - no PC is required. The PIXMA iP6600D also provides direct photo printing from camera phones, PCs and PDAs via the IrDA interface or an optional Bluetooth® unit.\r\n\r\nSuperior photo lab print quality\r\nThe 9600* x 2400dpi print resolution delivers detailed and vibrant photo lab quality output - this is achieved by Canon's FINE technology with minute 1pl ink droplets. A 6-ink system ensures accurate and rich colour reproduction.\r\n\r\nLong-lasting prints\r\nCanon's ChromaLife100 system of print head, new formulation inks and Canon genuine photo papers preserves your memories producing long-lasting beautiful photos\r\n\r\nRapid borderless photo printing\r\nPrint a photo lab quality10 x 15cm borderless photo in approximately 46 seconds in Standard mode. Enjoy rapid borderless photo printing on a range of sizes right up to A4. \r\n\r\nExtra large LCD for ease of use\r\nAn extra large 8.9cm colour LCD viewer simplifies operation. Manage photo selection and printing formats without connecting to a PC. Detect, correct red-eye and perform numerous image enhancement functions with the suite of software tools. Print Photo Index Sheets with up to 80 thumbnail images on each page.\r\n\r\nFully featured and functional\r\nThis fully featured printer offers dual paper trays for front or top paper feeding. Other advantages include automatic double-sided printing and direct DVD/CD printing. An attractive and compact design allows this mini photo lab to fit easily into the smallest spaces.\r\n\r\nEconomical Single Ink System\r\nThe transparent Single Ink system ensures economical operation minimising ink wastage.","https://images.icecat.biz/img/norm/high/902094-9947.jpg","200x181","","","","","","","","","","","Features","Color: Yes","Number of print cartridges: 6","Printing","Maximum resolution: 9600 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 18 ppm","Print speed (color, normal quality, A4/US Letter): 17 ppm","Input & output capacity","Total input capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Ports & interfaces","PictBridge: Yes","Direct printing: Yes","Network","Bluetooth: Yes","Performance","Compatible memory cards: Microdrive, SmartMedia","Sound power level (printing): 35 dB","Design","Market positioning: Home & office","Display: LCD","Power","Power consumption (printing): 17 W","Power consumption (standby): 2 W","System requirements","Compatible operating systems: Windows XP, Windows 2000, Windows Me, Windows 98\nMac OS X v10.2.1","Minimum storage drive space: 370 MB","Minimum system requirements: CD-ROM \nUSB\n","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 429 mm","Depth: 304 mm","Height: 183 mm","Packaging data","Bundled software: Windows: Photo Optimizer PRO, Image Optimizer, Photo Noise Reduction, Vivid Photo\nMac: Photo Optimizer PRO, Vivid Photo, Photo Noise Reduction","Other features","Dimensions (WxDxH): 7200","Print technology: Inkjet","Interface: USB, Bluetooth, IrDA","Media types supported: Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Glossy Photo Paper ""Everyday Use"" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201)","Power requirements: AC 220-240V 50/60Hz","Input capacity (tray 2): 150 sheets","Paper handling","Standard media sizes: A4, B5, A5, Letter, Legal, Envelopes (DL size / Commercial 10), 10 x 15cm, 13 x 18cm, Credit Card (54 x 86mm) Cassette: A4, B5, A5, Letter, Envelopes (DL size / Commercial 10), 10 x 15cm, 13 x 18cm","Ports & interfaces","I/O ports: USB 2.0 Hi-Speed \nBluetooth Ver 1.2\nIrDA 1.2"