"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97"
"","","8944224","","Samsung","EC-ST30ZZBPBE2","8944224","","Digital Cameras","575","ST","","30","20220210112712","ICECAT","","24532","https://images.icecat.biz/img/norm/high/8944224-8241.jpg","330x330","https://images.icecat.biz/img/norm/low/8944224-8241.jpg","https://images.icecat.biz/img/gallery_mediums/img_8944224_medium_1481542448_4959_29776.jpg","https://images.icecat.biz/thumbs/8944224.jpg","","","Samsung ST 30 1/3"" Compact camera 10.13 MP CCD 3648 x 2736 pixels Black","10.13MP (3648×2736), 1/3"" CCD, 2.4"" TFT LCD, 3x Digital zoom, USB 2.0, NTSC/PAL, 86.5g, Black","Samsung ST 30, 10.13 MP, 3648 x 2736 pixels, 1/3"", CCD, 86.5 g, Black","Samsung ST 30. Camera type: Compact camera, Megapixel: 10.13 MP, Image sensor size: 1/3"", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Digital zoom: 3x, Focal length range: 4.1 - 12.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4""). PictBridge. Weight: 86.5 g. Product color: Black","World's Smallest Zoom Camera\nThe Samsung ST30 has the incredibly small size with 82.0x51.9x16.9mm. This wonderful camera is the world's smallest zoom camera that make possible to carry it with you whenever and wherever. Additionally, the design of ST30 is so cute and lovely, it can be a part of your fashion items in everday life. The Samsung ST30 that has the smallest size and trendy design will make you stand out of the crowd wherever you go.\n\nFascinate 5 body colors with classy metal body\nThe Samsung ST30 is light and portable yet durable with an aluminium cover. The aluminium metal exterior enhances durability and protects the camera from outside forces. The ST30 boasts stylish and luxurious design in your choice of five fascinating different colors.\n\nJust what you had in mind\nYou see the image you want in your head. You point the ST30. And Smart Auto sees it too. This scene recognition technology actually chooses from 15 different settings ranging from landscape to portrait automatically. Then adjusts for the perfect shot. Whether it's catching your friends on a night on the town or a waterfall off a mountain.\n\nThe camera loves you\nNo one has a bad side with ST30's Perfect Portrait system. Sure it fixes red-eye, but Samsung's advanced face detection technology even detects blinking. So you're always sure eyes are open and smiles are bright. In addition it evens skin tones, erases blemishes and removes dark circles. And with different level settings, you can control how much retouching you do.\n\nSmart Album\nSmart Album automatically organizes your photos by type, date, color, and week so that you can find that one particular shot amongst 2,000. It does the looking for you. In fact, it can even do a face search!\n\nDigital IS\nEven the tiniest shake can ruin your shot. The ST30’s Digital Image Stabilization solves that. Digital Image Stabilization gives you sharp images no matter the condition. Whether it’s low light, zooming or just a case of plain old shaky hands, your photos come out sharp and clear. So let the ST30 shake things up. In a good way.","https://images.icecat.biz/img/norm/high/8944224-8241.jpg|https://images.icecat.biz/img/gallery/8944224_917.jpg|https://images.icecat.biz/img/gallery/8944224_8806.jpg","330x330|269x187|275x183","||","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 10.13 MP","Sensor type: CCD","Maximum image resolution: 3648 x 2736 pixels","Image sensor size: 1/3""","Still image resolution(s): 1024 x 768,1920 x 1080,3264 x 2448,3552 x 2368,3584 x 2016,3648 x 2736","Image stabilizer: Yes","Lens system","Digital zoom: 3x","Focal length range: 4.1 - 12.3 mm","Focusing","Focus: TTL","Focus adjustment: Auto","Auto focusing (AF) modes: Multi Point Auto Focus, Single Auto Focus","Face tracking: Yes","Normal focusing range (tele): 0.8 - ∞","Normal focusing range (wide): 0.8 - ∞","Normal focusing range: 0.8 - ∞","Macro focusing range (tele): 0.5 - 0.8 m","Macro focusing range (wide): 0.05 - 0.8 m","Auto Mode focusing range (tele): 0.5 - ∞","Auto Mode focusing range (wide): 0.05 - ∞","Exposure","Light exposure modes: Auto","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, 3200, Auto","Flash","Flash modes: Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization","Flash range (wide): 0.4 - 3.5 m","Flash range (tele): 0.5 - 2 m","Flash recharging time: 4 s","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Motion JPEG frame rate: 30 fps","Analog signal format system: NTSC, PAL","Video formats supported: M-JPEG","Audio","Built-in microphone: Yes","Voice recording: Yes","Memory","Compatible memory cards: SD, SDHC","Maximum memory card size: 8 GB","Display","Display: LCD","Display diagonal: 6.1 cm (2.4"")","Display resolution (numeric): 112000 pixels","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten","Scene modes: Backlight, Beach, Children, Close-up (macro), Dawn, Documents, Fireworks, Night, Night portrait, Portrait, Self-portrait, Snow, Sports, Sunset, Landscape","Photo effects: Negative film, Vivid","Self-timer delay: 2,10 s","Contrast adjustment: Yes","Saturation adjustment: Yes","Camera playback: Movie, Single image, Slide show, Thumbnails","Custom color: Yes","Image editing: Resizing, Rotating, Trimming","Album organization: Yes","Calendar: Yes","Design","Product color: Black","Battery","Battery capacity: 700 mAh","Battery type: BP70A","Power requirements: 4.2V","System requirements","Mac compatibility: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 85%","Weight & dimensions","Width: 82 mm","Depth: 16.9 mm","Height: 51.9 mm","Weight: 86.5 g","Other features","Minimum storage drive space: 250 MB","Minimum RAM: 512 MB","Minimum processor: AMD Athlon FX 2.2 GHz","Video capability: Yes","Video out: AV","Dimensions (WxDxH): 82 x 16.9 x 51.9 mm","Interface: USB 2.0","Aperture range (F-F): 3.3 - 5.9","Power supply type: DC","Built-in flash: Yes","Camera shutter speed: 1/8–1/1400","Focal length (35mm film equivalent): 28 - 84 mm","Compatible operating systems: Windows XP SP2/Vista/7\nMac OS 10.4+","Digital SLR: No","Date imprinting: Yes","Frame: Yes"