"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146"
"","","8902394","","Samsung","NP-RV511-A01NL","8902394","","Laptops","151","RV","","RV511-A01","20240307153452","ICECAT","","56371","https://images.icecat.biz/img/norm/high/8902394-6421.jpg","330x330","https://images.icecat.biz/img/norm/low/8902394-6421.jpg","https://images.icecat.biz/img/gallery_mediums/img_8902394_medium_1481541214_8348_29776.jpg","https://images.icecat.biz/thumbs/8902394.jpg","","","Samsung RV RV511-A01 Intel® Pentium® P6100 39.6 cm (15.6"") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Silver","Intel Pentium Dual Core P6100, 4GB RAM, 500GB HDD, 15.6"" LED, Intel HD Graphics, 802.11b/g/n, BT3.0, Gigabit Lan, DVD SuperMulti DL, WebCam 0.3 Mpx, Windows 7 Home Premium, 2.4kg, Silver","Samsung RV RV511-A01, Intel® Pentium®, 2 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","Samsung RV RV511-A01. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 2.4 kg","Vibrant LED-Backlit HD Display\nThe RV511’s 15.6” LED-backlit LCD HD display produces bright, colorful HD images and is combined with SRS premium sound for impressive gaming and multimedia. With a 16:9 aspect ratio, you can watch true HD movies in 16:9 widescreen format that fits the full size of the screen, without any black bands. You'll see images that are fine-tuned with the sharpest details and boldest colors.\n\nPower Back up in 3 Seconds with Fast Start\nYou no longer have to shut down your Samsung computer, just close its lid and it goes into a special powerless sleep mode. When you open the lid your computer comes back to life in 3 seconds and you are exactly at the same place as when you shut the lid. Fast Start saves your data and system configurations to your hard drive and PC memory. So, when you power it back on it is just like you left it.\n\nYour Favorite Content on Your Big Screen\nIntel® Wireless Display (WiDi) brings all your photos, videos, online content, and more—right from this compact notebook and onto your big screen. Simply connect an adapter from the RV511 to your TV, follow a few simple steps then sit back and enjoy your digital life with the great image quality and sound of your TV.\n\nStay Connected\nThe RV511 lets you easily connect to your digital life, with 3 USB 2.0 ports to connect your camera, printer and phone, VGA for an external monitor, RJ45 LAN to easily connect to a network, and a 4-in-1 multi-card slot to wirelessly transfer media such as videos, music and photos. And if you need to be in touch face-to-face, the built-in webcam makes videoconferencing possible from virtually anywhere.\n\nAmazing HD Audio\nSince sound is as important as vision, we gave the RV511 SRS Premium Sound™ processing, for the ultimate audio experience. The HD audio delivered with SRS will make your movies, music, TV, and games sound natural and realistic.","https://images.icecat.biz/img/norm/high/8902394-6421.jpg|https://images.icecat.biz/img/gallery/img_8902394_high_1472464019_9718_26430.jpg|https://images.icecat.biz/img/gallery/img_8902394_high_1472464020_2315_26430.jpg|https://images.icecat.biz/img/gallery/img_8902394_high_1472464020_5098_26430.jpg|https://images.icecat.biz/img/gallery/img_8902394_high_1472464020_8954_26430.jpg|https://images.icecat.biz/img/gallery/img_8902394_high_1472464021_2099_26430.jpg|https://images.icecat.biz/img/gallery/img_8902394_high_1472464021_4207_26430.jpg|https://images.icecat.biz/img/gallery/8902394-Samsung--1.jpg|https://images.icecat.biz/img/gallery/8511189-Samsung--2.jpg|https://images.icecat.biz/img/gallery/8957760-Samsung--6.jpg|https://images.icecat.biz/img/gallery/8957760-Samsung--3.jpg|https://images.icecat.biz/img/gallery/8957760-Samsung--4.jpg","330x330|400x400|400x400|400x400|400x400|400x400|400x400|515x265|180x180|330x330|330x330|330x330","|||||||||||","","","","","","","","","","Design","Product color: Silver","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Gloss","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: P6100","Processor frequency: 2 GHz","Processor cores: 2","Processor threads: 2","System bus rate: 2.5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: PGA988","Processor lithography: 32 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Pentium P6000 Series for Mobile","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: K0","Thermal Design Power (TDP): 35 W","Tjunction: 90 °C","Maximum number of PCI Express lanes: 1","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 15","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi DL","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: Intel® HD Graphics","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 667 MHz","Audio","Audio system: HD","Number of built-in speakers: 2","Speaker power: 1.5 W","Camera","Front camera resolution (numeric): 0.3 MP","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 3.0+HS","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® HM55 Express","Keyboard","Keyboard number of keys: 100","Software","Operating system installed: Windows 7 Home Premium","Operating system architecture: 64-bit","Trial software: Norton Internet Security","Bundled software: Samsung Update Plus\nEasy Display Manager\nEasy Battery Manager\nEasy Network Manager\nEasy SpeedUp Manager\nAdobe Acrobat Reader\nSamsung Support Center","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5x37.5 mm","Processor code: SLBUR","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 50175","Conflict-Free processor: No","Battery","Number of battery cells: 6","Power","AC adapter power: 40 W","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2.4 kg","Width: 381.6 mm","Depth: 256.2 mm","Height (front): 3.19 cm","Height (rear): 3.49 cm","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: Intel","Type: PC"