"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","821894","","Brother","HL-2700CNG1BOM","821894","","Laser Printers","235","","","HL2700CN A4 Color USB Laser Printer","20200128154054","ICECAT","","78627","https://images.icecat.biz/img/norm/high/821894-1321.jpg","270x268","https://images.icecat.biz/img/norm/low/821894-1321.jpg","https://images.icecat.biz/img/gallery_mediums/img_821894_medium_1480943046_3991_7799.jpg","https://images.icecat.biz/thumbs/821894.jpg","","","Brother HL2700CN A4 Color USB Laser Printer 600 x 600 DPI","HL2700CN A4 Color USB Laser Printer","Brother HL2700CN A4 Color USB Laser Printer, Laser, Color, 600 x 600 DPI, A4, 31 ppm, Network ready","Brother HL2700CN A4 Color USB Laser Printer. Print technology: Laser, Color, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm. Network ready","-Up to 31ppm printing speed (monochrome).\r\n-Up to 8ppm printing speed (colour).\r\n-First print in under 13 seconds.\r\n-Up to 600 x 600dpi print resolution.\r\n-64MB memory expandable up to 576MB.\r\n-Network ready.\r\n-Up to 250 sheet paper capacity (standard).\r\n-Up to 530 sheet paper capacity (optional).\r\n-One year on-site warranty (upon registration).\r\n\r\nNetwork Ready, Colour Laser Printer \r\nBrother's HL-2700CN colour laser printer has been developed in response to the increasing demand for cost effective, high performance colour printing from a wide range of workplace environments. The HL-2700CN delivers the perfect balance of workgroup printing with impressive printing speeds, print quality, computer compatibility and memory capacity. ","https://images.icecat.biz/img/norm/high/821894-1321.jpg","270x268","","","","","","","","","","","","Printing","Color: Yes","Print technology: Laser","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 31 ppm","Print speed (color, normal quality, A4/US Letter): 8 ppm","Warm-up time: 45 s","Time to first page (black, normal): 13 s","Time to first page (color, normal): 19 s","Features","Printer fonts: PCL, PostScript","Input & output capacity","Total input capacity: 250 sheets","Maximum input capacity: 530 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4","Maximum print size: 210 x 297 mm","Media weight (tray 1): 60-210 gsm","Network","Network ready: Yes","Supported network protocols (IPv4): TCP/IP (ARP, RARP, BOOTP, DHCP, APIPA (AutoIP), WINS/NetBIOS, DNS, LPR/LPD, CustomRawPort/Port 9100, POP3/SMTP, SMB Print, IPP, FTP, Rendezvous, SSDP, TELNET, SNMP, HTTP, TFTP), Netware IPX/SPX (Bindery/NDS), Appletalk, DLC/LLC, NetBEUI","Performance","Internal memory: 64 MB","Maximum internal memory: 576 MB","Built-in processor: Yes","Processor model: TX4955","Processor frequency: 300 MHz","Sound pressure level (printing): 66 dB","Sound power level (standby): 54 dB","Power","Power consumption (printing): 670 W","Power consumption (standby): 200 W","Power consumption (off): 17 W","Weight & dimensions","Weight: 31.5 kg","Dimensions (WxDxH): 480 x 420 x 385 mm","Other features","Mac compatibility: Yes","Power requirements: 220 – 240V","Networking features: 10/100BaseTX Ethernet","Compatible operating systems: Windows 95/98/Me/NT4.0/2000/XP\nMac OS 8.6-9.2, OSX 10.2","Emulations: PCL5C, PCL6, BR-Script3, Epson FX-850, IBM Proprinter XL, HP-GL","Fonts included: Y","Standard input capacity for transparencies: 50","Custom media sizes: (104.8 - 215.9mm) x (210 - 297mm)","Standard media sizes: A4, Letter, B5(JIS/ISO), Executive, COM 10, DL","Memory upgrade: 0.675 GB"