"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93"
"","","80360767","","HP","M2U84B","80360767","0190781517757|190781517757|4058154237212|3523210021728","Multifunction Printers","304","OfficeJet","","5232","20240310101044","ICECAT","1","92690","https://images.icecat.biz/img/gallery/80360767_5903734445.jpg","4423x1888","https://images.icecat.biz/img/gallery_lows/80360767_5903734445.jpg","https://images.icecat.biz/img/gallery_mediums/80360767_5903734445.jpg","https://images.icecat.biz/img/gallery_thumbs/80360767_5903734445.jpg","","","HP OfficeJet 5232 Inkjet A4 1200 x 1200 DPI 10 ppm Wi-Fi","OfficeJet 5232 All-in-One Printer, Inkjet, 1200 x 1200dpi, 10ppm, A4, 800MHz, 256MB, WiFi, USB, LCD, 2.2""","HP OfficeJet 5232, Inkjet, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, White","HP OfficeJet 5232. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White","Multitask and connect, Affordable prints, versatile performance.\nHandle it all and get affordable prints. Set up, connect and print right from your mobile device,[1] and produce everyday documents and photos with low-priced ink cartridges. Print, scan, copy, and fax with ease.","https://images.icecat.biz/img/gallery/80360767_5903734445.jpg|https://images.icecat.biz/img/gallery/80360767_8389846026.jpg|https://images.icecat.biz/img/gallery/80360767_0864045120.jpg|https://images.icecat.biz/img/gallery/80360767_6981503645.jpg|https://images.icecat.biz/img/gallery/80360767_5849679985.jpg|https://images.icecat.biz/img/gallery/37945730_8438622343.jpg|https://images.icecat.biz/img/gallery/37945730_4516351534.jpg|https://images.icecat.biz/img/gallery/37945730_4249268690.jpg|https://images.icecat.biz/img/gallery/37945730_0234711881.jpg|https://images.icecat.biz/img/gallery/37945730_1440830123.jpg|https://images.icecat.biz/img/gallery/80360767_2373576003.jpg|https://images.icecat.biz/img/gallery/80360767_7942538901.jpg|https://images.icecat.biz/img/gallery/80360767_8936014992.jpg|https://images.icecat.biz/img/gallery/80360767_3365934603.jpg|https://images.icecat.biz/img/gallery/80360767_2671330603.jpg","4423x1888|5000x2814|5000x2109|3905x1632|5000x2814|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x2814|5000x2814|5000x2814|5000x2814|5000x2814","||||||||||||||","","","","","http://objects.icecat.biz/objects/80360767_17552735.mp4","","","","Printing","Print technology: Inkjet","Printing: Color printing","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 10 ppm","Print speed (color, normal quality, A4/US Letter): 7 ppm","Time to first page (black, normal): 16 s","Time to first page (color, normal): 19 s","Copying","Copying: Color copying","Maximum copy resolution: 600 x 300 DPI","Scanning","Scanning: Color scanning","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed scanner","Maximum scan area: 216 x 279 mm","Scan speed (color): 7 ppm","Scan speed (black): 3 ppm","Image formats supported: BMP, JPG, RAW, TIF","Document formats supported: PDF","Fax","Faxing: Color faxing","Fax resolution (black): 300 x 300 DPI","Modem speed: 33.6 Kbit/s","Fax memory: 100 pages","Speed dialing: No","Fax broadcasting: 20 locations","Features","Maximum duty cycle: 1000 pages per month","Number of print cartridges: 2","Page description languages: PCL 3","HP segment: Home, Home office","Input & output capacity","Total input capacity: 100 sheets","Total output capacity: 25 sheets","Auto document feeder (ADF): No","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper","ISO A-series sizes (A0...A9): A4, A5, A6","ISO B-series sizes (B0...B9): B5","ISO C-series sizes (C0...C9): C6","Envelopes sizes: DL","Borderless printing media sizes: 8.5x11","Ports & interfaces","Direct printing: Yes","Standard interfaces: USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: No","Wi-Fi standards: Wi-Fi 4 (802.11n)","Mobile printing technologies: Apple AirPrint, HP ePrint, Mopria Print Service","Performance","Internal memory: 256 MB","Maximum internal memory: 256 MB","Processor frequency: 800 MHz","Design","Product color: Black, White","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Display diagonal: 5.59 cm (2.2"")","Color display: No","Power","Power consumption (average operating): 14 W","Power consumption (ready): 3.75 W","Power consumption (sleep): 0.89 W","Power consumption (off): 0.11 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Home, Windows 10 Home x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.12 Sierra","Server operating systems supported: Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2012, Windows Server 2016","Mobile operating systems supported: Android, BlackBerry OS, Symbian, Windows Phone 8, Windows RT","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Weight & dimensions","Width: 445 mm","Depth: 369 mm","Height: 190 mm","Weight: 6.55 kg","Packaging data","Package width: 485 mm","Package depth: 231 mm","Package height: 445 mm","Package weight: 7.78 kg","Packaging content","Cartridge(s) included: Yes","Power cord included: Yes"