"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152" "","","7580710","","Samsung","NP-P530-JA06UK","7580710","","Laptops","151","P","","P530","20240307153452","ICECAT","1","58182","https://images.icecat.biz/img/norm/high/7580710-4406.jpg","400x400","https://images.icecat.biz/img/norm/low/7580710-4406.jpg","https://images.icecat.biz/img/gallery_mediums/img_7580710_medium_1481546933_4179_14419.jpg","https://images.icecat.biz/thumbs/7580710.jpg","","","Samsung P P530 Intel® Core™ i3 i3-380M 39.6 cm (15.6"") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Black","P530-JA06UK, Intel Core i3-380M (2.53GHz), 2048MB DDR3, 320GB SATA, 15.6"" LED HD (1366x768), Intel GMA X4500M DVMT, 0.3MP, 802.11b/g/n, Fast Ethernet, 2500g, Windows 7 Professional 64-bit","Samsung P P530, Intel® Core™ i3, 2.53 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 2 GB, 320 GB","Samsung P P530. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 2.5 kg","The\nSamsung P530\nnotebooks provide exceptional allround business value, usability and productivity, thanks to their practical and robust design and state of the art technology. Their rugged casing not only prevents accidental damage, but it is also covered with a unique Soft grip material that’s comfortable to hold and prevents finger marks. Protecting your data is all the more important in \ntoday’s world and using Samsung Recovery Solution allows you to back up and restore your data quickly from an internal or external hard drive, and should the worse happen and your notebook is lost or stolen, the unique Failsafe software lets you track its location and encrypt, manage, retrieve or erase your vital data. You can even completely lock the device.","https://images.icecat.biz/img/norm/high/7580710-4406.jpg|https://images.icecat.biz/img/gallery/img_8175366_high_1473292597_2915_32631.jpg|https://images.icecat.biz/img/gallery/img_8175366_high_1473292597_7337_32631.jpg|https://images.icecat.biz/img/gallery/img_8175366_high_1473292603_9557_32631.jpg","400x400|400x400|400x400|400x400","|||","","","","","","","","","Design","Product color: Black","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-380M","Processor frequency: 2.53 GHz","Processor generation: Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 2.5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: PGA988","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-300 Mobile Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Thermal Design Power (TDP): 35 W","Tjunction: 90 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 19","ECC supported by processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 1 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 320 GB","Optical drive type: DVD Super Multi DL","Number of HDDs installed: 1","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 4500M","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 667 MHz","Audio","Audio system: HD","Number of built-in speakers: 2","Speaker power: 1.5 W","Camera","Front camera resolution (numeric): 0.3 MP","Network","Wi-Fi: Yes","Networking features: Fast Ethernet","Ethernet LAN: Yes","Bluetooth: No","Cabling technology: 10/100Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","HDMI ports quantity: 1","eSATA/USB 2.0 ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 101","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1/4.2","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 50178","Conflict-Free processor: No","Battery","Number of battery cells: 4","Battery capacity: 4000 mAh","Power","AC adapter power: 90 W","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 2.5 kg","Width: 485 mm","Depth: 110 mm","Height: 406 mm","Packaging data","Package dimensions (WxDxH): 485 x 110 x 406 mm","Package weight: 4 kg","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: Intel","Type: PC","Display: LCD","Compliance industry standards: IEEE 802.3/802.3u"