"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18"
"","","730305","","MSI","V803-064R","730305","","Graphics Cards","170","","","ATI Radeon X1900GT - 256MB, DDR3","20200407094357","ICECAT","1","9955","https://images.icecat.biz/img/norm/high/730305-2780.jpg","400x316","https://images.icecat.biz/img/norm/low/730305-2780.jpg","https://images.icecat.biz/img/gallery_mediums/img_730305_medium_1480938275_8785_7799.jpg","https://images.icecat.biz/thumbs/730305.jpg","","","MSI ATI Radeon X1900GT - 256MB, DDR3 GDDR3","ATI Radeon X1900GT - 256MB, DDR3, PCI-Express","MSI ATI Radeon X1900GT - 256MB, DDR3, GDDR3, 256 bit, 1200 MHz, 2048 x 1536 pixels","MSI ATI Radeon X1900GT - 256MB, DDR3. Processor frequency: 575 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, Dual Link DVI","- Support for Microsoft® DirectX® 9.0 programmable vertex and pixel shaders in hardware.\r\n- DirectX® 9.0 Vertex Shaders\r\n- Vertex programs up to 65,280 instructions with flow control\r\n- Single cycle trigonometric operations (SIN & COS)\r\n- DirectX® Extended 9.0 Pixel Shaders\r\n- Up to 1,536 instructions and 16 textures per rendering pass\r\n- 32 temporary and constant registers\r\n- Facing register for two-sided lighting\r\n- 128-bit, 64-bit & 32-bit per pixel floating point color formats\r\n- Multiple Render Target (MRT) support\r\n- Complete feature set also supported in OpenGL via extensions\r\n- 2x/4x/6x Anti-Aliasing modes & 2x/4x/8x/16x Anisotropic Filtering modes.\r\n- High quality 4:1 Normal Map Compression\r\n- Works with any two-channel data format\r\n- 3-level Hierarchical Z-Buffer with Eany Z Test\r\n- Lossless Z-Buffer Compression (up to 48:1)\r\n- Fast Z-Buffer Clear and Z Cache optimized for real-time shadow rendering\r\n- Optimized for performance at high display resolutions, including widescreen HDTV resolutions\r\n- Seamless integration of pixel shaders with video in real time\r\n- FULLSTREAM™ video de-blocking technology for Real, DivX, and WMV9 formats\r\n- VIDEOSOAP™ noise removal filtering for captured video\r\n- MPEG1/2/4 decode and encode acceleration\r\n- Adaptive Per-Pixel De-Interlacing and Frame Rate Conversion (temporal filtering)\r\n- Innovative 90nm process technology\r\n\r\nNext-Generation HYPER Z™ Technology\r\n- Hierarchical Z-Buffer with Early Z Test.\r\n- Lossless Z-Buffer Compression (up to 48:1).\r\n- Fast Z-Buffer Clear.\r\n- Z Cache optimized for real-time shadow rendering.\r\n- Optimized for performance at high display resolutions, up to and including widescreen HDTV.\r\n\r\nAvivo™ Video and Display Engine\r\n- New advanced video capabilities, including high fidelity gamma, color correction and scaling.\r\n- Dual independent display controllers that support true 30-bpp throughout the display pipe.\r\n- Full symmetry on both heads.\r\n- Each display controller supports display resolutions beyond 2560x1600.\r\n- Advanced DVI capabilities, including 10-bit, 16-bit HDR output.\r\n- YPrPb component output for direct drive of HDTV displays.\r\n- Seamless integration of pixel shaders with video in real time.\r\n- VIDEOSOAP™ noise removal filtering for captured video.\r\n- MPEG1/2/4 decode and encode acceleration.\r\n- DXVA support.\r\n- Hardware motion compensation, iDCT, DCT and color space conversion.\r\n- All-format DTV/HDTV decoding.\r\n- Adaptive per-pixel de-interlacing and frame rate conversion (temporal filtering).\r\n\r\nCrossFire™ Support \r\n- Lossless Z-Buffer Compression (up to 48:1). Multi-GPU technology ready.\r\n- Four modes of operation.\r\n- Alternate frame rendering for maximum performance.\r\n- Supertiling for optimal load-balancing.\r\n- Scissoring for compatibility.\r\n- Super AA for maximum image quality.","https://images.icecat.biz/img/norm/high/730305-2780.jpg|https://images.icecat.biz/img/gallery/img_730305_high_1470872029_3677_29052.jpg","400x316|500x269","|","","","","","","","","","","Processor","Maximum resolution: 2048 x 1536 pixels","Processor frequency: 575 MHz","Memory","Graphics card memory type: GDDR3","Memory bus: 256 bit","Memory clock speed: 1200 MHz","Ports & interfaces","TV-out: Yes","Performance","DirectX version: 9.0","Dual Link DVI: Yes","Texture Fill Rate (TFR): 10.4 GTexel/s","Power","Minimum system power supply: 450 W","Other features","Mac compatibility: No","Compatible operating systems: Windows XP / 2000"