"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","729007","","KYOCERA","872B51102F73NL0","729007","","Laser Printers","235","","","FS6950DN + KYOlife 3 Years","20221021101432","ICECAT","","22449","https://images.icecat.biz/img/norm/high/729007-3767.jpg","198x150","https://images.icecat.biz/img/norm/low/729007-3767.jpg","https://images.icecat.biz/img/gallery_mediums/img_729007_medium_1480938206_3049_7799.jpg","https://images.icecat.biz/thumbs/729007.jpg","","","KYOCERA FS6950DN + KYOlife 3 Years 1200 x 1200 DPI A3","FS6950DN + KYOlife 3 Years","KYOCERA FS6950DN + KYOlife 3 Years, Laser, 1200 x 1200 DPI, A3, 32 ppm, Duplex printing, Network ready","KYOCERA FS6950DN + KYOlife 3 Years. Print technology: Laser. Maximum duty cycle: 150.000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Network ready","SPACE TO THINK BIGGER. \r\n \r\n- 32 pages per minute in A4, 16 pages per minute in A3 \r\n- 64 MB memory standard, upgradeable to 576 MB \r\n- PDF direct printing from USB Flash Memory devices \r\n- Eco-friendly, ozone-free technology \r\n- Long-life components and easy maintenance \r\n- Duplex unit and network connectivity as standard \r\n \r\n \r\nFor workgroups that require a wide variety of output up to A3, at speed.This flexible new generation printer, with up to 1,350 sheets paper capacity, can accommodate increases in memory,especially helpful in CAD and DTP environments. Low noise, compact design and cost-effective ECOSYS technology give you more space to think about big ideas. \r\n","https://images.icecat.biz/img/norm/high/729007-3767.jpg","198x150","","","","","","","","","","","Printing","Color: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 32 ppm","Print speed (black, normal quality, A3): 16 ppm","Warm-up time: 15 s","Time to first page (black, normal): 9 s","Features","Maximum duty cycle: 150.000 pages per month","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 250 sheets","Paper tray 2 input capacity: 100 sheets","Maximum input capacity: 1350 sheets","Maximum output capacity: 500 sheets","Paper handling","Maximum ISO A-series paper size: A3","Maximum print size: 297 x 420 mm","Duplex media weight: 60 - 120 g/m²","Media size (tray 1): A3, B4, A4R, A4, A5, B5, Letter, Letter-R, Legal, Ledger","Media weight (tray 1): 60-120 g/m²","Network","Network ready: Yes","Performance","Internal memory: 64 MB","Maximum internal memory: 576 MB","Built-in processor: Yes","Processor model: PowerPC 750","Processor frequency: 400 MHz","Design","Certification: TÜV/GS, CE, PTS","Power","Power consumption (printing): 555 W","Power consumption (standby): 10 W","Power consumption (PowerSave): 4.9 W","Weight & dimensions","Weight: 19.5 kg","Dimensions (WxDxH): 469 x 395 x 285 mm","Other features","Power requirements: AC 220 ~ 240 V, 50/60 Hz","Networking features: Fast Ethernet 10Base-T/100Base-TX","Emulations: PCL6/PCL5e + PJL, KPDL 3, IBM Proprinter X24E, Epson LQ-850, Diablo 630, KCGL (HP 7550A)","Custom media sizes: (139.7 x 148 mm) - (297 x 432 mm)","Duplex supported media size: A3–A5R","Media size (tray 2): A3, B4, A4R, A4, A5, A6R, B5, Letter, Letter-R, Legal, Ledger","Media weight (tray 2): 60-220 g/m²"