"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40"
"","","61035707","","Tripp Lite","P004-L10","61035707","0037332218124|037332218124","Power Cables","869","","","P004-L10 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 10 ft. (3.05 m)","20240310101044","ICECAT","1","57024","https://images.icecat.biz/img/gallery/61035689_3263877878.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/61035689_3263877878.jpg","https://images.icecat.biz/img/gallery_mediums/61035689_3263877878.jpg","https://images.icecat.biz/img/gallery_thumbs/61035689_3263877878.jpg","http://objects.icecat.biz/objects/mmo_61035707_1708371873_6463_1173954.pdf","","Tripp Lite P004-L10 power cable Black 3 m C14 coupler C13 coupler","Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 10 ft. (3.05 m)","Tripp Lite P004-L10, 3 m, C14 coupler, C13 coupler, SJT, 100 - 250 V, 15 A","Tripp Lite P004-L10. Cable length: 3 m, Connector 1: C14 coupler, Connector 2: C13 coupler, Cable type: SJT. Input voltage: 100 - 250 V, Input current: 15 A","C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other Equipment\nThis IEC-320-C14 to IEC-320-C13 cable is an ideal replacement for a missing or worn-out computer power extension cord. Designed for data center and server room applications that do not require a higher-gauge cable, this UL-listed C14 male to C13 female cord can be used to power a computer, printer or monitor; attach a server or drive to a UPS system or PDU; or extend a current connection up to 10-ft. (3.05 m).\n\nLocking Connector Helps Prevent Accidental Disconnection and Expensive Downtime\nHaving a cable come loose accidentally can mean the loss of power and costly downtime. The P004-L10's locking C13 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.\n\nDesigned to Keep Your Equipment Connected a Long Time without Stress\nThe SJT cable jacket is accentuated with integral strain relief, which gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.\n\nLifetime Warranty\nThe P004-L10 is backed by a lifetime warranty, ensuring reliability and performance.","https://images.icecat.biz/img/gallery/61035689_3263877878.jpg|https://images.icecat.biz/img/gallery/61035707_6198016238.jpg|https://images.icecat.biz/img/gallery/61035689_7631897305.jpg|https://images.icecat.biz/img/gallery/61035703_1398215478.jpg|https://images.icecat.biz/img/gallery/61035707_1074461521.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Product color: Black","Connector 1 gender: Male","Connector 2 gender: Female","Cable length: 3 m","Connector 1: C14 coupler","Connector 2: C13 coupler","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector 2 lockable: Yes","AWG wire size: 18","Cable type: SJT","Number of conductors: 3","Core size: 0.82 mm²","Certification: UL","Power","Input voltage: 100 - 250 V","Input current: 15 A","Operational conditions","Operating temperature (T-T): -20 - 105 °C","Storage temperature (T-T): -20 - 105 °C","Operating relative humidity (H-H): 0 - 65%","Sustainability","Sustainability certificates: RoHS","Packaging data","Quantity per pack: 1 pc(s)","Package width: 225 mm","Package depth: 12.7 mm","Package height: 325.1 mm","Package weight: 320 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332218121","Logistics data","Master (outer) case width: 350 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 400 mm","Master (outer) case weight: 1.6 kg","Quantity per master (outer) case: 5 pc(s)","Other features","Country of origin: China"