"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10" "","","53172","","D-Link","DWL-610","53172","","Network Cards","182","","","802.11b Wireless LAN CardBus Adapter","20190404041113","ICECAT","1","143808","https://images.icecat.biz/img/norm/high/53172.jpg","300x180","https://images.icecat.biz/img/norm/low/53172.jpg","https://images.icecat.biz/img/gallery_mediums/img_53172_medium_1480675477_204_2323.jpg","https://images.icecat.biz/thumbs/53172.jpg","","","D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s","802.11b Wireless LAN CardBus Adapter","D-Link 802.11b Wireless LAN CardBus Adapter, Wireless, CardBus, 11 Mbit/s","D-Link 802.11b Wireless LAN CardBus Adapter. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 11 Mbit/s","The D-Link Air DWL-610 is a powerful CardBus adapter for notebook PCs. This adapter connects you to a 2.4GHz wireless LAN, giving you wireless access to the network. With fast 32-bit PC Card Type II interface, the DWL-610 provides industry standard interoperability, strong data security and ease of use ideal for notebook PC users requiring wireless network connection.\r\n\r\nIndustry-standard Interoperability \r\nWith IEEE 802.11b wireless LAN industry standard compliance, the DWL-610 adapter provides network interoperability for wireless connectivity. \r\n\r\nNetwork Security \r\nSecurity is an issue when data is transmitted without the wires. In the air, transmitted data can be easily intercepted if not well protected by a security scheme. The DWL-610 provides the necessary security, using 64/128-bit industry-standard WEP (Wired Equivalent Privacy) encryption protocol. Data privacy mechanism is based on a shared key algorithm, as described in the wireless LAN standard. \r\n\r\nEasy Installation \r\nWith hot swap and plug-and-play capabilities, the DWL-610 adapter can be easily installed into a notebook PC to provide connectivity directly to another wireless enabled device (adhoc mode) or through an Access Point (infra-structure mode). \r\n\r\n\r\n\r\n\r\n\r\nProduct Features:\r\n\r\n32-bit high-performance CardBus (PC Card Type II) adapter for notebook PC \r\nIEEE 802.11b industry standard compliance \r\n2.4GHz frequency band Direct Sequence Spread Spectrum (DSSS) \r\n11Mbps data transfer rate \r\nSecurity with 64/128-bit WEP data encryption \r\nSupports Windows 98, 2000, ME, XP","https://images.icecat.biz/img/norm/high/53172.jpg","300x180","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: CardBus","Network","Maximum data transfer rate: 11 Mbit/s","Spread spectrum method: DSSS","Security algorithms: 128-bit WEP","Bandwidth: 2.4 GHz","Design","LED indicators: Power"