"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24"
"","","3877857","","StarTech.com","UNIDOCK2U","3877857","0065030836708|065030836708","Laptop Docks & Port Replicators","152","","","USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock","20221021103210","ICECAT","1","137751","https://images.icecat.biz/img/norm/high/3877857-StarTech.com.jpg","600x600","https://images.icecat.biz/img/norm/low/3877857-StarTech.com.jpg","https://images.icecat.biz/img/norm/medium/3877857-StarTech.com.jpg","https://images.icecat.biz/thumbs/3877857.jpg","","","StarTech.com UNIDOCK2U laptop dock/port replicator Black","StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in Hard Drive / HDD Dock","StarTech.com UNIDOCK2U, Black, Plastic, 5 - 80 °C, -40 - 70 °C, 8 - 90%, 413 g","StarTech.com UNIDOCK2U. Product color: Black, Housing material: Plastic. Weight: 413 g. Package width: 120 mm, Package depth: 158 mm, Package height: 165 mm. Dimensions (WxDxH): 93 x 165 x 45 mm, Maximum data transfer rate: 480 Mbit/s, Interface: SATA","Connect both an IDE and SATA hard drive to a computer through USB 2.0
The UNIDOCK2U HDD Docking Station delivers full, instant access to any 2.5"" and/or 3.5"" IDE or SATA hard drive without having to mount the drive in a computer, or install it in an external enclosure. Large capacity drives (tested with up to 4TB 3.5"" and 1TB 2.5"" drives) can be used to greatly enhance your computer's storage/backup capabilities.
Connected to the host computer through a single USB 2.0 connection, both an IDE hard drive and a SATA hard drive (SATA, SATA II, SATA III) can be connected to the HDD dock simultaneously - a convenient solution for migrating data from an IDE drive to a SATA drive or vice versa, or simply harnessing fast and simple access to the contents on both hard drives.
The hard drive docking station provides the ideal solution for any laptop or desktop application, with support for plug and play hard drive installation on most operating systems to ensure easy hard drive swapping and convenient access to valuable data.
The StarTech.com Advantage
- Connect a SATA and IDE hard drive at the same time to a computer or separately, through a single USB 2.0 connection
- A top slot-loading design and unique drive ejection mechanism provides quick and easy access to the data without having to install drives into an enclosure or tray
- Backed by a StarTech.com 2-year warranty and free lifetime technical support","https://images.icecat.biz/img/norm/high/3877857-StarTech.com.jpg|https://images.icecat.biz/img/gallery/3877857-Startech-StarTech.com-UNIDOCK2U-1200-2.jpg|https://images.icecat.biz/img/gallery/3877857-Startech-StarTech.com-UNIDOCK2U-1200-3.jpg|https://images.icecat.biz/img/gallery/3877857-Startech-StarTech.com-UNIDOCK2U-1200-4.jpg|https://images.icecat.biz/img/gallery/3877857-Startech-StarTech.com-UNIDOCK2U-1200-5.jpg","600x600|600x600|600x600|600x600|600x600","||||","","","","","","","","","Ports & interfaces","USB 2.0 ports quantity: 1","Performance","Product color: Black","Housing material: Plastic","Operational conditions","Operating temperature (T-T): 5 - 80 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 8 - 90%","Weight & dimensions","Weight: 413 g","Packaging data","Package width: 120 mm","Package depth: 158 mm","Package height: 165 mm","Package weight: 1.07 kg","Other features","Dimensions (WxDxH): 93 x 165 x 45 mm","Maximum data transfer rate: 480 Mbit/s","Interface: SATA","Power requirements: 110 ~ 240 AC","Compatible operating systems: Windows 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2\nLinux\nMAC OS X +","I/O ports: Host Connectors:\n1 - USB B F\nDrive Connectors:\n1 - 7 pin SATA DATA F\n1 - 15 pin SATA Power F\n1 - 40 pin IDC M\n1 - 4 pin Power (LP4) M\n1 - 44 pin IDC M","Case or master carton quantity: 10 pc(s)"