"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","3852629","","QNAP","TS-410U","3852629","","NAS & Storage Servers","932","","","TS-410U Turbo NAS","20240307153452","ICECAT","1","159157","https://images.icecat.biz/img/norm/high/3852629-3192.jpg","1680x373","https://images.icecat.biz/img/norm/low/3852629-3192.jpg","https://images.icecat.biz/img/gallery_mediums/img_3852629_medium_1481104380_1357_23568.jpg","https://images.icecat.biz/thumbs/3852629.jpg","","","QNAP TS-410U Turbo NAS","TS-410U 19"", 4bay 3.5” SATA,Marvell 800MHz, 512MB RAM, ALL-In-One NAS Server With Windows AD Service Support, iSCSI Target Service, 2x GigaLAN ","QNAP TS-410U Turbo NAS","QNAP TS-410U Turbo NAS. Storage drive interface: Serial ATA. Processor frequency: 0.8 GHz. Internal memory: 0.5 GB, Flash memory: 16 MB. Maximum data transfer rate: 1000 Mbit/s. Number of fans: 3 fan(s)","The 4-bay, 1U rack-mounted TS-410U Turbo NAS is the perfect storage solution with best price performance ratio for SMB and workgroups who need a network attached storage (NAS) server with solid performance, low power consumption, high reliability, and excellent overall value. The Turbo NAS can be easily installed in the server room with rack slide rail kit and efficiently managed by IT personnel over the local network or the Internet. The Turbo NAS is more than a simple networked storage server. It is capable of being a stand-alone download server, centralized network backup, website hosting, network surveillance, and much more.\r\n\r\nThe Turbo NAS incorporates a Marvell 800MHz CPU and 512MB DDRII memory. It supports 4 2.5-inch and 3.5-inch hot-swappable SATA hard drives (optional purchase) and provides 4 USB ports and 2 eSATA ports for storage expansion or external data backup. It is also equipped with 2 Gigabit LAN ports for multi-IP settings and port trunking (7 bonding modes). The Turbo NAS supports advanced NAS and iSCSI applications to provide a low-cost, highly flexible and efficient IP SAN solution. Up to 8 iSCSI targets can be created on the NAS for storage expansion and a central backup destination for computers and servers. The powerful built-in virtual disk drive (VDD) function allows the Turbo NAS to connect other iSCSI targets on the network to “virtually” expand its capacity.\r\n\r\nThe Turbo NAS supports RAID 0/ 1/ 5/ 6/ 5+spare, single and JBOD disk configurations. The unique Online RAID Capacity Expansion and Online RAID Level Migration features allow the administrator to expand the storage capacity of the RAID configuration and upgrade the RAID level without turning off the server. A built-in RAID recovery feature is offered to secure the server data against accidental removal of the hard drives.\r\n\r\nThe Turbo NAS is designed to work with Windows, Mac, Linux, and UNIX networks. Other advanced features include Windows Active Directory (AD), real-time system monitoring, detailed event logs, Simple Network Management Protocol (SNMP), instant SMS alerts, and scheduled power on/ off, etc.","https://images.icecat.biz/img/norm/high/3852629-3192.jpg|https://images.icecat.biz/img/gallery/3852629_7792.jpg|https://images.icecat.biz/img/gallery/img_3852629_high_1470863011_1489_9027.jpg|https://images.icecat.biz/img/gallery/4725759_9917.jpg|https://images.icecat.biz/img/gallery/6068129_5855.jpg|https://images.icecat.biz/img/gallery/6068129_230.jpg|https://images.icecat.biz/img/gallery/6068129_5663.jpg","1680x373|1680x425|1680x779|1680x375|1680x262|1680x286|1680x364","||||||","","","","","","","","","Storage","Number of storage drives supported: 4","Storage drive interface: Serial ATA","Hot-swap drive bays: Yes","Processor","Processor frequency: 0.8 GHz","Number of processors installed: 1","Memory","Internal memory: 0.5 GB","Flash memory: 16 MB","Network","DHCP client: Yes","DHCP server: Yes","iSCSI support: Yes","Maximum data transfer rate: 1000 Mbit/s","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 4","eSATA ports quantity: 2","eSATA: Yes","Design","Number of fans: 3 fan(s)","Performance","Multilingual support: Yes","Reset button: Yes","On/off switch: Yes","Software","Pre-installed software: Linux","Power","Power supply unit (PSU) capacity: 250 W","Power consumption (typical): 28 W","Power consumption (sleep): 14 W","Output power: 250 W","Weight & dimensions","Weight: 6.7 kg","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 0 - 95%","Other features","Dimensions (WxDxH): 439 x 483 x 44 mm","Power requirements: 100-240V AC, 50/60Hz","Compatible operating systems: Microsoft Windows 2000, XP, Vista (32/ 64 bit), Windows 7 (32/ 64 bit), Server 2003/ 2008\nApple Mac OS X\nLinux & Unix\n","Networking features: Gigabit Ethernet","Fan: 4 cm, 12V DC","Connectivity LEDs: USB, Status, HDD 1, HDD 2, HDD 3, HDD 4, LAN"