"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121"
"","","37639947","","Acer","DT.VQ0EF.025","37639947","","PCs/Workstations","153","Veriton","4","N4640G","20240314194913","ICECAT","1","61432","https://images.icecat.biz/img/gallery/31062118_8684.jpg","536x536","https://images.icecat.biz/img/gallery_lows/31062118_8684.jpg","https://images.icecat.biz/img/gallery_mediums/31062118_8684.jpg","https://images.icecat.biz/img/gallery_thumbs/31062118_8684.jpg","","","Acer Veriton N4640G Intel® Celeron® G3900T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black","Intel Celeron G3900T (2.6GHz), 4GB DDR4, 500GB HDD, Intel HD Graphics 510, Gigabit Ethernet, Windows 10 Pro 64-bit","Acer Veriton N4640G, 2.6 GHz, Intel® Celeron®, G3900T, 4 GB, 500 GB, Windows 10 Pro","Acer Veriton N4640G. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®, Processor model: G3900T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black","Small & Versatile\nA space-saving, modular design gives you amazing flexibility.\n\nUpgrade as You Go\nVeriton N series PCs feature cord-free modular designs that let you add and upgrade as you go.\n\nOut of Sight\nTheir small 1-Liter chassis make them barely noticeable on a desk or shelf. They can be laid down flat or placed upright.\n\nVESA-Compliant\nWith a VESA-compliant design, Verizon N Series PCs can be mounted onto anything that is VESA-compatible.\n\nAcer ErgoStand Compatible1\nVeriton N series PCs can be attached1 onto monitors with Acer ErgoStands to create an all-in-one PC. A special monitor power-on feature automatically turns on your Acer monitor when the PC boots up.\n\n100% Solid Capacitators\nSolid capacitators use solid dielectric materials, which offer better reliability, performance, and last longer. \n\nUnder Your Control\nWith great manageability & security features, you’ll be sure everything is under control.\n\nSafe & Secure\nWith TPM 1.2 and Acer ProShield security portal, manage who can access what.\n\nKensington Lock Support\nHackers aren’t the only threat out there. Keep your hardware safe with a Kensington lock.","https://images.icecat.biz/img/gallery/31062118_8684.jpg|https://images.icecat.biz/img/gallery/23a1f0f9f2b6eb21ac1124328bb3a023.jpg|https://images.icecat.biz/img/gallery/1845d6f4eaed3377e9d20cdb10942c16.jpg|https://images.icecat.biz/img/gallery/6b67a26b71b4d04129803c0d6545eecc.jpg|https://images.icecat.biz/img/gallery/72e888721f2aa5aa02314adeeecc7e9a.jpg","536x536|420x380|420x380|420x380|420x380","||||","","","","","","","","","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor model: G3900T","Processor frequency: 2.6 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Skylake","Thermal Design Power (TDP): 35 W","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 1x8+2x4, 2x8","Number of processors installed: 1","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: Yes","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 4 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: No","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: No","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 510","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 950 MHz","Maximum on-board graphics card memory: 64 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x1902","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Expansion slots","PCI Express x16 slots: 1","Design","Chassis type: Mini PC","Product color: Black","Volume: 1 L","Placement supported: Vertical","Performance","Product type: Mini PC","Motherboard chipset: Intel® H110","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, SSE4.2","Scalability: 1S","CPU configuration (max): 1","Thermal solution specification: PCG 2015A","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 90738","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Conflict-Free processor: Yes","Power","Power supply: 65 W","Sustainability","Sustainability certificates: RoHS, EPEAT Gold","Weight & dimensions","Width: 192 mm","Depth: 204 mm","Height: 33.2 mm","Packaging content","Display included: No","Keyboard included: Yes"