"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56" "","","36890704","","Siemens","LC67BA542","36890704","4242003651957","Cooker Hoods","1341","iQ500","","LC67BA542","20240314195243","ICECAT","","21051","https://images.icecat.biz/img/gallery/36890704_1376881673.jpg","435x515","https://images.icecat.biz/img/gallery_lows/36890704_1376881673.jpg","https://images.icecat.biz/img/gallery_mediums/36890704_1376881673.jpg","https://images.icecat.biz/img/gallery_thumbs/36890704_1376881673.jpg","","","Siemens iQ500 LC67BA542 cooker hood Wall-mounted Stainless steel 660 m³/h A","","Siemens iQ500 LC67BA542, 660 m³/h, Ducted/Recirculating, A, A, C, 59 dB","Siemens iQ500 LC67BA542. Maximum extraction power: 660 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product color: Stainless steel, Housing material: Stainless steel. Grease filter type: Stainless steel. Bulb power: 6 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Energy efficiency class: A, Annual energy consumption: 33 kWh, Connected load: 136 W","","https://images.icecat.biz/img/gallery/36890704_1376881673.jpg|https://images.icecat.biz/img/gallery/36890704_8195335830.jpg|https://images.icecat.biz/img/gallery/36890704_0466709502.jpg","435x515|2000x1125|2000x1125","||","","http://objects.icecat.biz/objects/mmo_36890704_1493985187_2681_3586.pdf","","","","","","","Performance","Maximum extraction power: 660 m³/h","Type of extraction: Ducted/Recirculating","Fluid dynamic efficiency class: A","Lighting efficiency class: A","Grease filtering efficiency class: C","Number of speeds: 3","Noise level: 59 dB","Maximum recirculating power: 290 m³/h","Intensive speed: Yes","Noise level (low speed): 46 dB","Noise level (high speed): 59 dB","Noise level (intensive speed): 69 dB","Minimum distance from electric hob: 65 cm","Minimum distance from gas hob: 65 cm","Design","Type: Wall-mounted","Product color: Stainless steel","Built-in display: Yes","Housing material: Stainless steel","Control type: Buttons","Cord length: 1.3 m","Exhaust location: Top","Exhaust connection diameter: 15 cm","Certification: CE, VDE","Filtering","Grease filter type: Stainless steel","Filter cleaning indicator: Yes","Dishwasher proof filter: Yes","Anti-odor filter: No","Washable filter: Yes","Lighting","Bulb power: 6 W","Number of bulbs: 2 bulb(s)","Bulb type: LED","Illuminance: 745 lx","Power","Energy efficiency class: A","Annual energy consumption: 33 kWh","Connected load: 136 W","Motor power: 130 W","AC input voltage: 220-240 V","AC input frequency: 50 - 60 Hz","Current: 10 A","Weight & dimensions","Width: 600 mm","Depth: 500 mm","Height (min): 62.8 cm","Height (max): 106.4 cm","Height without chimney: 4.6 cm","Weight: 16 kg","Installation compartment width: 60 cm","Installation compartment depth: 50 cm","Installation compartment height: 113.9 cm","Packaging data","Package weight: 20 kg"