"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","36389652","","i-tec","C31DUALDOCKPDUK","36389652","8595611701962","Laptop Docks & Port Replicators","152","","","USB-C Dual Display MST Docking Station + Power Delivery 60W","20240310101044","ICECAT","1","43248","https://images.icecat.biz/img/gallery/36319854_7829952560.jpg","1500x1500","https://images.icecat.biz/img/gallery_lows/36319854_7829952560.jpg","https://images.icecat.biz/img/gallery_mediums/36319854_7829952560.jpg","https://images.icecat.biz/img/gallery_thumbs/36319854_7829952560.jpg","http://objects.icecat.biz/objects/mmo_36389652_1588932562_4859_6607.pdf","http://objects.icecat.biz/objects/mmo_36389652_1588932533_0787_27328.pdf","i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black","USB-C Dual Display MST Docking Station + Power Delivery 60W","i-tec C31DUALDOCKPDUK, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 3.5 mm, 10,100,1000 Mbit/s, Black, 5 Gbit/s","i-tec C31DUALDOCKPDUK. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. Power source type: AC, Output voltage: 20 V, Output current: 5 A. Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac..., Other operating systems supported: Android","Enhance your notebook, tablet or smartphone, utilising the full potential of USB-C connectivity. This Thunderbolt 3 compatible USB-C dual monitor docking station, featuring MST technology, allows the simultaneous transfer of power, data and video. USB-C Power Delivery enables the user to power and charge a notebook, tablet or smartphone via a single USB-C or Thunderbolt 3 port (up to max. 60W).\n\nThe unit is equipped with two graphic outputs, HDMI and DisplayPort, supporting a single 4K Ultra HD monitor (3840 x 2160 px.) or dual monitors (1920 x 1200 @ 60Hz), as well as a USB-C 3.1 port, which can carry HDMI and DisplayPort video signals. In addition, you can find a USB-C Power Delivery port, 3x USB-A 3.0 ports (incl. 1x fast charge port), 3.5 mm audio input / output jack and a Gigabit Ethernet RJ45 port, making this docking station ideal for transforming your notebook, tablet or smartphone into a powerful workstation. The connection of multiple monitors is known to increase productivity, as it is no longer necessary to spend time flicking between different programs and applications.\n\ni-tec docking stations are compatible with the vast majority of notebook brands and platforms, making it easier than ever to connect your favourite hardware. The unit is extremely compact, perfect for use at home or in the office. Connection of all hardware through a single device, via one USB-C port, helps to keep your workspace clean, tidy, and free from unwanted cables.\n\nThis docking station is suitable for use with Macbook Pro 2016, Macbook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Acer Switch Alpha 13, Dell XPS 13, HP Elitebook Folio G1 and ASUS UX390UAK, as well as other devices with USB-C connectivity.\n\n- Apple notebooks can be only be connected to a single monitor. Mac OS does not support MST. Dual display transmission is supported by Thunderbolt3 docking stations. - Video transfer is not supported via the USB-C 3.1 (Gen. 1) port. This function is not supported by USB-C docking stations but is supported by Thunderbolt3 docking stations.\n- Not all devices / systems with USB-C interface support the full standard functionality. Please ensure that your USB-C device supports DP alt mode and USB Power Delivery.","https://images.icecat.biz/img/gallery/36319854_7829952560.jpg|https://images.icecat.biz/img/gallery/36319854_8124198300.jpg|https://images.icecat.biz/img/gallery/36319854_8254431775.jpg|https://images.icecat.biz/img/gallery/36319854_7706931053.jpg|https://images.icecat.biz/img/gallery/36319854_5052161588.jpg|https://images.icecat.biz/img/gallery/36319854_6334355724.jpg|https://images.icecat.biz/img/gallery/36319854_4034163953.jpg|https://images.icecat.biz/img/gallery/36319854_3810136891.jpg|https://images.icecat.biz/img/gallery/36319854_0604913970.jpg|https://images.icecat.biz/img/gallery/80072386_1723144333.jpg","1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|885x498|926x521|1012x569|1601x1601","|||||||||","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Headphone outputs: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 1","DisplayPorts quantity: 1","Combo headphone/mic port: Yes","Headphone connectivity: 3.5 mm","DC-in jack: Yes","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Performance","Product color: Black","Card reader integrated: No","Data transfer rate: 5 Gbit/s","Maximum digital resolution: 3840 x 2160 pixels","Number of displays supported: 2","On/off switch: Yes","Housing material: Plastic","Power","Power source type: AC","Output voltage: 20 V","Output current: 5 A","Power plug type: Type G","Software","Windows operating systems supported: Yes","Mac compatibility: Yes","Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Other operating systems supported: Android","Weight & dimensions","Width: 85 mm","Depth: 155 mm","Height: 57 mm","Weight: 235 g","Packaging data","Package width: 242 mm","Package depth: 164 mm","Package height: 79 mm","Package weight: 1.08 kg","Packaging content","Cables included: USB Type-C","AC adapter included: Yes","Quick start guide: Yes"