"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","35661954","","i-tec","U3DVIDOCKLUK","35661954","8595611701771","Laptop Docks & Port Replicators","152","Advance","","USB 3.0 HD Video Docking Station","20240309140425","ICECAT","1","37892","https://images.icecat.biz/img/gallery/30390128_1967.jpg","1500x1500","https://images.icecat.biz/img/gallery_lows/30390128_1967.jpg","https://images.icecat.biz/img/gallery_mediums/30390128_1967.jpg","https://images.icecat.biz/img/gallery_thumbs/30390128_1967.jpg","http://objects.icecat.biz/objects/mmo_35661954_1591103553_0137_27756.pdf","http://objects.icecat.biz/objects/mmo_35661954_1591103546_8778_12094.pdf","i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White","USB 3.0 HD Video Docking Station Advance","i-tec Advance U3DVIDOCKLUK, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black, White","i-tec Advance U3DVIDOCKLUK. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product color: Black, White, Maximum digital resolution: 2048 x 1152 pixels. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 193 mm, Depth: 77 mm, Height: 69 mm","The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.\n\ni-tec USB 3.0 docking station is equipped with graphics output DVI-I which can be used mainly for connection to professional monitors supporting the highest resolutions. The graphics chip supports Full HD+ resolution (2048 x 1152 pixels) and thanks to the dedicated graphics controller the docking station does not load your notebook, tablet or PC. Enjoy big screen experience from movies, streaming media, presentations, and websites, etc.\nThe docking station also offers an audio input/output, a gigabit network card, two USB 3.0 ports and four USB 2.0 ports. Port USB 3.0 Fast can be used for charging of USB devices such as mobile phones, tablets, cameras etc.\n\nIt offers higher flexibility to the users because it does not depend on the notebook platform. Furthermore, the product features a compact and elegant design developed in accordance with the ultrabook series.\nIt is compatible with USB 2.0 equipment, it can be used with all tablets with Windows 8 and with installed drivers version 7.2 M0 or higher.\nThis universal docking station will significantly increase the comfort of using your notebook, tablet or PC. It will allow easy and fast connection of your favourite pieces of hardware such as a keyboard, mouse, external disk, printer, an audio system, internet modem, another monitor, etc. by a single USB 3.0 cable (One-Touch-System). This way you will avoid perpetual connecting and disconnecting of these pieces of hardware whenever you carry your notebook or tablet with you. Another advantage is better organization of your desktop and removal of the unorganized clutter of cables.\n\nIn case of problems with the installation, technical difficulties or incorrect function of the equipment, check first for the possible solution in the FAQ tab.","https://images.icecat.biz/img/gallery/30390128_1967.jpg|https://images.icecat.biz/img/gallery/30390128_7825.jpg|https://images.icecat.biz/img/gallery/30390128_8595.jpg|https://images.icecat.biz/img/gallery/30390128_5822.jpg|https://images.icecat.biz/img/gallery/35661954_2530824644.jpg|https://images.icecat.biz/img/gallery/30390128_7593.jpg|https://images.icecat.biz/img/gallery/30390128_9669.jpg|https://images.icecat.biz/img/gallery/35661954_3803584159.jpg|https://images.icecat.biz/img/gallery/35661954_8687680764.jpg|https://images.icecat.biz/img/gallery/35661954_7035246866.jpg","1500x1500|1500x1500|1500x1500|1500x1500|768x768|1500x1500|1500x1500|1500x1500|1500x752|1500x752","|||||||||","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Microphone in: Yes","Headphone outputs: 1","DVI-I ports quantity: 1","DC-in jack: Yes","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u","Performance","Product color: Black, White","Card reader integrated: No","Maximum digital resolution: 2048 x 1152 pixels","LED indicators: Yes","Charging function: Yes","Power","Power source type: AC","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Output voltage: 5 V","Output current: 4 A","Power plug type: Type G","Software","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Weight & dimensions","Width: 193 mm","Depth: 77 mm","Height: 69 mm","Weight: 366 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 242 mm","Package depth: 164 mm","Package height: 79 mm","Package weight: 891 g","Packaging content","Cables included: USB","AC adapter included: Yes","Quick start guide: Yes","Drivers included: Yes","Logistics data","Harmonized System (HS) code: 84733020"