"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78"
"","","31542178","","Epson","C11CD67301A2","31542178","8715946621395","Large Format Printers","230","SureColor","","SureColor SC-T5200 MFP HDD","20240308090754","ICECAT","1","161620","https://images.icecat.biz/img/gallery/32158947_6631366722.jpg","6400x3900","https://images.icecat.biz/img/gallery_lows/32158947_6631366722.jpg","https://images.icecat.biz/img/gallery_mediums/32158947_6631366722.jpg","https://images.icecat.biz/img/gallery_thumbs/32158947_6631366722.jpg","","","Epson SureColor SC-T5200 MFP HDD large format printer Inkjet Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN","SureColor SC-T5200 MFP HDD","Epson SureColor SC-T5200 MFP HDD, Inkjet, 2880 x 1440 DPI, HP-RTL, HP-GL/2, ESC/P-R, PostScript 3, Pigment photo black, Pigment matte black, Pigment cyan, Pigment yellow, Pigment magenta, 600 x 600 DPI, CIS","Epson SureColor SC-T5200 MFP HDD. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: HP-RTL, HP-GL/2, ESC/P-R, PostScript 3. Optical scanning resolution: 600 x 600 DPI, Scan technology: CIS, Sensor type: CIS. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Thick paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Gray, White, Display: LCD, Display diagonal: 6.86 cm (2.7"")","Ideal for graphics, CAD and GIS\nThe SureColor SC-T5200 MFP is one of the SureColor SC-T series of high-speed, four-colour large-format printers, designed to produce a wide range of high-quality display graphics, CAD and GIS applications in design, commercial print, copy shop, architecture, building, engineering, retail and education environments.\n\nHighly productive\nTo maximise productivity it features large-capacity ink cartridges and high-speed scanning and printing. With the versatile, integrated 36-inch scanner you can digitise large-format copies (from tracing paper to 1.3mm board) and scan-to-file, scan-to-email or scan-to-share with other SC-T printers. \n\nFast\nIt features 1GB of RAM for ultra-fast image processing, and an optional 320GB HDD for job caching and recall. Optional PostScript support with dual 1.6GHz CPUs enables printing of large data-rich files quickly and directly from leading design and CAD programs.\n\nHigh-quality output\nThe combination of Epson’s PrecisionCore TFP printheads and UltraChrome XD pigment ink delivers industry-leading output quality and precise, repeatable performance. UltraChrome XD pigment ink is smudge and water resistant and delivers deep blacks and crisp, dense lines — ideal for technical graphics — and the vibrant colours necessary for high-quality prints and posters, on coated and non-coated media — including board up to 1.5mm thick.","https://images.icecat.biz/img/gallery/32158947_6631366722.jpg","6400x3900","","","","","","","","","","Fast processing: High-speed scanning and printing of graphics, CAD and GIS applications|Integrated 36-inch scanner: Digitise hand-drawn, hand-annotated and hard-copy images|PrecisionCore TFP printhead: Permanent printheads for duration of printer lifetime|UltraChrome XD inks: Produce quality, vibrant, smudge- and water-resistant images|320GB hard drive: Hard drive for storing scans and extra buffering space","Printing","Print technology: Inkjet","Color: Yes","Maximum resolution: 2880 x 1440 DPI","Page description languages: HP-RTL, HP-GL/2, ESC/P-R, PostScript 3","Printing colors: Pigment photo black, Pigment matte black, Pigment cyan, Pigment yellow, Pigment magenta","Borderless printing: Yes","Scanning","Optical scanning resolution: 600 x 600 DPI","Scan technology: CIS","Sensor type: CIS","Accuracy: 0.1%","Maximum scan length: 30.5 m","Maximum scan width: 91.4 cm","Paper handling","Maximum print size: A0 (841 x 1189 mm)","Paper tray media types: Thick paper","Cut sheets: Yes","ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4","ISO B-series sizes (B0...B9): B2, B3, B4","Media thickness: 0.08 - 1.5 mm","Maximum roll width: 91.4 cm","Print margin cut-sheet: 3 x 3 x 14 x 3","Maximum media width: 38"" (153mm to 965.2mm)","Roll top margin: 3 mm","Borderless printing width: 10, 11.81, 12.95, 15.98, 17.01, 20.28, 23.39, 24.02, 28.66, 33.11, 35.98""","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: No","Wi-Fi: No","Ethernet interface type: Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","RJ-45 ports quantity: 1","Performance","Product color: Gray, White","Built-in display: Yes","Display: LCD","Color display: Yes","Display diagonal: 6.86 cm (2.7"")","Internal memory: 1024 MB","Sound pressure level (standby): 31 dB","Sound power level (standby): 31 dB","Sound pressure level (printing): 50 dB","Country of origin: China","Power","Power consumption (standby): 3 W","Power consumption (typical): 60 W","Power consumption (off): 0.5 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","System requirements","Compatible operating systems: Mac OS 10.5.8 oder höher, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8 (32/64 Bit), Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Vista, Windows Vista, 64-Bit-Version, Windows XP, Windows XP, 64-Bit-Version","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Weight & dimensions","Width: 1539 mm","Depth: 912 mm","Height: 1647 mm","Weight: 138 kg","Packaging data","Package width: 780 mm","Package depth: 1710 mm","Package height: 1730 mm","Package weight: 204 kg","Cartridge(s) included: Yes","Drivers included: Yes","Manual: Yes","Quick start guide: Yes","Logistics data","Quantity per pallet: 1 pc(s)","Quantity per pack: 1 pc(s)","Quantity per pallet (UK): 1 pc(s)","Harmonized System (HS) code: 84433210","Printing","Print head nozzles: 720 nozzles black, 720 nozzles per colour","Other features","Ink drop: 3.5"