"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82"
"","","26102986","","Epson","C11CE13401BY","26102986","","Laser Printers","235","","","AL-M8100DN","20221021101432","ICECAT","1","60090","https://images.icecat.biz/img/gallery/26102986_4817.jpg","425x310","https://images.icecat.biz/img/gallery_lows/26102986_4817.jpg","https://images.icecat.biz/img/gallery_mediums/img_26102986_medium_1480590284_0177_3120.jpg","https://images.icecat.biz/img/gallery_thumbs/26102986_4817.jpg","","","Epson AL-M8100DN 1200 x 1200 DPI A3","AcuBrite, 1200 x 1200 DPI, 40ppm, 19 s, USB 2.0, Gigabit Ethernet, 21 kg","Epson AL-M8100DN, Laser, 1200 x 1200 DPI, A3, 40 ppm, Duplex printing, Network ready","Epson AL-M8100DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 220000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product color: White","A fast, duplex A3 mono laser printer for workgroups, with network connectivity for easy office integration.\n\nFast, flexible, high-quality printing and easy office integration make this printer ideal for busy workgroups that want reliable performance to meet the demanding requirements of a fast-paced office.\n\nFlexible & efficient\nFeaturing fast print speeds of 40ppm in simplex and 28ppm in duplex1, as well as a first page out time of 9 seconds1, the AL-M8100DN is ideal for busy workgroups. It features a standard paper capacity of up to 600 sheets, with the option to expand paper capacity up to 2,600 sheets with added cassettes. For increased flexibility, documents can be printed from your iPad, iPhone, tablet, smartphone or computer thanks to Email Print for Enterprise compatibility.\n\nEasy integration and reliable workgroup performance\nThe AL-M8100DN fits into complex IT environments thanks to Adobe PS3 and PCL6 compatibility, IPv6 support and advanced IPSec security. Sharing across workgroups is easy with built-in Gigabit Ethernet connectivity. The printer features a high duty cycle of 220,0003 pages as well as an increased toner cartridge capacity of 21,700 sheets4 meaning more time between cartridge changes.\n\nHigh-quality printing\nA 1200dpi resolution means great print quality across big and small print jobs, delivered at fast speeds.\n\nWide range of media sizes and types\nPrint onto a range of paper sizes including A3, A4, A5, A6, B4, B5, LT, HLT, LGL, GLT, GLG, EXE, F4, B, and Long paper (297x900mm). The AL-M8100DN is compatible with a wide range of media types including plain paper, recycled paper, fine-quality paper, thick paper, envelopes, labels, card and more.\n\n- Fast printing Fast printing at 40 ppm in A41\n- Duplex printing Print double-sided at 28ppm1\n- High toner yield Print up to 21,700 pages4\n- High paper capacity 600-sheet standard paper capacity\n- Reliable operation 220,000 page duty cycle","https://images.icecat.biz/img/gallery/26102986_4817.jpg","425x310","","","","","","","","","","","Printing","Color: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 40 ppm","Duplex print speed (black, normal quality, A4/US Letter): 28 ppm","Warm-up time: 19 s","Features","Maximum duty cycle: 220000 pages per month","Printing colors: Black","Number of print cartridges: 1","Page description languages: PCL 3, PCL 5c, PCL 6, PDF 1.7","Country of origin: Vietnam","Input & output capacity","Total number of input trays: 1","Total input capacity: 600 sheets","Total output capacity: 500 sheets","Maximum number of input trays: 4","Maximum input capacity: 2600 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Envelopes, Plain paper","ISO A-series sizes (A0...A9): A3, A4, A5, A6","Envelopes sizes: B5, C5, C6, DL","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Supported network protocols (IPv4): LPR, FTP, IPP, Port 9100, WSD, Net BIOS","Supported network protocols (IPv6): TCP/IPv6, IPSec","Management protocols: SNMP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SSDP, SLP, WSD, LLTD, TCP/IPv4, TCP/IPv6, IPSec, IEEE 802.1X","Performance","Internal memory: 1024 MB","Maximum internal memory: 1024 MB","Processor frequency: 600 MHz","Sound pressure level (printing): 51 dB","Sound power level (standby): 30 dB","Design","Product color: White","Built-in display: Yes","Display: LCD","Touchscreen: No","Display number of lines: 5 lines","Certification: IEC61000-4-3, IEC61000-4-2, IEC61000-4-4, IEC61000-4-5, IEC61000-4-6, IEC61000-4-8, IEC61000-4-11, EN55022","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2","Operational conditions","Operating temperature (T-T): 10 - 32.5 °C","Storage temperature (T-T): -20 - 40 °C","Operating relative humidity (H-H): 15 - 80%","Storage relative humidity (H-H): 10 - 95%","Weight & dimensions","Width: 490 mm","Depth: 410 mm","Height: 320 mm","Weight: 21 kg","Packaging data","Package width: 540 mm","Package depth: 600 mm","Package height: 430 mm","Package weight: 25.6 kg","Logistics data","Pallet width: 80 cm","Pallet length: 120 cm","Pallet height: 137 cm","Quantity per pallet layer: 2 pc(s)","Quantity per pallet: 8 pc(s)","Pallet width (UK): 100 cm","Pallet length (UK): 120 cm","Pallet height (UK): 137 cm","Quantity per pallet layer (UK): 2 pc(s)","Quantity per pallet (UK): 8 pc(s)","Other features","Power LED: Yes","Stand-by LED: Yes","Quantity per pack: 1 pc(s)"