"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136"
"","","24456574","","Lenovo","70D2001VEA","24456574","","Servers","156","ThinkServer","RD","RD650","20240307153452","ICECAT","1","13612","https://images.icecat.biz/img/norm/high/24385060-8672.jpg","1060x310","https://images.icecat.biz/img/norm/low/24385060-8672.jpg","https://images.icecat.biz/img/norm/medium/24385060-8672.jpg","https://images.icecat.biz/thumbs/24385060.jpg","","","Lenovo ThinkServer RD650 server Rack (2U) Intel Xeon E5 v3 E5-2690V3 2.6 GHz 8 GB DDR4-SDRAM 750 W","ThinkServer RD650, 2U, Intel C612, Intel Xeon E5-2690 v3, 8GB DDR4-2133MHz RDIMM, Aspeed AST2400, ThinkServer RAID 720ix AnyRAID +1GB RAM, 24 x 2.5"" HS, 10-gigabit Ethernet, Redundant hot-swap 750W Platinum","Lenovo ThinkServer RD650, 2.6 GHz, E5-2690V3, 8 GB, DDR4-SDRAM, 750 W, Rack (2U)","Lenovo ThinkServer RD650. Processor family: Intel Xeon E5 v3, Processor frequency: 2.6 GHz, Processor model: E5-2690V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)","Outstanding Storage Density.\nTremendous internal storage capacity and more I/O connectivity than ever before is the result of an innovative design on the new ThinkServer RD650. With up to 26 drive bays and 74.4TB of internal storage capacity, the RD650 is great for storage-hungry applications such as databases, data analytics clusters, and video streaming. Two additional enterprise-class M.2 solid-state drives (SSDs) are available as an option for secure booting, as well as SD card options for hypervisor booting. Up to eight PCIe slots give you plenty of bandwidth to scale your I/O. Plus, for ultimate performance, the industry-unique Lenovo AnyBay design allows multiple storage types in the same drive bay, including front-accessible PCIe SSD. Based on 6TB drives coming soon.\n\nHighly Flexible Design.\nThe latest Intel® Xeon® processors, large memory capacity, and loads of storage, combined with multiple chassis types, RAID choices, and I/O options, make it easy to create the perfect RD650 configuration to run your business-critical applications. In addition to the standard 3.5- and 2.5-inch chassis, the RD650 offers a unique hybrid option with nine 3.5-inch and six 2.5- inch drive bays in the front and two 2.5-inch drive bays in the back—great for creating a tiered storage environment. Leveraging the new Lenovo AnyFabric and AnyRAID designs, the RD650 can house up to four 10Gb Ethernet ports and your choice of RAID adapter without taking up any of the available PCIe slots.\n\nExtra-Reliable Performance.\nData center cooling costs can be greater than the cost of powering the IT equipment itself. One way to reduce these cooling costs is by operating the data center at a higher temperature. With a dynamic environmental design, the RD650 can run continuously at 45 degrees Celsius—with no impact on reliability. In fact, the system has been carefully architected and tested to support long-term reliability. The RD650 is also perfect for organizations that install servers in less strictly controlled environments. Other high-reliability features include error correcting code (ECC) memory, hot-swap hard-disk drive and SSD capability, and hot-swap and redundant power and cooling.","https://images.icecat.biz/img/norm/high/24385060-8672.jpg","1060x310","","","","","","","","","","","Processor","Processor family: Intel Xeon E5 v3","Processor manufacturer: Intel","Processor model: E5-2690V3","Processor frequency: 2.6 GHz","Processor boost frequency: 3.5 GHz","Processor cores: 12","Processor cache: 30 MB","Motherboard chipset: Intel® C612","Memory channels supported by processor: Quad","Number of processors installed: 1","Thermal Design Power (TDP): 135 W","Processor cache type: Smart Cache","System bus rate: 9.6 GT/s","Maximum number of SMP processors: 2","Compatible processor series: Intel® Xeon®","Processor socket: LGA 2011-v3","Processor lithography: 22 nm","Processor threads: 24","Processor operating modes: 64-bit","FSB Parity: No","Bus type: QPI","Number of QPI links: 2","Processor codename: Haswell","Tcase: 89.9 °C","Maximum internal memory supported by processor: 768 GB","Memory types supported by processor: DDR4-SDRAM","Memory clock speeds supported by processor: 1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 68 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Maximum number of PCI Express lanes: 40","PCI Express configurations: x4, x8, x16","Processor package size: 52.5 x 45 mm","Supported instruction sets: AVX 2.0","Scalability: 2S","Physical Address Extension (PAE): 46 bit","Embedded options available: No","Processor series: Intel Xeon E5-2600 v3","Conflict-Free processor: No","Memory","Internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Maximum internal memory: 768 GB","Memory slots: 24","ECC: Yes","Memory clock speed: 2133 MHz","Memory layout (slots x size): 1 x 8 GB","Storage","Maximum storage capacity: 30.8 TB","RAID support: Yes","Optical drive type: No","Number of HDDs supported: 26","Supported HDD sizes: 2.5""","RAID levels: 0, 1, 5, 6, 10, 50, 60","Hot-swap: Yes","Supported storage drive interfaces: SAS, Serial ATA III","Graphics","On-board graphics card: Yes","Maximum graphics card memory: 16 MB","Network","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 5","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Serial ports quantity: 1","DisplayPorts quantity: 2","Expansion slots","PCI Express x8 (Gen 3.x) slots: 8","PCI Express slots version: 3.0","Design","Chassis type: Rack (2U)","Rack mounting: Yes","Redundant fans support: Yes","Software","Operating system installed: No","Compatible operating systems: Microsoft Windows Server 2012 R2 (Hyper-V)\r\nMicrosoft Windows Server 2012 (Hyper-V)\r\nMicrosoft Windows Server 2008 R2 SP1 (Hyper-V)\r\nSUSE Linux Enterprise Server\r\nRed Hat Enterprise Linux Server\r\nVMware vSphere ESXi\r\nCitrix XenServer","Processor special features","CPU configuration (max): 2","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: 2.0","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® OS Guard: Yes","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Identity Protection Technology version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 81713","Power","Redundant power supply (RPS) support: Yes","Power supply: 750 W","Number of redundant power supplies supported: 2","Number of redundant power supplies installed: 1","Operational conditions","Operating temperature (T-T): 10 - 45 °C","Storage temperature (T-T): -10 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 8 - 90%","Weight & dimensions","Width: 482 mm","Depth: 764 mm","Height: 87 mm","Other features","Graphics card: AST2400","Graphics card family: Aspeed","Intel® Virtualization Technology (Intel® VT): VT-d, VT-x"