"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","2122420","","TP-Link","TL-WN653AG","2122420","","Network Cards","182","","","108Mbps 802.11a/b/g Wireless PCI Adapter ","20201106094717","ICECAT","","111608","https://images.icecat.biz/img/norm/high/2122420-1112.jpg","450x321","https://images.icecat.biz/img/norm/low/2122420-1112.jpg","https://images.icecat.biz/img/gallery_mediums/img_2122420_medium_1481027726_4798_12184.jpg","https://images.icecat.biz/thumbs/2122420.jpg","","","TP-Link 108Mbps 802.11a/b/g Wireless PCI Adapter Internal 108 Mbit/s","Super AG & eXtended Range 108M Wireless PCI Adapter","TP-Link 108Mbps 802.11a/b/g Wireless PCI Adapter, Internal, Wireless, PCI, 108 Mbit/s, Green","TP-Link 108Mbps 802.11a/b/g Wireless PCI Adapter. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Omni, Product color: Green","Complying with IEEE 802.11a/b/g, the TL-WN653AG adopts TP-LINK “Super AG” and “Extended Range” WLAN transmission technologies, resulting in transmission speeds of up to 108M, transmission distance is 2-3 times that of the normal products, transmission range extended to 4-9 times. The TL-WN653AG provides multi security protection. Complying with 64/128/152-bit WEP Encryption, WPA/WPA2, IEEE 802.1X, TKIP and AES, the TL-WN653AG has super-safety data communication abilities. With its strong firewall, the TL-WN653AG features effective security to protect the wireless network from intruders. With the external antenna, the TL-WN653AG can fit different operation environments and let the user connect to the Wireless network easily. The TL-WN653AG also supports Seamless Roaming and is compatible with other 11a, 11b, 11g WLAN equipments.\r\n- Adopts TP-LINK Super AG™ WLAN transmission technology, transmit speed auto-negotiation, up to 108M\r\n- Adopts TP-LINK Extended Range™ WLAN transmission technology, transmission distance is 2-3 times of the normal products, transmission range extended to 4-9 times.\r\n- 32-bit PCI connector\r\n- Supports 64/128/152-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X\r\n- Supports Windows 98SE, ME, 2000, XP, Vista \r\n- Provides simple configuration and supervisor program\r\n- Supports Ad-Hoc/Infrastructure modes\r\n- Supports Wireless Roaming, can move among different AP and no break\r\n- Detachable reverse SMA connector Antenna","https://images.icecat.biz/img/norm/high/2122420-1112.jpg","450x321","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: PCI","Network","Maximum data transfer rate: 108 Mbit/s","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2.4 - 2.4835 GHz","Design","Internal: Yes","Component for: PC/Laptop","Product color: Green","Antenna type: Omni","Certification: CE, FCC","System requirements","Compatible operating systems: Win 98SE, ME, 2000, XP, Vista","Mac operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 133 mm","Depth: 121 mm","Height: 22 mm","Other features","Gain: 2 dBi","Compliance industry standards: IEEE 802.11g, IEEE 802.11b, IEEE 802.11a","Dimensions (WxDxH): 133 x 121 x 22 mm","Wireless connection: Yes","Operating temperature (T-T): 32 - 104 °F","Outdoor range: 830m","Indoor range: 200m"