"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157" "","","14960863","","DELL","V240506IN8","14960863","","PCs/Workstations","153","Inspiron","3000","660s","20240314194656","ICECAT","","32130","https://images.icecat.biz/img/norm/high/14960858-5342.jpg","800x800","https://images.icecat.biz/img/norm/low/14960858-5342.jpg","https://images.icecat.biz/img/norm/medium/14960858-5342.jpg","https://images.icecat.biz/thumbs/14960858.jpg","","","DELL Inspiron 660s Intel® Core™ i5 i5-3450S 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Windows 7 Home Basic PC Black","Intel Core i5-3450S Processor (6M Cache, up to 3.50 GHz), 18.5"" IN1930 1366 x 766, 6GB (2GB + 4GB) DDR3 1600MHz, 1TB 3.5"" 7200rpm SATA HDD, nVidia GeForce GT 620 1GB DDR3, DVD Super Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, Windows 7 Home Basic 64-bit","DELL Inspiron 660s, 2.8 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi, Windows 7 Home Basic","DELL Inspiron 660s. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450S. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 7 Home Basic, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black","Power your projects.\nFrom term papers to social networking, your priorities are easier to tackle with up to 2nd Gen Intel® Core™ processors, Windows® 7 operating system and up to 8GB of memory.\n\nSave your space.\nThe Inspiron™ 660s packs full-size technology into a compact tower. Experience advanced performance from a desktop PC that won't take over your desk.\n\nGet connected.\nMake the Inspiron 660s your communications hub. With two USB 3.0 and six USB 2.0 ports, an 8-in-1 media card reader and HDMI capabilities, connecting to cameras, MP3 players, printers and other peripherals and accessories is quick and easy.\n\nDominate the internet.\nThe Inspiron™ 660s puts you in the fast lane to the web with integrated 802.11b/g/n WiFi. Email, your social networks and everything else is just a few quick clicks away.\n\nColor your world.\nMatch your system to your style. With the Inspiron 660s you can choose from the standard black or four vibrant colors and add a bit of flair wherever you take it.\n\nMax out your media.\nWith room for even the most impressive digital media collection, the Inspiron 660s has impressive hard drive capacity options to store your music, movies, photos, videos and more.\n\nComplete your Inspiron 660s experience.\nYour Inspiron 660s is just the start. Look for these great additions when finalizing your purchase.\n\nSoftware\nYour Inspiron 660s comes preloaded with Skype™ for video chatting, McAfee® Anti-Virus and lots more.\n\nServices\nWe’re here and ready to help. You can customize a suite of services just right for you.\n\nAccessories\nWhether you want accessories for work, travel or play, you’ll find what you need at Dell.com. Pick up a monitor, wireless mouse and keyboard to maximize your desktop’s potential.","https://images.icecat.biz/img/norm/high/14960858-5342.jpg|https://images.icecat.biz/img/gallery/2f1f5b475838b50b6a573d54a886da60.jpg|https://images.icecat.biz/img/gallery/8181c2df0a8f00cdcc93c4e0e8479076.jpg|https://images.icecat.biz/img/gallery/15421575_906.jpg|https://images.icecat.biz/img/gallery/15421575_1483.jpg|https://images.icecat.biz/img/gallery/15421575_8895.jpg","800x800|483x1200|933x1200|636x475|648x475|580x1500","|||||","","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-3450S","Processor frequency: 2.8 GHz","Processor generation: 3rd gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.5 GHz","Processor socket: LGA 1155 (Socket H2)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-3400 Desktop series","Processor codename: Ivy Bridge","Thermal Design Power (TDP): 65 W","Tcase: 69.1 °C","PCI Express slots version: 3.0","PCI Express configurations: 1x8, 1x16, 2x4, 2x8","Number of processors installed: 1","Stepping: E1","CPU multiplier (bus/core ratio): 28","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: No","Memory","Internal memory: 6 GB","Maximum internal memory: 6 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 2 + 1 x 4 GB","Memory slots: 2x DIMM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 1 TB","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA","HDD speed: 7200 RPM","HDD size: 3.5""","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GT 620","On-board graphics card model: Intel® HD Graphics 2500","Discrete graphics card memory: 1.02 TB","Discrete graphics memory type: GDDR3","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 3","On-board graphics card ID: 0x152","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ports & interfaces","USB 2.0 ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Design","Product color: Black","Performance","Product type: PC","Software","Operating system installed: Windows 7 Home Basic","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Fast Memory Access: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX, SSE4.1, SSE4.2","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2011C","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 65512","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Conflict-Free processor: Yes","Power","Power supply: 220 W","Weight & dimensions","Width: 100 mm","Depth: 375.9 mm","Height: 265 mm","Weight: 6 kg","Packaging content","Display included: Yes","Display diagonal: 47 cm (18.5"")","Display type: LED","Native aspect ratio: 16:9","Contrast ratio (typical): 1000:1","Display number of colors: 16.78 million colors","Display brightness: 250 cd/m²","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Mouse included: Yes","Keyboard included: Yes","Numeric keypad: Yes","Other features","Power supply type: AC/DC","Windows keys: Yes","Mac compatibility: No","Networking features: Gigabit Ethernet, WLAN","Graphics card family: Intel, NVIDIA","Ethernet interface type: Gigabit Ethernet","Features","Images Type Map:
"